Abracon, LLC AOCJY VCOCXO Crystal AOCJYA-16.384MHZ

Description
ESD Sensitive RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AOCJY Type: VCOCXO Subtype: Crystal Length: 25.4 mm Width: 22 mm Height: 12.7 mm Operating Temperature: 0°C ~ 50°C Frequency: 16.384 MHz Function: Standby (Power Down) Output: CMOS Voltage - Supply: 5V Frequency Stability: ±5ppb Package / Case: 6-SMD, No Lead, 5 Leads Mounting Type: Surface Mount Part Status: Active
Datasheet
Description
ESD Sensitive RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AOCJY Type: VCOCXO Subtype: Crystal Length: 25.4 mm Width: 22 mm Height: 12.7 mm Operating Temperature: 0°C ~ 50°C Frequency: 16.384 MHz Function: Standby (Power Down) Output: CMOS Voltage - Supply: 5V Frequency Stability: ±5ppb Package / Case: 6-SMD, No Lead, 5 Leads Mounting Type: Surface Mount Part Status: Active
Datasheet

Suppliers

Company
Product
Description
Supplier Links
AOCJY VCOCXO Crystal - AOCJYA-16.384MHZ - Abracon, LLC
Spicewood, TX, United States
AOCJY VCOCXO Crystal
AOCJYA-16.384MHZ
AOCJY VCOCXO Crystal AOCJYA-16.384MHZ
ESD Sensitive RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AOCJY Type: VCOCXO Subtype: Crystal Length: 25.4 mm Width: 22 mm Height: 12.7 mm Operating Temperature: 0°C ~ 50°C Frequency: 16.384 MHz Function: Standby (Power Down) Output: CMOS Voltage - Supply: 5V Frequency Stability: ±5ppb Package / Case: 6-SMD, No Lead, 5 Leads Mounting Type: Surface Mount Part Status: Active

ESD Sensitive

RoHS/RoHS II Compliant

Part LEAD (Pb) FREE

  • Series: AOCJY
  • Type: VCOCXO
  • Subtype: Crystal
  • Length: 25.4 mm
  • Width: 22 mm
  • Height: 12.7 mm
  • Operating Temperature: 0°C ~ 50°C
  • Frequency: 16.384 MHz
  • Function: Standby (Power Down)
  • Output: CMOS
  • Voltage - Supply: 5V
  • Frequency Stability: ±5ppb
  • Package / Case: 6-SMD, No Lead, 5 Leads
  • Mounting Type: Surface Mount
  • Part Status: Active
Supplier's Site Datasheet
Xtal Osc Vcocxo 16.3840Mhz Cmos / Tray Rohs Compliant Abracon - 25R1558 - Newark, An Avnet Company
Chicago, IL, United States
Xtal Osc Vcocxo 16.3840Mhz Cmos / Tray Rohs Compliant Abracon
25R1558
Xtal Osc Vcocxo 16.3840Mhz Cmos / Tray Rohs Compliant Abracon 25R1558
XTAL OSC VCOCXO 16.3840MHZ CMOS / Tray RoHS Compliant: Yes

XTAL OSC VCOCXO 16.3840MHZ CMOS / Tray RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Abracon, LLC Newark, An Avnet Company
Product Category Oscillators Oscillators
Product Number AOCJYA-16.384MHZ 25R1558
Product Name AOCJY VCOCXO Crystal Xtal Osc Vcocxo 16.3840Mhz Cmos / Tray Rohs Compliant Abracon
Features / Standards RoHS; Lead-Free RoHS
Frequency 16.38 MHz
Operating Temperature 0 to 50 C (32 to 122 F)
Unlock Full Specs
to access all available technical data

Similar Products

Crystals - 2195-CM8V-T1A-32.768KHZ-12.5PF-20PPM-TA-QCCT-ND - DigiKey
Specs
Package / Form Factor Surface Mount; 2-SMD, No Lead
Features / Standards Lead-Free
Load Capacitance 12.5 pF
View Details
3 suppliers
LPHCSL Series Low Power Crystal Oscillators -  - Aker Technology USA Corporation
Aker Technology USA Corporation
Specs
Oscillator Type XO
Package / Form Factor Surface Mount
Frequency 100 MHz
View Details
Oscillators - X129-ND - DigiKey
ECS Inc. International
Specs
Oscillator Type XO
Package / Form Factor Through Hole; 14-DIP, 4 Leads (Full Size, Metal Can)
Frequency Stability 100 ppm
View Details