Abracon, LLC AOCJY4 VCOCXO Crystal AOCJY4A-38.880MHZ

Description
RoHS/RoHS II Compliant Series: AOCJY4 Type: VCOCXO Subtype: Crystal Length: 36.1 mm Width: 27.2 mm Height: 13 mm Operating Temperature: 0°C ~ 50°C Frequency: 38.88 MHz Output: CMOS Voltage - Supply: 5V Frequency Stability: ±2ppb Package / Case: 6-DIP (0.701", 17.80mm), 5 Leads Mounting Type: Through Hole Part Status: Active
Datasheet
Description
RoHS/RoHS II Compliant Series: AOCJY4 Type: VCOCXO Subtype: Crystal Length: 36.1 mm Width: 27.2 mm Height: 13 mm Operating Temperature: 0°C ~ 50°C Frequency: 38.88 MHz Output: CMOS Voltage - Supply: 5V Frequency Stability: ±2ppb Package / Case: 6-DIP (0.701", 17.80mm), 5 Leads Mounting Type: Through Hole Part Status: Active
Datasheet

Suppliers

Company
Product
Description
Supplier Links
AOCJY4 VCOCXO Crystal - AOCJY4A-38.880MHZ - Abracon, LLC
Spicewood, TX, United States
AOCJY4 VCOCXO Crystal
AOCJY4A-38.880MHZ
AOCJY4 VCOCXO Crystal AOCJY4A-38.880MHZ
RoHS/RoHS II Compliant Series: AOCJY4 Type: VCOCXO Subtype: Crystal Length: 36.1 mm Width: 27.2 mm Height: 13 mm Operating Temperature: 0°C ~ 50°C Frequency: 38.88 MHz Output: CMOS Voltage - Supply: 5V Frequency Stability: ±2ppb Package / Case: 6-DIP (0.701", 17.80mm), 5 Leads Mounting Type: Through Hole Part Status: Active

RoHS/RoHS II Compliant

  • Series: AOCJY4
  • Type: VCOCXO
  • Subtype: Crystal
  • Length: 36.1 mm
  • Width: 27.2 mm
  • Height: 13 mm
  • Operating Temperature: 0°C ~ 50°C
  • Frequency: 38.88 MHz
  • Output: CMOS
  • Voltage - Supply: 5V
  • Frequency Stability: ±2ppb
  • Package / Case: 6-DIP (0.701", 17.80mm), 5 Leads
  • Mounting Type: Through Hole
  • Part Status: Active
Supplier's Site Datasheet

Technical Specifications

  Abracon, LLC
Product Category Oscillators
Product Number AOCJY4A-38.880MHZ
Product Name AOCJY4 VCOCXO Crystal
Package / Form Factor Through Hole
Features / Standards RoHS
Frequency 38.88 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Oscillator Crystal - 510ACA10M0000AAG - Richardson RFPD
Specs
Frequency 10 MHz
Frequency Stability 20 ppm
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers
Oscillators - 296-47590-2-ND - DigiKey
Specs
Oscillator Type XO
Package / Form Factor Surface Mount; 6-SMD Module
Features / Standards Lead-Free
View Details
3 suppliers
Oscillators - 8200 Series - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Frequency 3000 to 26000 MHz
Output Power 10 dBm
View Details
4 Pin Oscillator S3-32.768Khz - S318025T-32.768K-R - Aker Technology USA Corporation
Specs
Package / Form Factor Surface Mount; S3-32.768Khz
Frequency 0.0328 MHz
Frequency Stability 25 ppm
View Details