Abracon, LLC AOCJY4 VCOCXO Crystal AOCJY4A-10.000MHZ-E

Description
RoHS/RoHS II Compliant Series: AOCJY4 Type: VCOCXO Subtype: Crystal Length: 36.1 mm Width: 27.2 mm Height: 13 mm Operating Temperature: -20°C ~ 70°C Frequency: 10 MHz Output: CMOS Voltage - Supply: 5V Frequency Stability: ±10ppb Package / Case: 6-DIP (0.701", 17.80mm), 5 Leads Mounting Type: Through Hole Part Status: Active
Datasheet
Description
RoHS/RoHS II Compliant Series: AOCJY4 Type: VCOCXO Subtype: Crystal Length: 36.1 mm Width: 27.2 mm Height: 13 mm Operating Temperature: -20°C ~ 70°C Frequency: 10 MHz Output: CMOS Voltage - Supply: 5V Frequency Stability: ±10ppb Package / Case: 6-DIP (0.701", 17.80mm), 5 Leads Mounting Type: Through Hole Part Status: Active
Datasheet

Suppliers

Company
Product
Description
Supplier Links
AOCJY4 VCOCXO Crystal - AOCJY4A-10.000MHZ-E - Abracon, LLC
Spicewood, TX, United States
AOCJY4 VCOCXO Crystal
AOCJY4A-10.000MHZ-E
AOCJY4 VCOCXO Crystal AOCJY4A-10.000MHZ-E
RoHS/RoHS II Compliant Series: AOCJY4 Type: VCOCXO Subtype: Crystal Length: 36.1 mm Width: 27.2 mm Height: 13 mm Operating Temperature: -20°C ~ 70°C Frequency: 10 MHz Output: CMOS Voltage - Supply: 5V Frequency Stability: ±10ppb Package / Case: 6-DIP (0.701", 17.80mm), 5 Leads Mounting Type: Through Hole Part Status: Active

RoHS/RoHS II Compliant

  • Series: AOCJY4
  • Type: VCOCXO
  • Subtype: Crystal
  • Length: 36.1 mm
  • Width: 27.2 mm
  • Height: 13 mm
  • Operating Temperature: -20°C ~ 70°C
  • Frequency: 10 MHz
  • Output: CMOS
  • Voltage - Supply: 5V
  • Frequency Stability: ±10ppb
  • Package / Case: 6-DIP (0.701", 17.80mm), 5 Leads
  • Mounting Type: Through Hole
  • Part Status: Active
Supplier's Site Datasheet

Technical Specifications

  Abracon, LLC
Product Category Oscillators
Product Number AOCJY4A-10.000MHZ-E
Product Name AOCJY4 VCOCXO Crystal
Package / Form Factor Through Hole
Features / Standards RoHS
Frequency 10 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Crystal Oscillator - SMD-2016 168 series 25MHz - Interquip Electronics Co., Ltd.
Specs
Oscillator Type XO
Features / Standards RoHS; Lead-Free
Frequency 25 MHz
View Details
Oscillator Crystal - 510BAA1M00000AAG - Richardson RFPD
Specs
Frequency 1 MHz
Frequency Stability 100 ppm
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers
Programmable Oscillators - 296-45374-6-ND - DigiKey
Specs
Oscillator Type XO
Package / Form Factor Surface Mount; 8-SMD Module
Features / Standards Lead-Free; Programmable
View Details
3 suppliers