Abracon, LLC AOCJY3 VCOCXO Crystal AOCJY3-10.000MHZ-E

Description
ESD Sensitive RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AOCJY3 Type: VCOCXO Subtype: Crystal Length: 25.4 mm Width: 25.4 mm Height: 13 mm Operating Temperature: -20°C ~ 70°C Frequency: 10 MHz Output: CMOS Voltage - Supply: 3.3V Frequency Stability: ±10ppb Package / Case: 6-DIP (0.750", 19.05mm), 5 Leads Mounting Type: Through Hole Part Status: Active
Request a Quote Datasheet
Description
ESD Sensitive RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AOCJY3 Type: VCOCXO Subtype: Crystal Length: 25.4 mm Width: 25.4 mm Height: 13 mm Operating Temperature: -20°C ~ 70°C Frequency: 10 MHz Output: CMOS Voltage - Supply: 3.3V Frequency Stability: ±10ppb Package / Case: 6-DIP (0.750", 19.05mm), 5 Leads Mounting Type: Through Hole Part Status: Active
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
AOCJY3 VCOCXO Crystal - AOCJY3-10.000MHZ-E - Abracon, LLC
Spicewood, TX, United States
AOCJY3 VCOCXO Crystal
AOCJY3-10.000MHZ-E
AOCJY3 VCOCXO Crystal AOCJY3-10.000MHZ-E
ESD Sensitive RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AOCJY3 Type: VCOCXO Subtype: Crystal Length: 25.4 mm Width: 25.4 mm Height: 13 mm Operating Temperature: -20°C ~ 70°C Frequency: 10 MHz Output: CMOS Voltage - Supply: 3.3V Frequency Stability: ±10ppb Package / Case: 6-DIP (0.750", 19.05mm), 5 Leads Mounting Type: Through Hole Part Status: Active

ESD Sensitive

RoHS/RoHS II Compliant

Part LEAD (Pb) FREE

  • Series: AOCJY3
  • Type: VCOCXO
  • Subtype: Crystal
  • Length: 25.4 mm
  • Width: 25.4 mm
  • Height: 13 mm
  • Operating Temperature: -20°C ~ 70°C
  • Frequency: 10 MHz
  • Output: CMOS
  • Voltage - Supply: 3.3V
  • Frequency Stability: ±10ppb
  • Package / Case: 6-DIP (0.750", 19.05mm), 5 Leads
  • Mounting Type: Through Hole
  • Part Status: Active
Supplier's Site Datasheet
Oscillators - AOCJY3-10.000MHZ-E-ND - DigiKey
Thief River Falls, MN, United States
"10MHz VCOCXO CMOS Oscillator 3.3V 6-DIP (0.750"", 19.05mm), 5 Leads"

"10MHz VCOCXO CMOS Oscillator 3.3V 6-DIP (0.750"", 19.05mm), 5 Leads"

Buy Now Datasheet
Xtal Osc Vcocxo 10.0000Mhz Cmos / Tray Rohs Compliant Abracon - 38T0374 - Newark, An Avnet Company
Chicago, IL, United States
Xtal Osc Vcocxo 10.0000Mhz Cmos / Tray Rohs Compliant Abracon
38T0374
Xtal Osc Vcocxo 10.0000Mhz Cmos / Tray Rohs Compliant Abracon 38T0374
XTAL OSC VCOCXO 10.0000MHZ CMOS / Tray RoHS Compliant: Yes

XTAL OSC VCOCXO 10.0000MHZ CMOS / Tray RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Abracon, LLC DigiKey Newark, An Avnet Company
Product Category Oscillators Oscillators Oscillators
Product Number AOCJY3-10.000MHZ-E AOCJY3-10.000MHZ-E-ND 38T0374
Product Name AOCJY3 VCOCXO Crystal Oscillators Xtal Osc Vcocxo 10.0000Mhz Cmos / Tray Rohs Compliant Abracon
Package / Form Factor Through Hole Through Hole; "6-DIP (0.750"", 19.05mm), 5 Leads"
Features / Standards RoHS; Lead-Free Lead-Free RoHS
Frequency 10 MHz
Operating Temperature -20 to 70 C (-4 to 158 F) -20 to 70 C (-4 to 158 F)
Unlock Full Specs
to access all available technical data

Similar Products

32 kHz TCXOs - SiT1566AI-JE-25E-32.768 - SiTime Corporation
Specs
Oscillator Type TCXO
Package / Form Factor 1.5x0.8
Frequency 0.0328 MHz
View Details
Oscillators - 8510 Series - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Frequency 6000 to 18000 MHz
Output Power 10 dBm
View Details
Oscillators - 2195-200197-MCSO-B8MHZJ/L-ND - DigiKey
Specs
Oscillator Type XO
Package / Form Factor Surface Mount; 4-SMD, No Lead
Frequency Stability 100 ppm
View Details
Oscillators - 863-510ACA74M2500BAG-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Oscillator Type XO
Package / Form Factor Surface Mount; 6-SMD, No Lead
Frequency Stability 20 ppm
View Details
2 suppliers