Abracon, LLC AOCJY2 VCOCXO Crystal AOCJY2A-12.800MHZ-E-SW

Description
RoHS/RoHS II Compliant Series: AOCJY2 Type: VCOCXO Subtype: Crystal Length: 21 mm Width: 21 mm Height: 11 mm Operating Temperature: -20°C ~ 70°C Frequency: 12.8 MHz Output: Sine Wave Voltage - Supply: 5V Frequency Stability: ±10ppb Package / Case: 6-DIP (0.600", 15.24mm), 5 Leads Mounting Type: Through Hole Part Status: Active
Datasheet
Description
RoHS/RoHS II Compliant Series: AOCJY2 Type: VCOCXO Subtype: Crystal Length: 21 mm Width: 21 mm Height: 11 mm Operating Temperature: -20°C ~ 70°C Frequency: 12.8 MHz Output: Sine Wave Voltage - Supply: 5V Frequency Stability: ±10ppb Package / Case: 6-DIP (0.600", 15.24mm), 5 Leads Mounting Type: Through Hole Part Status: Active
Datasheet

Suppliers

Company
Product
Description
Supplier Links
AOCJY2 VCOCXO Crystal - AOCJY2A-12.800MHZ-E-SW - Abracon, LLC
Spicewood, TX, United States
AOCJY2 VCOCXO Crystal
AOCJY2A-12.800MHZ-E-SW
AOCJY2 VCOCXO Crystal AOCJY2A-12.800MHZ-E-SW
RoHS/RoHS II Compliant Series: AOCJY2 Type: VCOCXO Subtype: Crystal Length: 21 mm Width: 21 mm Height: 11 mm Operating Temperature: -20°C ~ 70°C Frequency: 12.8 MHz Output: Sine Wave Voltage - Supply: 5V Frequency Stability: ±10ppb Package / Case: 6-DIP (0.600", 15.24mm), 5 Leads Mounting Type: Through Hole Part Status: Active

RoHS/RoHS II Compliant

  • Series: AOCJY2
  • Type: VCOCXO
  • Subtype: Crystal
  • Length: 21 mm
  • Width: 21 mm
  • Height: 11 mm
  • Operating Temperature: -20°C ~ 70°C
  • Frequency: 12.8 MHz
  • Output: Sine Wave
  • Voltage - Supply: 5V
  • Frequency Stability: ±10ppb
  • Package / Case: 6-DIP (0.600", 15.24mm), 5 Leads
  • Mounting Type: Through Hole
  • Part Status: Active
Supplier's Site Datasheet

Technical Specifications

  Abracon, LLC
Product Category Oscillators
Product Number AOCJY2A-12.800MHZ-E-SW
Product Name AOCJY2 VCOCXO Crystal
Package / Form Factor Through Hole
Features / Standards RoHS
Frequency 12.8 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Oscillators - 2195-OV-7604-C7-32.768KHZ-20PPM-TA-QATR-ND - DigiKey
Specs
Oscillator Type XO
Package / Form Factor Surface Mount; 4-SMD, No Lead
Features / Standards Lead-Free
View Details
LPHCSL Series Low Power Crystal Oscillators -  - Aker Technology USA Corporation
Aker Technology USA Corporation
Specs
Oscillator Type XO
Package / Form Factor Surface Mount
Frequency 100 MHz
View Details
Oscillators - X125-ND - DigiKey
ECS Inc. International
Specs
Oscillator Type XO
Package / Form Factor Through Hole; 14-DIP, 4 Leads (Full Size, Metal Can)
Frequency Stability 100 ppm
View Details
2 suppliers