AOCJY1A-26.000MHZ-E -- AOCJY1 VCOCXO CRYSTAL
Abracon, LLC
AOCJY1 VCOCXO Crystal
AOCJY1A-26.000MHZ-E
Description
RoHS/RoHS II Compliant
Series: AOCJY1
Type: VCOCXO
Subtype: Crystal
Length: 20.8 mm
Width: 13.2 mm
Height: 7.8 mm
Operating Temperature: -20°C ~ 70°C
Frequency: 26 MHz
Output: CMOS
Voltage - Supply: 5V
Frequency Stability: ±200ppb
Package / Case: 14-DIP, 4 Leads (Full Size, Metal Can)
Mounting Type: Through Hole
Part Status: Active
Description
RoHS/RoHS II Compliant
Series: AOCJY1
Type: VCOCXO
Subtype: Crystal
Length: 20.8 mm
Width: 13.2 mm
Height: 7.8 mm
Operating Temperature: -20°C ~ 70°C
Frequency: 26 MHz
Output: CMOS
Voltage - Supply: 5V
Frequency Stability: ±200ppb
Package / Case: 14-DIP, 4 Leads (Full Size, Metal Can)
Mounting Type: Through Hole
Part Status: Active
Datasheet
Suppliers
RoHS/RoHS II Compliant
Series: AOCJY1
Type: VCOCXO
Subtype: Crystal
Length: 20.8 mm
Width: 13.2 mm
Height: 7.8 mm
Operating Temperature: -20°C ~ 70°C
Frequency: 26 MHz
Output: CMOS
Voltage - Supply: 5V
Frequency Stability: ±200ppb
Package / Case: 14-DIP, 4 Leads (Full Size, Metal Can)
Mounting Type: Through Hole
Part Status: Active
RoHS/RoHS II Compliant
- Series: AOCJY1
- Type: VCOCXO
- Subtype: Crystal
- Length: 20.8 mm
- Width: 13.2 mm
- Height: 7.8 mm
- Operating Temperature: -20°C ~ 70°C
- Frequency: 26 MHz
- Output: CMOS
- Voltage - Supply: 5V
- Frequency Stability: ±200ppb
- Package / Case: 14-DIP, 4 Leads (Full Size, Metal Can)
- Mounting Type: Through Hole
- Part Status: Active
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Oscillators |
|
Product Number
|
AOCJY1A-26.000MHZ-E |
|
Product Name
|
AOCJY1 VCOCXO Crystal |
|
Package / Form Factor
|
Through Hole
|
|
Features / Standards
|
RoHS
|
|
Frequency
|
26 MHz
|
Unlock Full Specs
to access all available technical data
Similar Products
Oscillator Type
XO
Package / Form Factor
Surface Mount; 4-SMD, No Lead
Operating Temperature
-40 to 125 C (-40 to 257 F)
View Details
Aker Technology USA Corporation
Package / Form Factor
Surface Mount; S3
Frequency
12 MHz
Frequency Stability
50 ppm
View Details