Abracon, LLC AOCJY1 VCOCXO Crystal AOCJY1-13.000MHZ-E

Description
RoHS/RoHS II Compliant Series: AOCJY1 Type: VCOCXO Subtype: Crystal Length: 20.8 mm Width: 13.2 mm Height: 7.8 mm Operating Temperature: -20°C ~ 70°C Frequency: 13 MHz Output: CMOS Voltage - Supply: 3.3V Frequency Stability: ±200ppb Package / Case: 14-DIP, 4 Leads (Full Size, Metal Can) Mounting Type: Through Hole Part Status: Active
Datasheet
Description
RoHS/RoHS II Compliant Series: AOCJY1 Type: VCOCXO Subtype: Crystal Length: 20.8 mm Width: 13.2 mm Height: 7.8 mm Operating Temperature: -20°C ~ 70°C Frequency: 13 MHz Output: CMOS Voltage - Supply: 3.3V Frequency Stability: ±200ppb Package / Case: 14-DIP, 4 Leads (Full Size, Metal Can) Mounting Type: Through Hole Part Status: Active
Datasheet

Suppliers

Company
Product
Description
Supplier Links
AOCJY1 VCOCXO Crystal - AOCJY1-13.000MHZ-E - Abracon, LLC
Spicewood, TX, United States
AOCJY1 VCOCXO Crystal
AOCJY1-13.000MHZ-E
AOCJY1 VCOCXO Crystal AOCJY1-13.000MHZ-E
RoHS/RoHS II Compliant Series: AOCJY1 Type: VCOCXO Subtype: Crystal Length: 20.8 mm Width: 13.2 mm Height: 7.8 mm Operating Temperature: -20°C ~ 70°C Frequency: 13 MHz Output: CMOS Voltage - Supply: 3.3V Frequency Stability: ±200ppb Package / Case: 14-DIP, 4 Leads (Full Size, Metal Can) Mounting Type: Through Hole Part Status: Active

RoHS/RoHS II Compliant

  • Series: AOCJY1
  • Type: VCOCXO
  • Subtype: Crystal
  • Length: 20.8 mm
  • Width: 13.2 mm
  • Height: 7.8 mm
  • Operating Temperature: -20°C ~ 70°C
  • Frequency: 13 MHz
  • Output: CMOS
  • Voltage - Supply: 3.3V
  • Frequency Stability: ±200ppb
  • Package / Case: 14-DIP, 4 Leads (Full Size, Metal Can)
  • Mounting Type: Through Hole
  • Part Status: Active
Supplier's Site Datasheet

Technical Specifications

  Abracon, LLC
Product Category Oscillators
Product Number AOCJY1-13.000MHZ-E
Product Name AOCJY1 VCOCXO Crystal
Package / Form Factor Through Hole
Features / Standards RoHS
Frequency 13 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Oscillators - 2195-OV-7604-C7-32.768KHZ-10PPM-TA-QCTR-ND - DigiKey
Specs
Oscillator Type XO
Package / Form Factor Surface Mount; 4-SMD, No Lead
Features / Standards Lead-Free
View Details
2 suppliers
4 Pin Oscillator S5-32.768Khz - S533025T-32.768K-X-M - Aker Technology USA Corporation
Specs
Package / Form Factor Surface Mount; S5-32.768Khz
Frequency 0.0328 MHz
Frequency Stability 25 ppm
View Details
Clock/Timing - Programmable Timers and Oscillators - DS1073Z-270 - Lingto Electronic Limited
Specs
Package / Form Factor Surface Mount; Surface Mount
Frequency 270 MHz
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Surface Mount Oscillators - ECS-2016MV-260-BN-TR - ECS Inc. International
Specs
Oscillator Type XO
Package / Form Factor Surface Mount
Features / Standards RoHS
View Details
3 suppliers