Abracon, LLC AOCJY VCOCXO Crystal AOCJY-100.000MHZ-E

Description
ESD Sensitive RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AOCJY Type: VCOCXO Subtype: Crystal Length: 25.4 mm Width: 22 mm Height: 12.7 mm Operating Temperature: -20°C ~ 70°C Frequency: 100 MHz Function: Standby (Power Down) Output: CMOS Voltage - Supply: 3.3V Frequency Stability: ±10ppb Package / Case: 6-SMD, No Lead, 5 Leads Mounting Type: Surface Mount Part Status: Active
Request a Quote Datasheet
Description
ESD Sensitive RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AOCJY Type: VCOCXO Subtype: Crystal Length: 25.4 mm Width: 22 mm Height: 12.7 mm Operating Temperature: -20°C ~ 70°C Frequency: 100 MHz Function: Standby (Power Down) Output: CMOS Voltage - Supply: 3.3V Frequency Stability: ±10ppb Package / Case: 6-SMD, No Lead, 5 Leads Mounting Type: Surface Mount Part Status: Active
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
AOCJY VCOCXO Crystal - AOCJY-100.000MHZ-E - Abracon, LLC
Spicewood, TX, United States
AOCJY VCOCXO Crystal
AOCJY-100.000MHZ-E
AOCJY VCOCXO Crystal AOCJY-100.000MHZ-E
ESD Sensitive RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AOCJY Type: VCOCXO Subtype: Crystal Length: 25.4 mm Width: 22 mm Height: 12.7 mm Operating Temperature: -20°C ~ 70°C Frequency: 100 MHz Function: Standby (Power Down) Output: CMOS Voltage - Supply: 3.3V Frequency Stability: ±10ppb Package / Case: 6-SMD, No Lead, 5 Leads Mounting Type: Surface Mount Part Status: Active

ESD Sensitive

RoHS/RoHS II Compliant

Part LEAD (Pb) FREE

  • Series: AOCJY
  • Type: VCOCXO
  • Subtype: Crystal
  • Length: 25.4 mm
  • Width: 22 mm
  • Height: 12.7 mm
  • Operating Temperature: -20°C ~ 70°C
  • Frequency: 100 MHz
  • Function: Standby (Power Down)
  • Output: CMOS
  • Voltage - Supply: 3.3V
  • Frequency Stability: ±10ppb
  • Package / Case: 6-SMD, No Lead, 5 Leads
  • Mounting Type: Surface Mount
  • Part Status: Active
Supplier's Site Datasheet
Oscillators - 535-AOCJY-100.000MHZ-E-ND - DigiKey
Thief River Falls, MN, United States
OCXO 25X22 5-SMD 100MHZ 10PPB -2

OCXO 25X22 5-SMD 100MHZ 10PPB -2

Buy Now Datasheet
Oscillators, Resonators, and Crystals - AOCJY-100.000MHZ-E - ODG (Origin Data Global)
Shenzhen, China
Oscillators, Resonators, and Crystals
AOCJY-100.000MHZ-E
Oscillators, Resonators, and Crystals AOCJY-100.000MHZ-E
OCXO Oscillators 100.0 MHZ 25.4*22.1MM 3.3V

OCXO Oscillators 100.0 MHZ 25.4*22.1MM 3.3V

Supplier's Site Datasheet

Technical Specifications

  Abracon, LLC DigiKey ODG (Origin Data Global)
Product Category Oscillators Oscillators Oscillators
Product Number AOCJY-100.000MHZ-E 535-AOCJY-100.000MHZ-E-ND AOCJY-100.000MHZ-E
Product Name AOCJY VCOCXO Crystal Oscillators Oscillators, Resonators, and Crystals
Features / Standards RoHS; Lead-Free
Frequency 100 MHz
Operating Temperature -20 to 70 C (-4 to 158 F) -20 to 70 C (-4 to 158 F)
Unlock Full Specs
to access all available technical data

Similar Products

Programmable Timers and Oscillators - CY25702FLXCT - Quarktwin Technology Ltd.
Specs
Oscillator Type Oscillator, Crystal
Package / Form Factor Surface Mount; 4-CLCC
Features / Standards RoHS
View Details
2 suppliers
4 Pin Oscillator S5 - S53305T-125.000-X-M - Aker Technology USA Corporation
Aker Technology USA Corporation
Specs
Package / Form Factor Surface Mount; S5
Frequency 125 MHz
Frequency Stability 50 ppm
View Details
Oscillators - 500DEBA33M3300ACH-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Oscillator Type XO
Package / Form Factor Surface Mount; 6-SMD, No Lead
Frequency Stability 20 ppm
View Details
Oscillators - 8530 Series - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Frequency 6000 to 18000 MHz
Output Power 10 dBm
View Details