Abracon, LLC AMPM XO (Standard) MEMS AMPMGEB-1.8432T3

Description
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AMPM Type: XO (Standard) Subtype: MEMS Length: 1.6 mm Width: 1.2 mm Height: 0.89 mm Operating Temperature: -20°C ~ 70°C Frequency: 1.8432 MHz Function: Standby (Power Down) Output: CMOS Voltage - Supply: 1.71V ~ 3.63V Frequency Stability: ±50ppm Current - Supply (Max): 1.3mA (Typ) Package / Case: 1.60mm x 1.20mm Mounting Type: Surface Mount Part Status: Active
Datasheet
Description
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AMPM Type: XO (Standard) Subtype: MEMS Length: 1.6 mm Width: 1.2 mm Height: 0.89 mm Operating Temperature: -20°C ~ 70°C Frequency: 1.8432 MHz Function: Standby (Power Down) Output: CMOS Voltage - Supply: 1.71V ~ 3.63V Frequency Stability: ±50ppm Current - Supply (Max): 1.3mA (Typ) Package / Case: 1.60mm x 1.20mm Mounting Type: Surface Mount Part Status: Active
Datasheet

Suppliers

Company
Product
Description
Supplier Links
AMPM XO (Standard) MEMS - AMPMGEB-1.8432T3 - Abracon, LLC
Spicewood, TX, United States
AMPM XO (Standard) MEMS
AMPMGEB-1.8432T3
AMPM XO (Standard) MEMS AMPMGEB-1.8432T3
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AMPM Type: XO (Standard) Subtype: MEMS Length: 1.6 mm Width: 1.2 mm Height: 0.89 mm Operating Temperature: -20°C ~ 70°C Frequency: 1.8432 MHz Function: Standby (Power Down) Output: CMOS Voltage - Supply: 1.71V ~ 3.63V Frequency Stability: ±50ppm Current - Supply (Max): 1.3mA (Typ) Package / Case: 1.60mm x 1.20mm Mounting Type: Surface Mount Part Status: Active

RoHS/RoHS II Compliant

Part LEAD (Pb) FREE

  • Series: AMPM
  • Type: XO (Standard)
  • Subtype: MEMS
  • Length: 1.6 mm
  • Width: 1.2 mm
  • Height: 0.89 mm
  • Operating Temperature: -20°C ~ 70°C
  • Frequency: 1.8432 MHz
  • Function: Standby (Power Down)
  • Output: CMOS
  • Voltage - Supply: 1.71V ~ 3.63V
  • Frequency Stability: ±50ppm
  • Current - Supply (Max): 1.3mA (Typ)
  • Package / Case: 1.60mm x 1.20mm
  • Mounting Type: Surface Mount
  • Part Status: Active
Supplier's Site Datasheet

Technical Specifications

  Abracon, LLC
Product Category Oscillators
Product Number AMPMGEB-1.8432T3
Product Name AMPM XO (Standard) MEMS
Features / Standards RoHS; Lead-Free
Frequency 1.84 MHz
Frequency Stability 50 ppm
Unlock Full Specs
to access all available technical data

Similar Products

Oscillators - 2195-OM-0100-C7-100.00KHZ-20PPM-TA-QCTR-ND - DigiKey
Specs
Oscillator Type XO
Package / Form Factor Surface Mount; 4-SMD, No Lead
Features / Standards Lead-Free
View Details
4 Pin Oscillator S3 - S333025T-24.000-X-M - Aker Technology USA Corporation
Aker Technology USA Corporation
Specs
Package / Form Factor Surface Mount; S3
Frequency 24 MHz
Frequency Stability 25 ppm
View Details
Clock/Timing - Programmable Timers and Oscillators - LTC6930CDCB-4.19#TRMPBF - Lingto Electronic Limited
Specs
Package / Form Factor Surface Mount; Surface Mount
Frequency 4.19 MHz
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Surface Mount Oscillators - ECOC-2522-40.000-5GC - ECS Inc. International
Specs
Oscillator Type OCXO
Package / Form Factor Surface Mount
Features / Standards RoHS
View Details
2 suppliers