Abracon, LLC AMPM XO (Standard) MEMS AMPMEGC-6.7800T3

Description
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AMPM Type: XO (Standard) Subtype: MEMS Length: 3.2 mm Width: 2.5 mm Height: 0.9 mm Operating Temperature: -40°C ~ 85°C Frequency: 6.78 MHz Function: Enable/Disable Output: CMOS Voltage - Supply: 1.71V ~ 3.63V Frequency Stability: ±50ppm Current - Supply (Max): 1.3mA (Typ) Package / Case: 3.20mm x 2.50mm Mounting Type: Surface Mount Part Status: Active
Datasheet
Description
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AMPM Type: XO (Standard) Subtype: MEMS Length: 3.2 mm Width: 2.5 mm Height: 0.9 mm Operating Temperature: -40°C ~ 85°C Frequency: 6.78 MHz Function: Enable/Disable Output: CMOS Voltage - Supply: 1.71V ~ 3.63V Frequency Stability: ±50ppm Current - Supply (Max): 1.3mA (Typ) Package / Case: 3.20mm x 2.50mm Mounting Type: Surface Mount Part Status: Active
Datasheet

Suppliers

Company
Product
Description
Supplier Links
AMPM XO (Standard) MEMS - AMPMEGC-6.7800T3 - Abracon, LLC
Spicewood, TX, United States
AMPM XO (Standard) MEMS
AMPMEGC-6.7800T3
AMPM XO (Standard) MEMS AMPMEGC-6.7800T3
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AMPM Type: XO (Standard) Subtype: MEMS Length: 3.2 mm Width: 2.5 mm Height: 0.9 mm Operating Temperature: -40°C ~ 85°C Frequency: 6.78 MHz Function: Enable/Disable Output: CMOS Voltage - Supply: 1.71V ~ 3.63V Frequency Stability: ±50ppm Current - Supply (Max): 1.3mA (Typ) Package / Case: 3.20mm x 2.50mm Mounting Type: Surface Mount Part Status: Active

RoHS/RoHS II Compliant

Part LEAD (Pb) FREE

  • Series: AMPM
  • Type: XO (Standard)
  • Subtype: MEMS
  • Length: 3.2 mm
  • Width: 2.5 mm
  • Height: 0.9 mm
  • Operating Temperature: -40°C ~ 85°C
  • Frequency: 6.78 MHz
  • Function: Enable/Disable
  • Output: CMOS
  • Voltage - Supply: 1.71V ~ 3.63V
  • Frequency Stability: ±50ppm
  • Current - Supply (Max): 1.3mA (Typ)
  • Package / Case: 3.20mm x 2.50mm
  • Mounting Type: Surface Mount
  • Part Status: Active
Supplier's Site Datasheet

Technical Specifications

  Abracon, LLC
Product Category Oscillators
Product Number AMPMEGC-6.7800T3
Product Name AMPM XO (Standard) MEMS
Features / Standards RoHS; Lead-Free
Frequency 6.78 MHz
Frequency Stability 50 ppm
Unlock Full Specs
to access all available technical data

Similar Products

Oscillators - VME MASTER OSCILLATOR - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Frequency 160 to 1920 MHz
Output Power 10 dBm
View Details
Crystal Oscillators - 6727647 - RS Components, Ltd.
Specs
Oscillator Type Clock
Package / Form Factor Smd
Features / Standards RoHS
View Details
Surface Mount Oscillators - ECOC-2522-40.000-3GS - ECS Inc. International
Specs
Oscillator Type OCXO
Package / Form Factor Surface Mount
Frequency 40 MHz
View Details
3 suppliers