Abracon, LLC AMPM XO (Standard) MEMS AMPMDGD-2.5000

Description
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AMPM Type: XO (Standard) Subtype: MEMS Length: 2.5 mm Width: 2 mm Height: 0.89 mm Operating Temperature: -40°C ~ 85°C Frequency: 2.5 MHz Function: Standby (Power Down) Output: CMOS Voltage - Supply: 1.71V ~ 3.63V Frequency Stability: ±50ppm Current - Supply (Max): 1.3mA (Typ) Package / Case: 2.50mm x 2.00mm Mounting Type: Surface Mount Part Status: Active
Datasheet
Description
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AMPM Type: XO (Standard) Subtype: MEMS Length: 2.5 mm Width: 2 mm Height: 0.89 mm Operating Temperature: -40°C ~ 85°C Frequency: 2.5 MHz Function: Standby (Power Down) Output: CMOS Voltage - Supply: 1.71V ~ 3.63V Frequency Stability: ±50ppm Current - Supply (Max): 1.3mA (Typ) Package / Case: 2.50mm x 2.00mm Mounting Type: Surface Mount Part Status: Active
Datasheet

Suppliers

Company
Product
Description
Supplier Links
AMPM XO (Standard) MEMS - AMPMDGD-2.5000 - Abracon, LLC
Spicewood, TX, United States
AMPM XO (Standard) MEMS
AMPMDGD-2.5000
AMPM XO (Standard) MEMS AMPMDGD-2.5000
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AMPM Type: XO (Standard) Subtype: MEMS Length: 2.5 mm Width: 2 mm Height: 0.89 mm Operating Temperature: -40°C ~ 85°C Frequency: 2.5 MHz Function: Standby (Power Down) Output: CMOS Voltage - Supply: 1.71V ~ 3.63V Frequency Stability: ±50ppm Current - Supply (Max): 1.3mA (Typ) Package / Case: 2.50mm x 2.00mm Mounting Type: Surface Mount Part Status: Active

RoHS/RoHS II Compliant

Part LEAD (Pb) FREE

  • Series: AMPM
  • Type: XO (Standard)
  • Subtype: MEMS
  • Length: 2.5 mm
  • Width: 2 mm
  • Height: 0.89 mm
  • Operating Temperature: -40°C ~ 85°C
  • Frequency: 2.5 MHz
  • Function: Standby (Power Down)
  • Output: CMOS
  • Voltage - Supply: 1.71V ~ 3.63V
  • Frequency Stability: ±50ppm
  • Current - Supply (Max): 1.3mA (Typ)
  • Package / Case: 2.50mm x 2.00mm
  • Mounting Type: Surface Mount
  • Part Status: Active
Supplier's Site Datasheet

Technical Specifications

  Abracon, LLC
Product Category Oscillators
Product Number AMPMDGD-2.5000
Product Name AMPM XO (Standard) MEMS
Features / Standards RoHS; Lead-Free
Frequency 2.5 MHz
Frequency Stability 50 ppm
Unlock Full Specs
to access all available technical data

Similar Products

TCXO (Temperature Controlled Crystal Oscillators) - TCXO-3225 26MHz - Interquip Electronics Co., Ltd.
Specs
Oscillator Type TCXO
Features / Standards RoHS; Lead-Free
Frequency 26 MHz
View Details
4 Pin Oscillator S7 - S733025-2.000-X-15-R - Aker Technology USA Corporation
Aker Technology USA Corporation
Specs
Package / Form Factor Surface Mount; S7
Frequency 2 MHz
Frequency Stability 25 ppm
View Details
Oscillators - 2195-OV-7604-C7-32.768KHZ-20PPM-TB-QACT-ND - DigiKey
Specs
Oscillator Type XO
Package / Form Factor Surface Mount; 4-SMD, No Lead
Features / Standards Lead-Free
View Details
Crystal Oscillators - 7960505 - RS Components, Ltd.
Specs
Oscillator Type Xo
Package / Form Factor Dip14
Features / Standards RoHS
View Details