Abracon, LLC AMPM XO (Standard) MEMS AMPMDFD-11.0590T

Description
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AMPM Type: XO (Standard) Subtype: MEMS Length: 2.5 mm Width: 2 mm Height: 0.89 mm Operating Temperature: -40°C ~ 85°C Frequency: 11.059 MHz Function: Standby (Power Down) Output: CMOS Voltage - Supply: 1.71V ~ 3.63V Frequency Stability: ±25ppm Current - Supply (Max): 1.3mA (Typ) Package / Case: 2.50mm x 2.00mm Mounting Type: Surface Mount Part Status: Active
Datasheet
Description
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AMPM Type: XO (Standard) Subtype: MEMS Length: 2.5 mm Width: 2 mm Height: 0.89 mm Operating Temperature: -40°C ~ 85°C Frequency: 11.059 MHz Function: Standby (Power Down) Output: CMOS Voltage - Supply: 1.71V ~ 3.63V Frequency Stability: ±25ppm Current - Supply (Max): 1.3mA (Typ) Package / Case: 2.50mm x 2.00mm Mounting Type: Surface Mount Part Status: Active
Datasheet

Suppliers

Company
Product
Description
Supplier Links
AMPM XO (Standard) MEMS - AMPMDFD-11.0590T - Abracon, LLC
Spicewood, TX, United States
AMPM XO (Standard) MEMS
AMPMDFD-11.0590T
AMPM XO (Standard) MEMS AMPMDFD-11.0590T
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AMPM Type: XO (Standard) Subtype: MEMS Length: 2.5 mm Width: 2 mm Height: 0.89 mm Operating Temperature: -40°C ~ 85°C Frequency: 11.059 MHz Function: Standby (Power Down) Output: CMOS Voltage - Supply: 1.71V ~ 3.63V Frequency Stability: ±25ppm Current - Supply (Max): 1.3mA (Typ) Package / Case: 2.50mm x 2.00mm Mounting Type: Surface Mount Part Status: Active

RoHS/RoHS II Compliant

Part LEAD (Pb) FREE

  • Series: AMPM
  • Type: XO (Standard)
  • Subtype: MEMS
  • Length: 2.5 mm
  • Width: 2 mm
  • Height: 0.89 mm
  • Operating Temperature: -40°C ~ 85°C
  • Frequency: 11.059 MHz
  • Function: Standby (Power Down)
  • Output: CMOS
  • Voltage - Supply: 1.71V ~ 3.63V
  • Frequency Stability: ±25ppm
  • Current - Supply (Max): 1.3mA (Typ)
  • Package / Case: 2.50mm x 2.00mm
  • Mounting Type: Surface Mount
  • Part Status: Active
Supplier's Site Datasheet

Technical Specifications

  Abracon, LLC
Product Category Oscillators
Product Number AMPMDFD-11.0590T
Product Name AMPM XO (Standard) MEMS
Features / Standards RoHS; Lead-Free
Frequency 11.06 MHz
Frequency Stability 25 ppm
Unlock Full Specs
to access all available technical data

Similar Products

1 Hz to 462.5 kHz Oscillators - SiT1534AC-J5-DCC-00.001 - SiTime Corporation
Specs
Package / Form Factor 1.5x0.8
Frequency 1.00E-6 MHz
Frequency Stability 75 ppm
View Details
Oscillators - DTO 6566 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Frequency 2000 to 6000 MHz
Output Power 10 dBm
View Details
Crystal Oscillators - 6727647 - RS Components, Ltd.
Specs
Oscillator Type Clock
Package / Form Factor Smd
Features / Standards RoHS
View Details
Oscillator Crystal - 510BAA156M250CAG - Richardson RFPD
Specs
Frequency 156 MHz
Frequency Stability 100 ppm
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers