RoHS/RoHS II Compliant
Part LEAD (Pb) FREE
32MHz XO (Standard) Oscillator 1.71V ~ 3.63V Standby (Power Down) 4-SMD, No Lead
32MHz XO (Standard) Oscillator 1.71V ~ 3.63V Standby (Power Down) 4-SMD, No Lead
32MHz XO (Standard) Oscillator 1.71V ~ 3.63V Standby (Power Down) 4-SMD, No Lead
MEMS OSC, 32MHZ, SMD, 2.5MM X 2MM; Frequency Nom:32MHz; Oscillator Case:SMD, 2.5mm x 2mm; Frequency Stability + / -:25ppm; Supply Voltage Nom:2.5V; Product Range:AMPM Series; Oscillator Output Compatibility:-; Operating Temperature RoHS Compliant: Yes
| Abracon, LLC | DigiKey | Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Oscillators | Oscillators | Oscillators | Oscillators |
| Product Number | AMPMDFB-32.0000T | 535-AMPMDFB-32.0000TTR-ND | 69AC2347 | AMPMDFB-32.0000T |
| Product Name | AMPM XO (Standard) MEMS | Oscillators | Mems Osc, 32Mhz, Smd, 2.5Mm X 2Mm; Frequency Nom Abracon | Oscillators |
| Features / Standards | RoHS; Lead-Free | Lead-Free | RoHS | |
| Frequency | 32 MHz | 32 MHz | 32 MHz | |
| Frequency Stability | 25 ppm | 25 ppm | 25 ppm | |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |