Abracon, LLC AMPM XO (Standard) MEMS AMPMDED-72.0000T3

Description
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AMPM Type: XO (Standard) Subtype: MEMS Length: 2.5 mm Width: 2 mm Height: 0.89 mm Operating Temperature: -20°C ~ 70°C Frequency: 72 MHz Function: Standby (Power Down) Output: CMOS Voltage - Supply: 1.71V ~ 3.63V Frequency Stability: ±50ppm Current - Supply (Max): 1.3mA (Typ) Package / Case: 2.50mm x 2.00mm Mounting Type: Surface Mount Part Status: Active
Datasheet
Description
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AMPM Type: XO (Standard) Subtype: MEMS Length: 2.5 mm Width: 2 mm Height: 0.89 mm Operating Temperature: -20°C ~ 70°C Frequency: 72 MHz Function: Standby (Power Down) Output: CMOS Voltage - Supply: 1.71V ~ 3.63V Frequency Stability: ±50ppm Current - Supply (Max): 1.3mA (Typ) Package / Case: 2.50mm x 2.00mm Mounting Type: Surface Mount Part Status: Active
Datasheet

Suppliers

Company
Product
Description
Supplier Links
AMPM XO (Standard) MEMS - AMPMDED-72.0000T3 - Abracon, LLC
Spicewood, TX, United States
AMPM XO (Standard) MEMS
AMPMDED-72.0000T3
AMPM XO (Standard) MEMS AMPMDED-72.0000T3
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AMPM Type: XO (Standard) Subtype: MEMS Length: 2.5 mm Width: 2 mm Height: 0.89 mm Operating Temperature: -20°C ~ 70°C Frequency: 72 MHz Function: Standby (Power Down) Output: CMOS Voltage - Supply: 1.71V ~ 3.63V Frequency Stability: ±50ppm Current - Supply (Max): 1.3mA (Typ) Package / Case: 2.50mm x 2.00mm Mounting Type: Surface Mount Part Status: Active

RoHS/RoHS II Compliant

Part LEAD (Pb) FREE

  • Series: AMPM
  • Type: XO (Standard)
  • Subtype: MEMS
  • Length: 2.5 mm
  • Width: 2 mm
  • Height: 0.89 mm
  • Operating Temperature: -20°C ~ 70°C
  • Frequency: 72 MHz
  • Function: Standby (Power Down)
  • Output: CMOS
  • Voltage - Supply: 1.71V ~ 3.63V
  • Frequency Stability: ±50ppm
  • Current - Supply (Max): 1.3mA (Typ)
  • Package / Case: 2.50mm x 2.00mm
  • Mounting Type: Surface Mount
  • Part Status: Active
Supplier's Site Datasheet

Technical Specifications

  Abracon, LLC
Product Category Oscillators
Product Number AMPMDED-72.0000T3
Product Name AMPM XO (Standard) MEMS
Features / Standards RoHS; Lead-Free
Frequency 72 MHz
Frequency Stability 50 ppm
Unlock Full Specs
to access all available technical data

Similar Products

32 kHz TCXOs - SIT1552AI-JE-AA3-32.768 - SiTime Corporation
Specs
Oscillator Type TCXO
Package / Form Factor 1.5x0.8
Frequency 0.0328 MHz
View Details
Through Hole Oscillators - ECS-100AX-040 - ECS Inc. International
Specs
Oscillator Type XO
Package / Form Factor Through Hole Oscillators
Features / Standards RoHS
View Details
2 suppliers
Oscillator Crystal - 510ABA25M0000BAG - Richardson RFPD
Specs
Frequency 25 MHz
Frequency Stability 50 ppm
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers
VCO / SURF MOUNT / RoHS - ROS-2500+ - Mini-Circuits
Specs
Oscillator Type VCO
Package / Form Factor Surface Mount
Features / Standards RoHS
View Details