Abracon, LLC AMPM XO (Standard) MEMS AMPMAFB-8.0000T

Description
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AMPM Type: XO (Standard) Subtype: MEMS Length: 2 mm Width: 1.6 mm Height: 0.89 mm Operating Temperature: -40°C ~ 85°C Frequency: 8 MHz Function: Standby (Power Down) Voltage - Supply: 1.71V ~ 3.63V Frequency Stability: ±25ppm Current - Supply (Max): 1.3mA (Typ) Package / Case: 2.00mm x 1.60mm Mounting Type: Surface Mount Part Status: Active
Request a Quote Datasheet
Description
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AMPM Type: XO (Standard) Subtype: MEMS Length: 2 mm Width: 1.6 mm Height: 0.89 mm Operating Temperature: -40°C ~ 85°C Frequency: 8 MHz Function: Standby (Power Down) Voltage - Supply: 1.71V ~ 3.63V Frequency Stability: ±25ppm Current - Supply (Max): 1.3mA (Typ) Package / Case: 2.00mm x 1.60mm Mounting Type: Surface Mount Part Status: Active
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
AMPM XO (Standard) MEMS - AMPMAFB-8.0000T - Abracon, LLC
Spicewood, TX, United States
AMPM XO (Standard) MEMS
AMPMAFB-8.0000T
AMPM XO (Standard) MEMS AMPMAFB-8.0000T
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AMPM Type: XO (Standard) Subtype: MEMS Length: 2 mm Width: 1.6 mm Height: 0.89 mm Operating Temperature: -40°C ~ 85°C Frequency: 8 MHz Function: Standby (Power Down) Voltage - Supply: 1.71V ~ 3.63V Frequency Stability: ±25ppm Current - Supply (Max): 1.3mA (Typ) Package / Case: 2.00mm x 1.60mm Mounting Type: Surface Mount Part Status: Active

RoHS/RoHS II Compliant

Part LEAD (Pb) FREE

  • Series: AMPM
  • Type: XO (Standard)
  • Subtype: MEMS
  • Length: 2 mm
  • Width: 1.6 mm
  • Height: 0.89 mm
  • Operating Temperature: -40°C ~ 85°C
  • Frequency: 8 MHz
  • Function: Standby (Power Down)
  • Voltage - Supply: 1.71V ~ 3.63V
  • Frequency Stability: ±25ppm
  • Current - Supply (Max): 1.3mA (Typ)
  • Package / Case: 2.00mm x 1.60mm
  • Mounting Type: Surface Mount
  • Part Status: Active
Supplier's Site Datasheet
Oscillators - 535-14540-2-ND - DigiKey
Thief River Falls, MN, United States
Oscillators
535-14540-2-ND
Oscillators 535-14540-2-ND
8MHz XO (Standard) Oscillator 1.71V ~ 3.63V Standby (Power Down) 4-SMD, No Lead

8MHz XO (Standard) Oscillator 1.71V ~ 3.63V Standby (Power Down) 4-SMD, No Lead

Buy Now Datasheet
Oscillators AMPMAFB-8.0000T
MEMS OSC XO 8.0000MHZ SMD

MEMS OSC XO 8.0000MHZ SMD

Supplier's Site Datasheet
Mems Osc, 8Mhz, Smd, 2Mm X 1.6Mm; Frequency Nom Abracon - 69AC2335 - Newark, An Avnet Company
Chicago, IL, United States
Mems Osc, 8Mhz, Smd, 2Mm X 1.6Mm; Frequency Nom Abracon
69AC2335
Mems Osc, 8Mhz, Smd, 2Mm X 1.6Mm; Frequency Nom Abracon 69AC2335
MEMS OSC, 8MHZ, SMD, 2MM X 1.6MM; Frequency Nom:8MHz; Oscillator Case:SMD, 2mm x 1.6mm; Frequency Stability + / -:25ppm; Supply Voltage Nom:2.5V; Product Range:AMPM Series; Oscillator Output Compatibility:-; Operating Temperature RoHS Compliant: Yes

MEMS OSC, 8MHZ, SMD, 2MM X 1.6MM; Frequency Nom:8MHz; Oscillator Case:SMD, 2mm x 1.6mm; Frequency Stability + / -:25ppm; Supply Voltage Nom:2.5V; Product Range:AMPM Series; Oscillator Output Compatibility:-; Operating Temperature RoHS Compliant: Yes

Supplier's Site
Mems Osc, 8Mhz, Smd, 2Mm X 1.6Mm; Frequency Nom Abracon - 67AC9568 - Newark, An Avnet Company
Chicago, IL, United States
Mems Osc, 8Mhz, Smd, 2Mm X 1.6Mm; Frequency Nom Abracon
67AC9568
Mems Osc, 8Mhz, Smd, 2Mm X 1.6Mm; Frequency Nom Abracon 67AC9568
MEMS OSC, 8MHZ, SMD, 2MM X 1.6MM; Frequency Nom:8MHz; Oscillator Case:SMD, 2mm x 1.6mm; Frequency Stability + / -:25ppm; Supply Voltage Nom:2.5V; Product Range:AMPM Series; Oscillator Output Compatibility:- RoHS Compliant: Yes

MEMS OSC, 8MHZ, SMD, 2MM X 1.6MM; Frequency Nom:8MHz; Oscillator Case:SMD, 2mm x 1.6mm; Frequency Stability + / -:25ppm; Supply Voltage Nom:2.5V; Product Range:AMPM Series; Oscillator Output Compatibility:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Abracon, LLC DigiKey ODG (Origin Data Global) Newark, An Avnet Company
Product Category Oscillators Oscillators Oscillators Oscillators
Product Number AMPMAFB-8.0000T 535-14540-2-ND AMPMAFB-8.0000T 69AC2335
Product Name AMPM XO (Standard) MEMS Oscillators Oscillators Mems Osc, 8Mhz, Smd, 2Mm X 1.6Mm; Frequency Nom Abracon
Features / Standards RoHS; Lead-Free Lead-Free RoHS
Frequency 8 MHz 8 MHz 8 MHz
Frequency Stability 25 ppm 25 ppm 25 ppm 25 ppm
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Oscillators - DTO 6564 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Frequency 6000 to 18000 MHz
Output Power 10 dBm
View Details
Oscillators - 2195-OM-7604-C7-32.768KHZ-20PPM-TB-QATR-ND - DigiKey
Specs
Oscillator Type XO
Package / Form Factor Surface Mount; 4-SMD, No Lead
Features / Standards Lead-Free
View Details
Surface Mount Oscillators - ECOC-2522-100.000-5FC - ECS Inc. International
Specs
Oscillator Type OCXO
Package / Form Factor Surface Mount
Frequency 100 MHz
View Details
3 suppliers