Abracon, LLC AMPM XO (Standard) MEMS AMPMAEB-60.0000

Description
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AMPM Type: XO (Standard) Subtype: MEMS Length: 2 mm Width: 1.6 mm Height: 0.89 mm Operating Temperature: -20°C ~ 70°C Frequency: 60 MHz Function: Standby (Power Down) Output: CMOS Voltage - Supply: 1.71V ~ 3.63V Frequency Stability: ±50ppm Current - Supply (Max): 1.3mA (Typ) Package / Case: 2.00mm x 1.60mm Mounting Type: Surface Mount Part Status: Active
Datasheet
Description
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AMPM Type: XO (Standard) Subtype: MEMS Length: 2 mm Width: 1.6 mm Height: 0.89 mm Operating Temperature: -20°C ~ 70°C Frequency: 60 MHz Function: Standby (Power Down) Output: CMOS Voltage - Supply: 1.71V ~ 3.63V Frequency Stability: ±50ppm Current - Supply (Max): 1.3mA (Typ) Package / Case: 2.00mm x 1.60mm Mounting Type: Surface Mount Part Status: Active
Datasheet

Suppliers

Company
Product
Description
Supplier Links
AMPM XO (Standard) MEMS - AMPMAEB-60.0000 - Abracon, LLC
Spicewood, TX, United States
AMPM XO (Standard) MEMS
AMPMAEB-60.0000
AMPM XO (Standard) MEMS AMPMAEB-60.0000
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AMPM Type: XO (Standard) Subtype: MEMS Length: 2 mm Width: 1.6 mm Height: 0.89 mm Operating Temperature: -20°C ~ 70°C Frequency: 60 MHz Function: Standby (Power Down) Output: CMOS Voltage - Supply: 1.71V ~ 3.63V Frequency Stability: ±50ppm Current - Supply (Max): 1.3mA (Typ) Package / Case: 2.00mm x 1.60mm Mounting Type: Surface Mount Part Status: Active

RoHS/RoHS II Compliant

Part LEAD (Pb) FREE

  • Series: AMPM
  • Type: XO (Standard)
  • Subtype: MEMS
  • Length: 2 mm
  • Width: 1.6 mm
  • Height: 0.89 mm
  • Operating Temperature: -20°C ~ 70°C
  • Frequency: 60 MHz
  • Function: Standby (Power Down)
  • Output: CMOS
  • Voltage - Supply: 1.71V ~ 3.63V
  • Frequency Stability: ±50ppm
  • Current - Supply (Max): 1.3mA (Typ)
  • Package / Case: 2.00mm x 1.60mm
  • Mounting Type: Surface Mount
  • Part Status: Active
Supplier's Site Datasheet

Technical Specifications

  Abracon, LLC
Product Category Oscillators
Product Number AMPMAEB-60.0000
Product Name AMPM XO (Standard) MEMS
Features / Standards RoHS; Lead-Free
Frequency 60 MHz
Frequency Stability 50 ppm
Unlock Full Specs
to access all available technical data

Similar Products

Programmable Oscillators - 510ABA-CBAG - Acme Chip Technology Co., Limited
Specs
Oscillator Type XO; XO (Standard)
Package / Form Factor Surface Mount; Surface Mount
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Clock/Timing - Clock/Timing - Programmable Timers and Oscillators - NA555DR - 024706-NA555DR - Win Source Electronics
Specs
Oscillator Type 555 Type, Timer/Oscillator (Single)
Package / Form Factor Surface Mount; 8-SOIC
Frequency 0.1000 MHz
View Details
3 suppliers
Oscillators - VCO 7312 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Frequency 4000 to 9500 MHz
Output Power 10 dBm
View Details
4 Pin Oscillator S7 - S73305-25.000-X-15-R - Aker Technology USA Corporation
Aker Technology USA Corporation
Specs
Package / Form Factor Surface Mount; S7
Frequency 25 MHz
Frequency Stability 50 ppm
View Details