Abracon, LLC AMPM XO (Standard) MEMS AMPMAEA-12.0000T3

Description
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AMPM Type: XO (Standard) Subtype: MEMS Length: 2 mm Width: 1.6 mm Height: 0.89 mm Operating Temperature: -20°C ~ 70°C Frequency: 12 MHz Function: Enable/Disable Output: CMOS Voltage - Supply: 1.71V ~ 3.63V Frequency Stability: ±50ppm Current - Supply (Max): 1.3mA (Typ) Package / Case: 2.00mm x 1.60mm Mounting Type: Surface Mount Part Status: Active
Datasheet
Description
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AMPM Type: XO (Standard) Subtype: MEMS Length: 2 mm Width: 1.6 mm Height: 0.89 mm Operating Temperature: -20°C ~ 70°C Frequency: 12 MHz Function: Enable/Disable Output: CMOS Voltage - Supply: 1.71V ~ 3.63V Frequency Stability: ±50ppm Current - Supply (Max): 1.3mA (Typ) Package / Case: 2.00mm x 1.60mm Mounting Type: Surface Mount Part Status: Active
Datasheet

Suppliers

Company
Product
Description
Supplier Links
AMPM XO (Standard) MEMS - AMPMAEA-12.0000T3 - Abracon, LLC
Spicewood, TX, United States
AMPM XO (Standard) MEMS
AMPMAEA-12.0000T3
AMPM XO (Standard) MEMS AMPMAEA-12.0000T3
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AMPM Type: XO (Standard) Subtype: MEMS Length: 2 mm Width: 1.6 mm Height: 0.89 mm Operating Temperature: -20°C ~ 70°C Frequency: 12 MHz Function: Enable/Disable Output: CMOS Voltage - Supply: 1.71V ~ 3.63V Frequency Stability: ±50ppm Current - Supply (Max): 1.3mA (Typ) Package / Case: 2.00mm x 1.60mm Mounting Type: Surface Mount Part Status: Active

RoHS/RoHS II Compliant

Part LEAD (Pb) FREE

  • Series: AMPM
  • Type: XO (Standard)
  • Subtype: MEMS
  • Length: 2 mm
  • Width: 1.6 mm
  • Height: 0.89 mm
  • Operating Temperature: -20°C ~ 70°C
  • Frequency: 12 MHz
  • Function: Enable/Disable
  • Output: CMOS
  • Voltage - Supply: 1.71V ~ 3.63V
  • Frequency Stability: ±50ppm
  • Current - Supply (Max): 1.3mA (Typ)
  • Package / Case: 2.00mm x 1.60mm
  • Mounting Type: Surface Mount
  • Part Status: Active
Supplier's Site Datasheet

Technical Specifications

  Abracon, LLC
Product Category Oscillators
Product Number AMPMAEA-12.0000T3
Product Name AMPM XO (Standard) MEMS
Features / Standards RoHS; Lead-Free
Frequency 12 MHz
Frequency Stability 50 ppm
Unlock Full Specs
to access all available technical data

Similar Products

Oscillators - 2195-OCXOVT-AV510MHZ-ND - DigiKey
Specs
Oscillator Type OCXO
Package / Form Factor Through Hole; 14-DIP Module, 4 Leads
Operating Temperature 0 to 60 C (32 to 140 F)
View Details
Crystal Oscillators - 6719684 - RS Components, Ltd.
Aker Technology USA Corporation
Specs
Oscillator Type Clock
Package / Form Factor Smd
Features / Standards RoHS
View Details
Oscillators - SIT9002AI-233N33DQ100.00000Y - 895176-SIT9002AI-233N33DQ100.00000Y - Win Source Electronics
Specs
Package / Form Factor Surface Mount
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Surface Mount Crystals - ECS-120-18-33Q-DS - ECS Inc. International
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS
Frequency 12 MHz
View Details
6 suppliers