Abracon, LLC AMPLA7030S Molded (Round Wire) AMPLA7030S-R40MT

Description
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AMPLA7030S Application: Power Type: Molded (Round Wire) Rating: N/A Inductance: 400 nH Temperature Rise Current: 18 A Saturation Current: 27.5 A DC Resistance Max: 4.1 mΩ Operating Temperature: -55°C ~ +125°C Tolerance: 20 Shielding: Shielded Mounting: SMD Length/Diameter: 7.3 mm Width: 6.6 mm Height: 3 mm Part Status: NPI Package Drawing: #N/A 3D PDF: #N/A STEP: #N/A
Request a Quote
Description
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AMPLA7030S Application: Power Type: Molded (Round Wire) Rating: N/A Inductance: 400 nH Temperature Rise Current: 18 A Saturation Current: 27.5 A DC Resistance Max: 4.1 mΩ Operating Temperature: -55°C ~ +125°C Tolerance: 20 Shielding: Shielded Mounting: SMD Length/Diameter: 7.3 mm Width: 6.6 mm Height: 3 mm Part Status: NPI Package Drawing: #N/A 3D PDF: #N/A STEP: #N/A
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The AMPLA7030S inductor features an inductance of 400nH and is designed for high current applications with a rated RMS current of 18A and a saturation current of 27.5A. It has a maximum DC resistance of 4100 OºOc and a tolerance of ±20%. The inductor is shielded, which helps reduce electromagnetic interference, and is suitable for switching frequencies between 100kHz and 2MHz. It operates effectively within a temperature range of -55°C to +125°C, making it versatile for various environments. The product is RoHS compliant and comes in tape and reel packaging, facilitating automated assembly processes.

Datasheet Summary
Powered by GS/AI

The AMPLA7030S inductor features an inductance of 400nH and is designed for high current applications with a rated RMS current of 18A and a saturation current of 27.5A. It has a maximum DC resistance of 4100 OºOc and a tolerance of ±20%. The inductor is shielded, which helps reduce electromagnetic interference, and is suitable for switching frequencies between 100kHz and 2MHz. It operates effectively within a temperature range of -55°C to +125°C, making it versatile for various environments. The product is RoHS compliant and comes in tape and reel packaging, facilitating automated assembly processes.

Suppliers

Company
Product
Description
Supplier Links
AMPLA7030S Molded (Round Wire) - AMPLA7030S-R40MT - Abracon, LLC
Spicewood, TX, United States
AMPLA7030S Molded (Round Wire)
AMPLA7030S-R40MT
AMPLA7030S Molded (Round Wire) AMPLA7030S-R40MT
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AMPLA7030S Application: Power Type: Molded (Round Wire) Rating: N/A Inductance: 400 nH Temperature Rise Current: 18 A Saturation Current: 27.5 A DC Resistance Max: 4.1 mΩ Operating Temperature: -55°C ~ +125°C Tolerance: 20 Shielding: Shielded Mounting: SMD Length/Diameter: 7.3 mm Width: 6.6 mm Height: 3 mm Part Status: NPI Package Drawing: #N/A 3D PDF: #N/A STEP: #N/A

RoHS/RoHS II Compliant

Part LEAD (Pb) FREE

  • Series: AMPLA7030S
  • Application: Power
  • Type: Molded (Round Wire)
  • Rating: N/A
  • Inductance: 400 nH
  • Temperature Rise Current: 18 A
  • Saturation Current: 27.5 A
  • DC Resistance Max: 4.1 mΩ
  • Operating Temperature: -55°C ~ +125°C
  • Tolerance: 20
  • Shielding: Shielded
  • Mounting: SMD
  • Length/Diameter: 7.3 mm
  • Width: 6.6 mm
  • Height: 3 mm
  • Part Status: NPI
  • Package Drawing: #N/A
  • 3D PDF: #N/A
  • STEP: #N/A
Supplier's Site Datasheet
Fixed Inductors - 535-AMPLA7030S-R40MTTR-ND - DigiKey
Thief River Falls, MN, United States
400nH Shielded Molded Inductor 18A 4.1mOhm Max Nonstandard

400nH Shielded Molded Inductor 18A 4.1mOhm Max Nonstandard

Buy Now Datasheet
Inductor, 400Nh, Shielded, 18A; Inductance Abracon - 73AH9235 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 400Nh, Shielded, 18A; Inductance Abracon
73AH9235
Inductor, 400Nh, Shielded, 18A; Inductance Abracon 73AH9235
INDUCTOR, 400NH, SHIELDED, 18A; Inductance:400nH; RMS Current (Irms):18A; Inductor Construction:Shielde d; Saturation Current (Isat):27.5A; Product Range:AMPLA7030S Series; DC Resistance Max:4100µohm; Inductance Tolerance:± 20% RoHS Compliant: Yes

INDUCTOR, 400NH, SHIELDED, 18A; Inductance:400nH; RMS Current (Irms):18A; Inductor Construction:Shielded; Saturation Current (Isat):27.5A; Product Range:AMPLA7030S Series; DC Resistance Max:4100µohm; Inductance Tolerance:± 20% RoHS Compliant: Yes

Supplier's Site Datasheet
Inductor, 400Nh, Shielded, 18A; Inductance Abracon - 73AH9236 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 400Nh, Shielded, 18A; Inductance Abracon
73AH9236
Inductor, 400Nh, Shielded, 18A; Inductance Abracon 73AH9236
INDUCTOR, 400NH, SHIELDED, 18A; Inductance:400nH; RMS Current (Irms):18A; Inductor Construction:Shielde d; Saturation Current (Isat):27.5A; Product Range:AMPLA7030S Series; DC Resistance Max:4100µohm; Inductance Tolerance:± 20% RoHS Compliant: Yes

INDUCTOR, 400NH, SHIELDED, 18A; Inductance:400nH; RMS Current (Irms):18A; Inductor Construction:Shielded; Saturation Current (Isat):27.5A; Product Range:AMPLA7030S Series; DC Resistance Max:4100µohm; Inductance Tolerance:± 20% RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Abracon, LLC DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number AMPLA7030S-R40MT 535-AMPLA7030S-R40MTTR-ND 73AH9235
Product Name AMPLA7030S Molded (Round Wire) Fixed Inductors Inductor, 400Nh, Shielded, 18A; Inductance Abracon
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Technology Surface Mount Technology
Technology Molded (Round Wire)
Application Power Choke
Inductance Range 0.4000 microH 0.4000 microH
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - ECS-MPI4040R2-4R7-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
SMT RF Choke, 50 MHz - 10 GHz, 50Ω - ADCH-80A+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
2 suppliers
AX97 Series SMD Power Shielded Inductors - AX97-106R8 - Triad Magnetics
Specs
Technology Standard
Inductance Range 6.8 microH
DCR 0.1700 ohms
View Details
2 suppliers
Adjustable Inductors - 1956-JLC04E065TRVSM-ND - DigiKey
Specs
Mounting Option Surface Mount Technology
Configuration Variable
Q Factor 101
View Details