Abracon, LLC AMPLA7030S Molded (Round Wire) AMPLA7030S-R16NT

Description
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AMPLA7030S Application: Power Type: Molded (Round Wire) Rating: N/A Inductance: 160 nH Temperature Rise Current: 27 A Saturation Current: 45 A DC Resistance Max: 1.9 mΩ Operating Temperature: -55°C ~ +125°C Tolerance: 30 Shielding: Shielded Mounting: SMD Length/Diameter: 7.3 mm Width: 6.6 mm Height: 3 mm Part Status: NPI Package Drawing: #N/A 3D PDF: #N/A STEP: #N/A
Request a Quote
Description
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AMPLA7030S Application: Power Type: Molded (Round Wire) Rating: N/A Inductance: 160 nH Temperature Rise Current: 27 A Saturation Current: 45 A DC Resistance Max: 1.9 mΩ Operating Temperature: -55°C ~ +125°C Tolerance: 30 Shielding: Shielded Mounting: SMD Length/Diameter: 7.3 mm Width: 6.6 mm Height: 3 mm Part Status: NPI Package Drawing: #N/A 3D PDF: #N/A STEP: #N/A
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The AMPLA7030S-R16NT is a molded inductor designed for power applications, featuring a shielded construction that enhances performance in high-frequency environments. It has an inductance value of 0.16 µH with a tolerance of 30%. The inductor supports a maximum DC resistance of 1.9 m,Ѷ and can handle a temperature rise current of 27 A, with a saturation current of 45 A. Operating temperature ranges from -55°C to +125°C, making it suitable for a variety of environments. The component is packaged in tape and reel format, with 1,000 units per reel, and is compliant with RoHS standards. Its dimensions are 7.3 mm in length, 6.6 mm in width, and 3 mm in height, making it suitable for surface mount applications.

Datasheet Summary
Powered by GS/AI

The AMPLA7030S-R16NT is a molded inductor designed for power applications, featuring a shielded construction that enhances performance in high-frequency environments. It has an inductance value of 0.16 µH with a tolerance of 30%. The inductor supports a maximum DC resistance of 1.9 m,Ѷ and can handle a temperature rise current of 27 A, with a saturation current of 45 A. Operating temperature ranges from -55°C to +125°C, making it suitable for a variety of environments. The component is packaged in tape and reel format, with 1,000 units per reel, and is compliant with RoHS standards. Its dimensions are 7.3 mm in length, 6.6 mm in width, and 3 mm in height, making it suitable for surface mount applications.

Suppliers

Company
Product
Description
Supplier Links
AMPLA7030S Molded (Round Wire) - AMPLA7030S-R16NT - Abracon, LLC
Spicewood, TX, United States
AMPLA7030S Molded (Round Wire)
AMPLA7030S-R16NT
AMPLA7030S Molded (Round Wire) AMPLA7030S-R16NT
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AMPLA7030S Application: Power Type: Molded (Round Wire) Rating: N/A Inductance: 160 nH Temperature Rise Current: 27 A Saturation Current: 45 A DC Resistance Max: 1.9 mΩ Operating Temperature: -55°C ~ +125°C Tolerance: 30 Shielding: Shielded Mounting: SMD Length/Diameter: 7.3 mm Width: 6.6 mm Height: 3 mm Part Status: NPI Package Drawing: #N/A 3D PDF: #N/A STEP: #N/A

RoHS/RoHS II Compliant

Part LEAD (Pb) FREE

  • Series: AMPLA7030S
  • Application: Power
  • Type: Molded (Round Wire)
  • Rating: N/A
  • Inductance: 160 nH
  • Temperature Rise Current: 27 A
  • Saturation Current: 45 A
  • DC Resistance Max: 1.9 mΩ
  • Operating Temperature: -55°C ~ +125°C
  • Tolerance: 30
  • Shielding: Shielded
  • Mounting: SMD
  • Length/Diameter: 7.3 mm
  • Width: 6.6 mm
  • Height: 3 mm
  • Part Status: NPI
  • Package Drawing: #N/A
  • 3D PDF: #N/A
  • STEP: #N/A
Supplier's Site Datasheet
Fixed Inductors - 535-AMPLA7030S-R16NTTR-ND - DigiKey
Thief River Falls, MN, United States
160nH Shielded Molded Inductor 27A 1.9mOhm Max Nonstandard

160nH Shielded Molded Inductor 27A 1.9mOhm Max Nonstandard

Buy Now Datasheet
Inductor, 160Nh, Shielded, 27A; Inductance Abracon - 73AH9219 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 160Nh, Shielded, 27A; Inductance Abracon
73AH9219
Inductor, 160Nh, Shielded, 27A; Inductance Abracon 73AH9219
INDUCTOR, 160NH, SHIELDED, 27A; Inductance:160nH; RMS Current (Irms):27A; Inductor Construction:Shielde d; Saturation Current (Isat):45A; Product Range:AMPLA7030S Series; DC Resistance Max:1900µohm; Inductance Tolerance:± 30% RoHS Compliant: Yes

INDUCTOR, 160NH, SHIELDED, 27A; Inductance:160nH; RMS Current (Irms):27A; Inductor Construction:Shielded; Saturation Current (Isat):45A; Product Range:AMPLA7030S Series; DC Resistance Max:1900µohm; Inductance Tolerance:± 30% RoHS Compliant: Yes

Supplier's Site Datasheet
Inductor, 160Nh, Shielded, 27A; Inductance Abracon - 73AH9220 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 160Nh, Shielded, 27A; Inductance Abracon
73AH9220
Inductor, 160Nh, Shielded, 27A; Inductance Abracon 73AH9220
INDUCTOR, 160NH, SHIELDED, 27A; Inductance:160nH; RMS Current (Irms):27A; Inductor Construction:Shielde d; Saturation Current (Isat):45A; Product Range:AMPLA7030S Series; DC Resistance Max:1900µohm; Inductance Tolerance:± 30% RoHS Compliant: Yes

INDUCTOR, 160NH, SHIELDED, 27A; Inductance:160nH; RMS Current (Irms):27A; Inductor Construction:Shielded; Saturation Current (Isat):45A; Product Range:AMPLA7030S Series; DC Resistance Max:1900µohm; Inductance Tolerance:± 30% RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Abracon, LLC DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number AMPLA7030S-R16NT 535-AMPLA7030S-R16NTTR-ND 73AH9219
Product Name AMPLA7030S Molded (Round Wire) Fixed Inductors Inductor, 160Nh, Shielded, 27A; Inductance Abracon
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Technology Surface Mount Technology
Technology Molded (Round Wire)
Application Power Choke
Inductance Range 0.1600 microH 0.1600 microH
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL0805-J183JAL4TDKR-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details
Leaded Inductors - 1670387 - RS Components, Ltd.
RS Components, Ltd.
Specs
Core Material Ferrite; Ferrite
Application Common Mode Choke
Inductance Range 39000 microH
View Details
Common Mode Chokes - 2322857 - RS Components, Ltd.
Specs
Operating Temperature -40 to 100 C (-40 to 212 F)
Core Material Nano Crystal
Application Common Mode Choke
View Details