Abracon, LLC AMPLA7030S Molded (Round Wire) AMPLA7030S-8R2MT

Description
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AMPLA7030S Application: Power Type: Molded (Round Wire) Rating: N/A Inductance: 8.2 μH Temperature Rise Current: 4 A Saturation Current: 7.5 A DC Resistance Max: 68 mΩ Operating Temperature: -55°C ~ +125°C Tolerance: 20 Shielding: Shielded Mounting: SMD Length/Diameter: 7.3 mm Width: 6.6 mm Height: 3 mm Part Status: NPI Package Drawing: #N/A 3D PDF: #N/A STEP: #N/A
Request a Quote Datasheet
Description
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AMPLA7030S Application: Power Type: Molded (Round Wire) Rating: N/A Inductance: 8.2 μH Temperature Rise Current: 4 A Saturation Current: 7.5 A DC Resistance Max: 68 mΩ Operating Temperature: -55°C ~ +125°C Tolerance: 20 Shielding: Shielded Mounting: SMD Length/Diameter: 7.3 mm Width: 6.6 mm Height: 3 mm Part Status: NPI Package Drawing: #N/A 3D PDF: #N/A STEP: #N/A
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
AMPLA7030S Molded (Round Wire) - AMPLA7030S-8R2MT - Abracon, LLC
Spicewood, TX, United States
AMPLA7030S Molded (Round Wire)
AMPLA7030S-8R2MT
AMPLA7030S Molded (Round Wire) AMPLA7030S-8R2MT
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AMPLA7030S Application: Power Type: Molded (Round Wire) Rating: N/A Inductance: 8.2 μH Temperature Rise Current: 4 A Saturation Current: 7.5 A DC Resistance Max: 68 mΩ Operating Temperature: -55°C ~ +125°C Tolerance: 20 Shielding: Shielded Mounting: SMD Length/Diameter: 7.3 mm Width: 6.6 mm Height: 3 mm Part Status: NPI Package Drawing: #N/A 3D PDF: #N/A STEP: #N/A

RoHS/RoHS II Compliant

Part LEAD (Pb) FREE

  • Series: AMPLA7030S
  • Application: Power
  • Type: Molded (Round Wire)
  • Rating: N/A
  • Inductance: 8.2 μH
  • Temperature Rise Current: 4 A
  • Saturation Current: 7.5 A
  • DC Resistance Max: 68 mΩ
  • Operating Temperature: -55°C ~ +125°C
  • Tolerance: 20
  • Shielding: Shielded
  • Mounting: SMD
  • Length/Diameter: 7.3 mm
  • Width: 6.6 mm
  • Height: 3 mm
  • Part Status: NPI
  • Package Drawing: #N/A
  • 3D PDF: #N/A
  • STEP: #N/A
Supplier's Site Datasheet
Fixed Inductors - 535-AMPLA7030S-8R2MTTR-ND - DigiKey
Thief River Falls, MN, United States
8.2µH Shielded Molded Inductor 4A 68mOhm Max Nonstandard

8.2µH Shielded Molded Inductor 4A 68mOhm Max Nonstandard

Buy Now Datasheet
Inductor, 8.2Uh, Shielded, 4A; Inductance Abracon - 73AH9290 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 8.2Uh, Shielded, 4A; Inductance Abracon
73AH9290
Inductor, 8.2Uh, Shielded, 4A; Inductance Abracon 73AH9290
INDUCTOR, 8.2UH, SHIELDED, 4A; Inductance:8.2µH; RMS Current (Irms):4A; Inductor Construction:Shielde d; Saturation Current (Isat):7.5A; Product Range:AMPLA7030S Series; DC Resistance Max:0.068ohm; Inductance Tolerance:± 20% RoHS Compliant: Yes

INDUCTOR, 8.2UH, SHIELDED, 4A; Inductance:8.2µH; RMS Current (Irms):4A; Inductor Construction:Shielded; Saturation Current (Isat):7.5A; Product Range:AMPLA7030S Series; DC Resistance Max:0.068ohm; Inductance Tolerance:± 20% RoHS Compliant: Yes

Supplier's Site Datasheet
Inductor, 8.2Uh, Shielded, 4A; Inductance Abracon - 73AH9289 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 8.2Uh, Shielded, 4A; Inductance Abracon
73AH9289
Inductor, 8.2Uh, Shielded, 4A; Inductance Abracon 73AH9289
INDUCTOR, 8.2UH, SHIELDED, 4A; Inductance:8.2µH; RMS Current (Irms):4A; Inductor Construction:Shielde d; Saturation Current (Isat):7.5A; Product Range:AMPLA7030S Series; DC Resistance Max:0.068ohm; Inductance Tolerance:± 20% RoHS Compliant: Yes

INDUCTOR, 8.2UH, SHIELDED, 4A; Inductance:8.2µH; RMS Current (Irms):4A; Inductor Construction:Shielded; Saturation Current (Isat):7.5A; Product Range:AMPLA7030S Series; DC Resistance Max:0.068ohm; Inductance Tolerance:± 20% RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Abracon, LLC DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number AMPLA7030S-8R2MT 535-AMPLA7030S-8R2MTTR-ND 73AH9290
Product Name AMPLA7030S Molded (Round Wire) Fixed Inductors Inductor, 8.2Uh, Shielded, 4A; Inductance Abracon
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Technology Surface Mount Technology
Technology Molded (Round Wire)
Application Power Choke
Inductance Range 8.2 microH 8.2 microH
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 50-ECS-HCMPI-0402Q-R72M-TTR-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details
SMT RF Choke 50 MHz - 8.2 GHz, 50Ω - TCCH-80+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
5 suppliers
Smoothing Filter Chokes - C-49U - Triad Magnetics
Specs
Rated DC Current 5000 milliamps
DCR 3.8 ohms
View Details
3 suppliers
Fixed Inductors - 1674-CL1008-2475JQL1T-1DKR-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details