Abracon, LLC AMPLA7030S Molded (Round Wire) AMPLA7030S-1R2MT

Description
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AMPLA7030S Application: Power Type: Molded (Round Wire) Rating: N/A Inductance: 1.2 μH Temperature Rise Current: 10 A Saturation Current: 20 A DC Resistance Max: 12 mΩ Operating Temperature: -55°C ~ +125°C Tolerance: 20 Shielding: Shielded Mounting: SMD Length/Diameter: 7.3 mm Width: 6.6 mm Height: 3 mm Part Status: NPI Package Drawing: #N/A 3D PDF: #N/A STEP: #N/A
Request a Quote Datasheet
Description
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AMPLA7030S Application: Power Type: Molded (Round Wire) Rating: N/A Inductance: 1.2 μH Temperature Rise Current: 10 A Saturation Current: 20 A DC Resistance Max: 12 mΩ Operating Temperature: -55°C ~ +125°C Tolerance: 20 Shielding: Shielded Mounting: SMD Length/Diameter: 7.3 mm Width: 6.6 mm Height: 3 mm Part Status: NPI Package Drawing: #N/A 3D PDF: #N/A STEP: #N/A
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
AMPLA7030S Molded (Round Wire) - AMPLA7030S-1R2MT - Abracon, LLC
Spicewood, TX, United States
AMPLA7030S Molded (Round Wire)
AMPLA7030S-1R2MT
AMPLA7030S Molded (Round Wire) AMPLA7030S-1R2MT
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AMPLA7030S Application: Power Type: Molded (Round Wire) Rating: N/A Inductance: 1.2 μH Temperature Rise Current: 10 A Saturation Current: 20 A DC Resistance Max: 12 mΩ Operating Temperature: -55°C ~ +125°C Tolerance: 20 Shielding: Shielded Mounting: SMD Length/Diameter: 7.3 mm Width: 6.6 mm Height: 3 mm Part Status: NPI Package Drawing: #N/A 3D PDF: #N/A STEP: #N/A

RoHS/RoHS II Compliant

Part LEAD (Pb) FREE

  • Series: AMPLA7030S
  • Application: Power
  • Type: Molded (Round Wire)
  • Rating: N/A
  • Inductance: 1.2 μH
  • Temperature Rise Current: 10 A
  • Saturation Current: 20 A
  • DC Resistance Max: 12 mΩ
  • Operating Temperature: -55°C ~ +125°C
  • Tolerance: 20
  • Shielding: Shielded
  • Mounting: SMD
  • Length/Diameter: 7.3 mm
  • Width: 6.6 mm
  • Height: 3 mm
  • Part Status: NPI
  • Package Drawing: #N/A
  • 3D PDF: #N/A
  • STEP: #N/A
Supplier's Site Datasheet
Fixed Inductors - 535-AMPLA7030S-1R2MTTR-ND - DigiKey
Thief River Falls, MN, United States
1.2µH Shielded Molded Inductor 10A 12mOhm Max Nonstandard

1.2µH Shielded Molded Inductor 10A 12mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 535-AMPLA7030S-1R2MTDKR-ND - DigiKey
Thief River Falls, MN, United States
1.2µH Shielded Molded Inductor 10A 12mOhm Max Nonstandard

1.2µH Shielded Molded Inductor 10A 12mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 535-AMPLA7030S-1R2MTCT-ND - DigiKey
Thief River Falls, MN, United States
1.2µH Shielded Molded Inductor 10A 12mOhm Max Nonstandard

1.2µH Shielded Molded Inductor 10A 12mOhm Max Nonstandard

Buy Now Datasheet
Inductor, 1.2Uh, Shielded, 10A; Inductance Abracon - 73AH9253 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 1.2Uh, Shielded, 10A; Inductance Abracon
73AH9253
Inductor, 1.2Uh, Shielded, 10A; Inductance Abracon 73AH9253
INDUCTOR, 1.2UH, SHIELDED, 10A; Inductance:1.2µH; RMS Current (Irms):10A; Inductor Construction:Shielde d; Saturation Current (Isat):20A; Product Range:AMPLA7030S Series; DC Resistance Max:0.012ohm; Inductance Tolerance:± 20% RoHS Compliant: Yes

INDUCTOR, 1.2UH, SHIELDED, 10A; Inductance:1.2µH; RMS Current (Irms):10A; Inductor Construction:Shielded; Saturation Current (Isat):20A; Product Range:AMPLA7030S Series; DC Resistance Max:0.012ohm; Inductance Tolerance:± 20% RoHS Compliant: Yes

Supplier's Site Datasheet
Inductor, 1.2Uh, Shielded, 10A; Inductance Abracon - 73AH9254 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 1.2Uh, Shielded, 10A; Inductance Abracon
73AH9254
Inductor, 1.2Uh, Shielded, 10A; Inductance Abracon 73AH9254
INDUCTOR, 1.2UH, SHIELDED, 10A; Inductance:1.2µH; RMS Current (Irms):10A; Inductor Construction:Shielde d; Saturation Current (Isat):20A; Product Range:AMPLA7030S Series; DC Resistance Max:0.012ohm; Inductance Tolerance:± 20% RoHS Compliant: Yes

INDUCTOR, 1.2UH, SHIELDED, 10A; Inductance:1.2µH; RMS Current (Irms):10A; Inductor Construction:Shielded; Saturation Current (Isat):20A; Product Range:AMPLA7030S Series; DC Resistance Max:0.012ohm; Inductance Tolerance:± 20% RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Abracon, LLC DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number AMPLA7030S-1R2MT 535-AMPLA7030S-1R2MTTR-ND 73AH9253
Product Name AMPLA7030S Molded (Round Wire) Fixed Inductors Inductor, 1.2Uh, Shielded, 10A; Inductance Abracon
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Technology Surface Mount Technology
Technology Molded (Round Wire)
Application Power Choke
Inductance Range 1.2 microH 1.2 microH
Unlock Full Specs
to access all available technical data

Similar Products

Chokes - 1879855-6 - TE Connectivity
TE Connectivity
Specs
Application Power Choke
DCR 0.4500 ohms
Impedance 300 ohms
View Details
Surface Mount Inductors - 1858313P - RS Components, Ltd.
Specs
Inductance Range 470 microH
Rated DC Current 410 milliamps
Standards and Certifications RoHS
View Details
0201DS (0603) Miniature Ceramic Chip Inductors - 0201DS-7N5 0201DS-7N5XJEW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details