Abracon, LLC AMPLA7030S Molded (Round Wire) AMPLA7030S-180MT

Description
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AMPLA7030S Application: Power Type: Molded (Round Wire) Rating: N/A Inductance: 18 μH Temperature Rise Current: 2.5 A Saturation Current: 4 A DC Resistance Max: 160 mΩ Operating Temperature: -55°C ~ +125°C Tolerance: 20 Shielding: Shielded Mounting: SMD Length/Diameter: 7.3 mm Width: 6.6 mm Height: 3 mm Part Status: NPI Package Drawing: #N/A 3D PDF: #N/A STEP: #N/A
Request a Quote Datasheet
Description
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AMPLA7030S Application: Power Type: Molded (Round Wire) Rating: N/A Inductance: 18 μH Temperature Rise Current: 2.5 A Saturation Current: 4 A DC Resistance Max: 160 mΩ Operating Temperature: -55°C ~ +125°C Tolerance: 20 Shielding: Shielded Mounting: SMD Length/Diameter: 7.3 mm Width: 6.6 mm Height: 3 mm Part Status: NPI Package Drawing: #N/A 3D PDF: #N/A STEP: #N/A
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
AMPLA7030S Molded (Round Wire) - AMPLA7030S-180MT - Abracon, LLC
Spicewood, TX, United States
AMPLA7030S Molded (Round Wire)
AMPLA7030S-180MT
AMPLA7030S Molded (Round Wire) AMPLA7030S-180MT
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AMPLA7030S Application: Power Type: Molded (Round Wire) Rating: N/A Inductance: 18 μH Temperature Rise Current: 2.5 A Saturation Current: 4 A DC Resistance Max: 160 mΩ Operating Temperature: -55°C ~ +125°C Tolerance: 20 Shielding: Shielded Mounting: SMD Length/Diameter: 7.3 mm Width: 6.6 mm Height: 3 mm Part Status: NPI Package Drawing: #N/A 3D PDF: #N/A STEP: #N/A

RoHS/RoHS II Compliant

Part LEAD (Pb) FREE

  • Series: AMPLA7030S
  • Application: Power
  • Type: Molded (Round Wire)
  • Rating: N/A
  • Inductance: 18 μH
  • Temperature Rise Current: 2.5 A
  • Saturation Current: 4 A
  • DC Resistance Max: 160 mΩ
  • Operating Temperature: -55°C ~ +125°C
  • Tolerance: 20
  • Shielding: Shielded
  • Mounting: SMD
  • Length/Diameter: 7.3 mm
  • Width: 6.6 mm
  • Height: 3 mm
  • Part Status: NPI
  • Package Drawing: #N/A
  • 3D PDF: #N/A
  • STEP: #N/A
Supplier's Site Datasheet
Fixed Inductors - 535-AMPLA7030S-180MTTR-ND - DigiKey
Thief River Falls, MN, United States
18µH Shielded Molded Inductor 2.5A 160mOhm Max Nonstandard

18µH Shielded Molded Inductor 2.5A 160mOhm Max Nonstandard

Buy Now Datasheet
Inductor, 18Uh, Shielded, 2.5A; Inductance Abracon - 73AH9265 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 18Uh, Shielded, 2.5A; Inductance Abracon
73AH9265
Inductor, 18Uh, Shielded, 2.5A; Inductance Abracon 73AH9265
INDUCTOR, 18UH, SHIELDED, 2.5A; Inductance:18µH; RMS Current (Irms):2.5A; Inductor Construction:Shielde d; Saturation Current (Isat):4A; Product Range:AMPLA7030S Series; DC Resistance Max:0.16ohm; Inductance Tolerance:± 20% RoHS Compliant: Yes

INDUCTOR, 18UH, SHIELDED, 2.5A; Inductance:18µH; RMS Current (Irms):2.5A; Inductor Construction:Shielded; Saturation Current (Isat):4A; Product Range:AMPLA7030S Series; DC Resistance Max:0.16ohm; Inductance Tolerance:± 20% RoHS Compliant: Yes

Supplier's Site Datasheet
Inductor, 18Uh, Shielded, 2.5A; Inductance Abracon - 73AH9266 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 18Uh, Shielded, 2.5A; Inductance Abracon
73AH9266
Inductor, 18Uh, Shielded, 2.5A; Inductance Abracon 73AH9266
INDUCTOR, 18UH, SHIELDED, 2.5A; Inductance:18µH; RMS Current (Irms):2.5A; Inductor Construction:Shielde d; Saturation Current (Isat):4A; Product Range:AMPLA7030S Series; DC Resistance Max:0.16ohm; Inductance Tolerance:± 20% RoHS Compliant: Yes

INDUCTOR, 18UH, SHIELDED, 2.5A; Inductance:18µH; RMS Current (Irms):2.5A; Inductor Construction:Shielded; Saturation Current (Isat):4A; Product Range:AMPLA7030S Series; DC Resistance Max:0.16ohm; Inductance Tolerance:± 20% RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Abracon, LLC DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number AMPLA7030S-180MT 535-AMPLA7030S-180MTTR-ND 73AH9265
Product Name AMPLA7030S Molded (Round Wire) Fixed Inductors Inductor, 18Uh, Shielded, 2.5A; Inductance Abracon
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Technology Surface Mount Technology
Technology Molded (Round Wire)
Application Power Choke
Inductance Range 18 microH 18 microH
Unlock Full Specs
to access all available technical data

Similar Products

Adjustable Inductors - 1956-1089-ND - DigiKey
Specs
Mounting Option Surface Mount Technology
Configuration Variable
Q Factor 114
View Details
Surface Mount Inductors - 1909784P - RS Components, Ltd.
Specs
Inductance Range 0.1200 microH
DCR 0.3200 ohms
Rated DC Current 400 milliamps
View Details
Fixed Inductors - 486-5771-ND - DigiKey
Specs
Operating Temperature -25 to 100 C (-13 to 212 F)
Mounting Option Through Hole
Configuration Fixed
View Details