Abracon, LLC AMPLA7012S Molded (Round Wire) AMPLA7012S-R22NT

Description
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AMPLA7012S Application: Power Type: Molded (Round Wire) Rating: N/A Inductance: 220 nH Temperature Rise Current: 11 A Saturation Current: 19 A DC Resistance Max: 7.5 mΩ Operating Temperature: -55°C ~ +125°C Tolerance: 30 Shielding: Shielded Mounting: SMD Length/Diameter: 7 mm Width: 6.6 mm Height: 1.2 mm Part Status: NPI Package Drawing: #N/A 3D PDF: #N/A STEP: #N/A
Request a Quote Datasheet
Description
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AMPLA7012S Application: Power Type: Molded (Round Wire) Rating: N/A Inductance: 220 nH Temperature Rise Current: 11 A Saturation Current: 19 A DC Resistance Max: 7.5 mΩ Operating Temperature: -55°C ~ +125°C Tolerance: 30 Shielding: Shielded Mounting: SMD Length/Diameter: 7 mm Width: 6.6 mm Height: 1.2 mm Part Status: NPI Package Drawing: #N/A 3D PDF: #N/A STEP: #N/A
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
AMPLA7012S Molded (Round Wire) - AMPLA7012S-R22NT - Abracon, LLC
Spicewood, TX, United States
AMPLA7012S Molded (Round Wire)
AMPLA7012S-R22NT
AMPLA7012S Molded (Round Wire) AMPLA7012S-R22NT
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AMPLA7012S Application: Power Type: Molded (Round Wire) Rating: N/A Inductance: 220 nH Temperature Rise Current: 11 A Saturation Current: 19 A DC Resistance Max: 7.5 mΩ Operating Temperature: -55°C ~ +125°C Tolerance: 30 Shielding: Shielded Mounting: SMD Length/Diameter: 7 mm Width: 6.6 mm Height: 1.2 mm Part Status: NPI Package Drawing: #N/A 3D PDF: #N/A STEP: #N/A

RoHS/RoHS II Compliant

Part LEAD (Pb) FREE

  • Series: AMPLA7012S
  • Application: Power
  • Type: Molded (Round Wire)
  • Rating: N/A
  • Inductance: 220 nH
  • Temperature Rise Current: 11 A
  • Saturation Current: 19 A
  • DC Resistance Max: 7.5 mΩ
  • Operating Temperature: -55°C ~ +125°C
  • Tolerance: 30
  • Shielding: Shielded
  • Mounting: SMD
  • Length/Diameter: 7 mm
  • Width: 6.6 mm
  • Height: 1.2 mm
  • Part Status: NPI
  • Package Drawing: #N/A
  • 3D PDF: #N/A
  • STEP: #N/A
Supplier's Site Datasheet
Fixed Inductors - 535-AMPLA7012S-R22NTTR-ND - DigiKey
Thief River Falls, MN, United States
220nH Shielded Molded Inductor 11A 7.5mOhm Max Nonstandard

220nH Shielded Molded Inductor 11A 7.5mOhm Max Nonstandard

Buy Now Datasheet
Inductor, 220Nh, Shielded, 11A; Inductance Abracon - 73AH9190 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 220Nh, Shielded, 11A; Inductance Abracon
73AH9190
Inductor, 220Nh, Shielded, 11A; Inductance Abracon 73AH9190
INDUCTOR, 220NH, SHIELDED, 11A; Inductance:220nH; RMS Current (Irms):11A; Inductor Construction:Shielde d; Saturation Current (Isat):19A; Product Range:AMPLA7012S Series; DC Resistance Max:7500µohm; Inductance Tolerance:± 30% RoHS Compliant: Yes

INDUCTOR, 220NH, SHIELDED, 11A; Inductance:220nH; RMS Current (Irms):11A; Inductor Construction:Shielded; Saturation Current (Isat):19A; Product Range:AMPLA7012S Series; DC Resistance Max:7500µohm; Inductance Tolerance:± 30% RoHS Compliant: Yes

Supplier's Site Datasheet
Inductor, 220Nh, Shielded, 11A; Inductance Abracon - 73AH9189 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 220Nh, Shielded, 11A; Inductance Abracon
73AH9189
Inductor, 220Nh, Shielded, 11A; Inductance Abracon 73AH9189
INDUCTOR, 220NH, SHIELDED, 11A; Inductance:220nH; RMS Current (Irms):11A; Inductor Construction:Shielde d; Saturation Current (Isat):19A; Product Range:AMPLA7012S Series; DC Resistance Max:7500µohm; Inductance Tolerance:± 30% RoHS Compliant: Yes

INDUCTOR, 220NH, SHIELDED, 11A; Inductance:220nH; RMS Current (Irms):11A; Inductor Construction:Shielded; Saturation Current (Isat):19A; Product Range:AMPLA7012S Series; DC Resistance Max:7500µohm; Inductance Tolerance:± 30% RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Abracon, LLC DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number AMPLA7012S-R22NT 535-AMPLA7012S-R22NTTR-ND 73AH9190
Product Name AMPLA7012S Molded (Round Wire) Fixed Inductors Inductor, 220Nh, Shielded, 11A; Inductance Abracon
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Technology Surface Mount Technology
Technology Molded (Round Wire)
Application Power Choke
Inductance Range 0.2200 microH 0.2200 microH
Unlock Full Specs
to access all available technical data

Similar Products

Bobbin Wound Coils -  - Arnold Magnetic Technologies
Arnold Magnetic Technologies
Specs
Technology Bobbin
View Details
Common Mode Chokes - 486-DKIH-3358-50C8-ND - DigiKey
Specs
Operating Temperature -40 to 100 C (-40 to 212 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
AX02 Series SMD Power Shielded Inductors - AX02-301R5 - Triad Magnetics
Specs
Technology Standard
Inductance Range 1.5 microH
DCR 0.0023 ohms
View Details
2 suppliers
Fixed Inductors - KQ1008TTE2R2G - 997347-KQ1008TTE2R2G - Win Source Electronics
Specs
Mounting Option Surface Mount Technology
Technology Standard
Core Material Ferrite
View Details