Abracon, LLC AMPLA7012S Molded (Round Wire) AMPLA7012S-1R5MT

Description
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AMPLA7012S Application: Power Type: Molded (Round Wire) Rating: N/A Inductance: 1.5 μH Temperature Rise Current: 4.5 A Saturation Current: 6.5 A DC Resistance Max: 40 mΩ Operating Temperature: -55°C ~ +125°C Tolerance: 20 Shielding: Shielded Mounting: SMD Length/Diameter: 7 mm Width: 6.6 mm Height: 1.2 mm Part Status: NPI Package Drawing: #N/A 3D PDF: #N/A STEP: #N/A
Request a Quote Datasheet
Description
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AMPLA7012S Application: Power Type: Molded (Round Wire) Rating: N/A Inductance: 1.5 μH Temperature Rise Current: 4.5 A Saturation Current: 6.5 A DC Resistance Max: 40 mΩ Operating Temperature: -55°C ~ +125°C Tolerance: 20 Shielding: Shielded Mounting: SMD Length/Diameter: 7 mm Width: 6.6 mm Height: 1.2 mm Part Status: NPI Package Drawing: #N/A 3D PDF: #N/A STEP: #N/A
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
AMPLA7012S Molded (Round Wire) - AMPLA7012S-1R5MT - Abracon, LLC
Spicewood, TX, United States
AMPLA7012S Molded (Round Wire)
AMPLA7012S-1R5MT
AMPLA7012S Molded (Round Wire) AMPLA7012S-1R5MT
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AMPLA7012S Application: Power Type: Molded (Round Wire) Rating: N/A Inductance: 1.5 μH Temperature Rise Current: 4.5 A Saturation Current: 6.5 A DC Resistance Max: 40 mΩ Operating Temperature: -55°C ~ +125°C Tolerance: 20 Shielding: Shielded Mounting: SMD Length/Diameter: 7 mm Width: 6.6 mm Height: 1.2 mm Part Status: NPI Package Drawing: #N/A 3D PDF: #N/A STEP: #N/A

RoHS/RoHS II Compliant

Part LEAD (Pb) FREE

  • Series: AMPLA7012S
  • Application: Power
  • Type: Molded (Round Wire)
  • Rating: N/A
  • Inductance: 1.5 μH
  • Temperature Rise Current: 4.5 A
  • Saturation Current: 6.5 A
  • DC Resistance Max: 40 mΩ
  • Operating Temperature: -55°C ~ +125°C
  • Tolerance: 20
  • Shielding: Shielded
  • Mounting: SMD
  • Length/Diameter: 7 mm
  • Width: 6.6 mm
  • Height: 1.2 mm
  • Part Status: NPI
  • Package Drawing: #N/A
  • 3D PDF: #N/A
  • STEP: #N/A
Supplier's Site Datasheet
Fixed Inductors - 535-AMPLA7012S-1R5MTTR-ND - DigiKey
Thief River Falls, MN, United States
1.5µH Shielded Molded Inductor 4.5A 40mOhm Max Nonstandard

1.5µH Shielded Molded Inductor 4.5A 40mOhm Max Nonstandard

Buy Now Datasheet
Inductor, 1.5Uh, Shielded, 4.5A; Inductance Abracon - 73AH9202 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 1.5Uh, Shielded, 4.5A; Inductance Abracon
73AH9202
Inductor, 1.5Uh, Shielded, 4.5A; Inductance Abracon 73AH9202
INDUCTOR, 1.5UH, SHIELDED, 4.5A; Inductance:1.5µH; RMS Current (Irms):4.5A; Inductor Construction:Shielde d; Saturation Current (Isat):6.5A; Product Range:AMPLA7012S Series; DC Resistance Max:0.04ohm; Inductance Tolerance:± 20% RoHS Compliant: Yes

INDUCTOR, 1.5UH, SHIELDED, 4.5A; Inductance:1.5µH; RMS Current (Irms):4.5A; Inductor Construction:Shielded; Saturation Current (Isat):6.5A; Product Range:AMPLA7012S Series; DC Resistance Max:0.04ohm; Inductance Tolerance:± 20% RoHS Compliant: Yes

Supplier's Site Datasheet
Inductor, 1.5Uh, Shielded, 4.5A; Inductance Abracon - 73AH9201 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 1.5Uh, Shielded, 4.5A; Inductance Abracon
73AH9201
Inductor, 1.5Uh, Shielded, 4.5A; Inductance Abracon 73AH9201
INDUCTOR, 1.5UH, SHIELDED, 4.5A; Inductance:1.5µH; RMS Current (Irms):4.5A; Inductor Construction:Shielde d; Saturation Current (Isat):6.5A; Product Range:AMPLA7012S Series; DC Resistance Max:0.04ohm; Inductance Tolerance:± 20% RoHS Compliant: Yes

INDUCTOR, 1.5UH, SHIELDED, 4.5A; Inductance:1.5µH; RMS Current (Irms):4.5A; Inductor Construction:Shielded; Saturation Current (Isat):6.5A; Product Range:AMPLA7012S Series; DC Resistance Max:0.04ohm; Inductance Tolerance:± 20% RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Abracon, LLC DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number AMPLA7012S-1R5MT 535-AMPLA7012S-1R5MTTR-ND 73AH9202
Product Name AMPLA7012S Molded (Round Wire) Fixed Inductors Inductor, 1.5Uh, Shielded, 4.5A; Inductance Abracon
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Technology Surface Mount Technology
Technology Molded (Round Wire)
Application Power Choke
Inductance Range 1.5 microH 1.5 microH
Unlock Full Specs
to access all available technical data