Abracon, LLC AMPLA5030S Molded (Round Wire) AMPLA5030S-R82MT

Description
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AMPLA5030S Application: Power Type: Molded (Round Wire) Rating: N/A Inductance: 820 nH Temperature Rise Current: 8 A Saturation Current: 12.5 A DC Resistance Max: 13 mΩ Operating Temperature: -55°C ~ +125°C Tolerance: 20 Shielding: Shielded Mounting: SMD Length/Diameter: 5.7 mm Width: 5.2 mm Height: 3 mm Part Status: NPI Package Drawing: #N/A 3D PDF: #N/A STEP: #N/A
Datasheet
Description
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AMPLA5030S Application: Power Type: Molded (Round Wire) Rating: N/A Inductance: 820 nH Temperature Rise Current: 8 A Saturation Current: 12.5 A DC Resistance Max: 13 mΩ Operating Temperature: -55°C ~ +125°C Tolerance: 20 Shielding: Shielded Mounting: SMD Length/Diameter: 5.7 mm Width: 5.2 mm Height: 3 mm Part Status: NPI Package Drawing: #N/A 3D PDF: #N/A STEP: #N/A
Datasheet

Suppliers

Company
Product
Description
Supplier Links
AMPLA5030S Molded (Round Wire) - AMPLA5030S-R82MT - Abracon, LLC
Spicewood, TX, United States
AMPLA5030S Molded (Round Wire)
AMPLA5030S-R82MT
AMPLA5030S Molded (Round Wire) AMPLA5030S-R82MT
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AMPLA5030S Application: Power Type: Molded (Round Wire) Rating: N/A Inductance: 820 nH Temperature Rise Current: 8 A Saturation Current: 12.5 A DC Resistance Max: 13 mΩ Operating Temperature: -55°C ~ +125°C Tolerance: 20 Shielding: Shielded Mounting: SMD Length/Diameter: 5.7 mm Width: 5.2 mm Height: 3 mm Part Status: NPI Package Drawing: #N/A 3D PDF: #N/A STEP: #N/A

RoHS/RoHS II Compliant

Part LEAD (Pb) FREE

  • Series: AMPLA5030S
  • Application: Power
  • Type: Molded (Round Wire)
  • Rating: N/A
  • Inductance: 820 nH
  • Temperature Rise Current: 8 A
  • Saturation Current: 12.5 A
  • DC Resistance Max: 13 mΩ
  • Operating Temperature: -55°C ~ +125°C
  • Tolerance: 20
  • Shielding: Shielded
  • Mounting: SMD
  • Length/Diameter: 5.7 mm
  • Width: 5.2 mm
  • Height: 3 mm
  • Part Status: NPI
  • Package Drawing: #N/A
  • 3D PDF: #N/A
  • STEP: #N/A
Supplier's Site Datasheet
Inductor, 820Nh, Shielded, 8A; Inductance Abracon - 73AH9163 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 820Nh, Shielded, 8A; Inductance Abracon
73AH9163
Inductor, 820Nh, Shielded, 8A; Inductance Abracon 73AH9163
INDUCTOR, 820NH, SHIELDED, 8A; Inductance:820nH; RMS Current (Irms):8A; Inductor Construction:Shielde d; Saturation Current (Isat):12.5A; Product Range:AMPLA5030S Series; DC Resistance Max:0.013ohm; Inductance Tolerance:± 20% RoHS Compliant: Yes

INDUCTOR, 820NH, SHIELDED, 8A; Inductance:820nH; RMS Current (Irms):8A; Inductor Construction:Shielded; Saturation Current (Isat):12.5A; Product Range:AMPLA5030S Series; DC Resistance Max:0.013ohm; Inductance Tolerance:± 20% RoHS Compliant: Yes

Supplier's Site Datasheet
Inductor, 820Nh, Shielded, 8A; Inductance Abracon - 73AH9164 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 820Nh, Shielded, 8A; Inductance Abracon
73AH9164
Inductor, 820Nh, Shielded, 8A; Inductance Abracon 73AH9164
INDUCTOR, 820NH, SHIELDED, 8A; Inductance:820nH; RMS Current (Irms):8A; Inductor Construction:Shielde d; Saturation Current (Isat):12.5A; Product Range:AMPLA5030S Series; DC Resistance Max:0.013ohm; Inductance Tolerance:± 20% RoHS Compliant: Yes

INDUCTOR, 820NH, SHIELDED, 8A; Inductance:820nH; RMS Current (Irms):8A; Inductor Construction:Shielded; Saturation Current (Isat):12.5A; Product Range:AMPLA5030S Series; DC Resistance Max:0.013ohm; Inductance Tolerance:± 20% RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Abracon, LLC Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number AMPLA5030S-R82MT 73AH9163
Product Name AMPLA5030S Molded (Round Wire) Inductor, 820Nh, Shielded, 8A; Inductance Abracon
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Technology
Technology Molded (Round Wire)
Application Power Choke
Inductance Range 0.8200 microH 0.8200 microH
Unlock Full Specs
to access all available technical data

Similar Products

AX97 Series SMD Power Shielded Inductors - 1X97-10221 - Triad Magnetics
Specs
Technology Standard
Inductance Range 220 microH
DCR 4.47 ohms
View Details
Magnetically Compensated SMD Choke, compact - DKFS - SCHURTER Inc
Specs
Operating Temperature -25 to 100 C (-13 to 212 F)
Mounting Option Surface Mount Technology
Inductance Range 500 to 39000 microH
View Details
Leaded Inductors - 1911147P - RS Components, Ltd.
RS Components, Ltd.
Specs
DCR 0.7000 ohms
Rated DC Current 600 milliamps
Lead Style Axial
View Details