Abracon, LLC AMPLA5030S Molded (Round Wire) AMPLA5030S-R68MT

Description
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AMPLA5030S Application: Power Type: Molded (Round Wire) Rating: N/A Inductance: 680 nH Temperature Rise Current: 8.5 A Saturation Current: 14 A DC Resistance Max: 12 mΩ Operating Temperature: -55°C ~ +125°C Tolerance: 20 Shielding: Shielded Mounting: SMD Length/Diameter: 5.7 mm Width: 5.2 mm Height: 3 mm Part Status: NPI Package Drawing: #N/A 3D PDF: #N/A STEP: #N/A
Request a Quote Datasheet
Description
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AMPLA5030S Application: Power Type: Molded (Round Wire) Rating: N/A Inductance: 680 nH Temperature Rise Current: 8.5 A Saturation Current: 14 A DC Resistance Max: 12 mΩ Operating Temperature: -55°C ~ +125°C Tolerance: 20 Shielding: Shielded Mounting: SMD Length/Diameter: 5.7 mm Width: 5.2 mm Height: 3 mm Part Status: NPI Package Drawing: #N/A 3D PDF: #N/A STEP: #N/A
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
AMPLA5030S Molded (Round Wire) - AMPLA5030S-R68MT - Abracon, LLC
Spicewood, TX, United States
AMPLA5030S Molded (Round Wire)
AMPLA5030S-R68MT
AMPLA5030S Molded (Round Wire) AMPLA5030S-R68MT
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AMPLA5030S Application: Power Type: Molded (Round Wire) Rating: N/A Inductance: 680 nH Temperature Rise Current: 8.5 A Saturation Current: 14 A DC Resistance Max: 12 mΩ Operating Temperature: -55°C ~ +125°C Tolerance: 20 Shielding: Shielded Mounting: SMD Length/Diameter: 5.7 mm Width: 5.2 mm Height: 3 mm Part Status: NPI Package Drawing: #N/A 3D PDF: #N/A STEP: #N/A

RoHS/RoHS II Compliant

Part LEAD (Pb) FREE

  • Series: AMPLA5030S
  • Application: Power
  • Type: Molded (Round Wire)
  • Rating: N/A
  • Inductance: 680 nH
  • Temperature Rise Current: 8.5 A
  • Saturation Current: 14 A
  • DC Resistance Max: 12 mΩ
  • Operating Temperature: -55°C ~ +125°C
  • Tolerance: 20
  • Shielding: Shielded
  • Mounting: SMD
  • Length/Diameter: 5.7 mm
  • Width: 5.2 mm
  • Height: 3 mm
  • Part Status: NPI
  • Package Drawing: #N/A
  • 3D PDF: #N/A
  • STEP: #N/A
Supplier's Site Datasheet
Fixed Inductors - 535-AMPLA5030S-R68MTTR-ND - DigiKey
Thief River Falls, MN, United States
680nH Shielded Molded Inductor 8.5A 12mOhm Max Nonstandard

680nH Shielded Molded Inductor 8.5A 12mOhm Max Nonstandard

Buy Now Datasheet
Inductor, 680Nh, Shielded, 8.5A; Inductance Abracon - 73AH9162 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 680Nh, Shielded, 8.5A; Inductance Abracon
73AH9162
Inductor, 680Nh, Shielded, 8.5A; Inductance Abracon 73AH9162
INDUCTOR, 680NH, SHIELDED, 8.5A; Inductance:680nH; RMS Current (Irms):8.5A; Inductor Construction:Shielde d; Saturation Current (Isat):14A; Product Range:AMPLA5030S Series; DC Resistance Max:0.012ohm; Inductance Tolerance:± 20% RoHS Compliant: Yes

INDUCTOR, 680NH, SHIELDED, 8.5A; Inductance:680nH; RMS Current (Irms):8.5A; Inductor Construction:Shielded; Saturation Current (Isat):14A; Product Range:AMPLA5030S Series; DC Resistance Max:0.012ohm; Inductance Tolerance:± 20% RoHS Compliant: Yes

Supplier's Site Datasheet
Inductor, 680Nh, Shielded, 8.5A; Inductance Abracon - 73AH9161 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 680Nh, Shielded, 8.5A; Inductance Abracon
73AH9161
Inductor, 680Nh, Shielded, 8.5A; Inductance Abracon 73AH9161
INDUCTOR, 680NH, SHIELDED, 8.5A; Inductance:680nH; RMS Current (Irms):8.5A; Inductor Construction:Shielde d; Saturation Current (Isat):14A; Product Range:AMPLA5030S Series; DC Resistance Max:0.012ohm; Inductance Tolerance:± 20% RoHS Compliant: Yes

INDUCTOR, 680NH, SHIELDED, 8.5A; Inductance:680nH; RMS Current (Irms):8.5A; Inductor Construction:Shielded; Saturation Current (Isat):14A; Product Range:AMPLA5030S Series; DC Resistance Max:0.012ohm; Inductance Tolerance:± 20% RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Abracon, LLC DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number AMPLA5030S-R68MT 535-AMPLA5030S-R68MTTR-ND 73AH9162
Product Name AMPLA5030S Molded (Round Wire) Fixed Inductors Inductor, 680Nh, Shielded, 8.5A; Inductance Abracon
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Technology Surface Mount Technology
Technology Molded (Round Wire)
Application Power Choke
Inductance Range 0.6800 microH 0.6800 microH
Unlock Full Specs
to access all available technical data

Similar Products

DC Link Chokes -  - MTE Corporation
MTE Corporation
Specs
Operating Temperature 40 C (104 F)
Mounting Option Chassis
Technology Standard
View Details
Fixed Inductors - KQ1008TE3R3J - 1067837-KQ1008TE3R3J - Win Source Electronics
Specs
Configuration Fixed
View Details
Fixed Inductors - 1674-CL0402-J162SAL4TDKR-ND - DigiKey
Specs
Configuration Fixed
Packing Method Tape Reel
View Details
0201DS (0603) Miniature Ceramic Chip Inductors - 0201DS-7N1 0201DS-7N1XJEW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details