Abracon, LLC AMPLA5030S Molded (Round Wire) AMPLA5030S-5R6MT

Description
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AMPLA5030S Application: Power Type: Molded (Round Wire) Rating: N/A Inductance: 5.6 μH Temperature Rise Current: 4.25 A Saturation Current: 4.5 A DC Resistance Max: 63 mΩ Operating Temperature: -55°C ~ +125°C Tolerance: 20 Shielding: Shielded Mounting: SMD Length/Diameter: 5.7 mm Width: 5.2 mm Height: 3 mm Part Status: NPI Package Drawing: #N/A 3D PDF: #N/A STEP: #N/A
Request a Quote Datasheet
Description
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AMPLA5030S Application: Power Type: Molded (Round Wire) Rating: N/A Inductance: 5.6 μH Temperature Rise Current: 4.25 A Saturation Current: 4.5 A DC Resistance Max: 63 mΩ Operating Temperature: -55°C ~ +125°C Tolerance: 20 Shielding: Shielded Mounting: SMD Length/Diameter: 5.7 mm Width: 5.2 mm Height: 3 mm Part Status: NPI Package Drawing: #N/A 3D PDF: #N/A STEP: #N/A
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
AMPLA5030S Molded (Round Wire) - AMPLA5030S-5R6MT - Abracon, LLC
Spicewood, TX, United States
AMPLA5030S Molded (Round Wire)
AMPLA5030S-5R6MT
AMPLA5030S Molded (Round Wire) AMPLA5030S-5R6MT
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AMPLA5030S Application: Power Type: Molded (Round Wire) Rating: N/A Inductance: 5.6 μH Temperature Rise Current: 4.25 A Saturation Current: 4.5 A DC Resistance Max: 63 mΩ Operating Temperature: -55°C ~ +125°C Tolerance: 20 Shielding: Shielded Mounting: SMD Length/Diameter: 5.7 mm Width: 5.2 mm Height: 3 mm Part Status: NPI Package Drawing: #N/A 3D PDF: #N/A STEP: #N/A

RoHS/RoHS II Compliant

Part LEAD (Pb) FREE

  • Series: AMPLA5030S
  • Application: Power
  • Type: Molded (Round Wire)
  • Rating: N/A
  • Inductance: 5.6 μH
  • Temperature Rise Current: 4.25 A
  • Saturation Current: 4.5 A
  • DC Resistance Max: 63 mΩ
  • Operating Temperature: -55°C ~ +125°C
  • Tolerance: 20
  • Shielding: Shielded
  • Mounting: SMD
  • Length/Diameter: 5.7 mm
  • Width: 5.2 mm
  • Height: 3 mm
  • Part Status: NPI
  • Package Drawing: #N/A
  • 3D PDF: #N/A
  • STEP: #N/A
Supplier's Site Datasheet
Fixed Inductors - 535-AMPLA5030S-5R6MTTR-ND - DigiKey
Thief River Falls, MN, United States
5.6µH Shielded Molded Inductor 4.25A 63mOhm Max Nonstandard

5.6µH Shielded Molded Inductor 4.25A 63mOhm Max Nonstandard

Buy Now Datasheet
Inductor, 5.6Uh, Shielded, 4.25A; Inductance Abracon - 73AH9183 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 5.6Uh, Shielded, 4.25A; Inductance Abracon
73AH9183
Inductor, 5.6Uh, Shielded, 4.25A; Inductance Abracon 73AH9183
INDUCTOR, 5.6UH, SHIELDED, 4.25A; Inductance:5.6µH; RMS Current (Irms):4.25A; Inductor Construction:Shielde d; Saturation Current (Isat):4.5A; Product Range:AMPLA5030S Series; DC Resistance Max:0.063ohm; Inductance Tolerance:± 20% RoHS Compliant: Yes

INDUCTOR, 5.6UH, SHIELDED, 4.25A; Inductance:5.6µH; RMS Current (Irms):4.25A; Inductor Construction:Shielded; Saturation Current (Isat):4.5A; Product Range:AMPLA5030S Series; DC Resistance Max:0.063ohm; Inductance Tolerance:± 20% RoHS Compliant: Yes

Supplier's Site Datasheet
Inductor, 5.6Uh, Shielded, 4.25A; Inductance Abracon - 73AH9184 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 5.6Uh, Shielded, 4.25A; Inductance Abracon
73AH9184
Inductor, 5.6Uh, Shielded, 4.25A; Inductance Abracon 73AH9184
INDUCTOR, 5.6UH, SHIELDED, 4.25A; Inductance:5.6µH; RMS Current (Irms):4.25A; Inductor Construction:Shielde d; Saturation Current (Isat):4.5A; Product Range:AMPLA5030S Series; DC Resistance Max:0.063ohm; Inductance Tolerance:± 20% RoHS Compliant: Yes

INDUCTOR, 5.6UH, SHIELDED, 4.25A; Inductance:5.6µH; RMS Current (Irms):4.25A; Inductor Construction:Shielded; Saturation Current (Isat):4.5A; Product Range:AMPLA5030S Series; DC Resistance Max:0.063ohm; Inductance Tolerance:± 20% RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Abracon, LLC DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number AMPLA5030S-5R6MT 535-AMPLA5030S-5R6MTTR-ND 73AH9183
Product Name AMPLA5030S Molded (Round Wire) Fixed Inductors Inductor, 5.6Uh, Shielded, 4.25A; Inductance Abracon
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Technology Surface Mount Technology
Technology Molded (Round Wire)
Application Power Choke
Inductance Range 5.6 microH 5.6 microH
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL1008-2334JQL1T-1TR-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details
Fixed Inductors - 1712-3627453226182KTR-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details
0201AF (0603) Series Wirewound Ferrite Beads - 0201AF-111 0201AF-111XKRW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Core Material Ferrite; Ferrite
Application RF Choke
View Details