Abracon, LLC AMPLA5030S Molded (Round Wire) AMPLA5030S-1R5MT

Description
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AMPLA5030S Application: Power Type: Molded (Round Wire) Rating: N/A Inductance: 1.5 μH Temperature Rise Current: 6 A Saturation Current: 10 A DC Resistance Max: 25 mΩ Operating Temperature: -55°C ~ +125°C Tolerance: 20 Shielding: Shielded Mounting: SMD Length/Diameter: 5.7 mm Width: 5.2 mm Height: 3 mm Part Status: NPI Package Drawing: #N/A 3D PDF: #N/A STEP: #N/A
Request a Quote
Description
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AMPLA5030S Application: Power Type: Molded (Round Wire) Rating: N/A Inductance: 1.5 μH Temperature Rise Current: 6 A Saturation Current: 10 A DC Resistance Max: 25 mΩ Operating Temperature: -55°C ~ +125°C Tolerance: 20 Shielding: Shielded Mounting: SMD Length/Diameter: 5.7 mm Width: 5.2 mm Height: 3 mm Part Status: NPI Package Drawing: #N/A 3D PDF: #N/A STEP: #N/A
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The AMPLA5030S inductor has an inductance value of 1.5 µH with a tolerance of ±20%. It is designed to handle a maximum RMS current (Irms) of 6A and a saturation current (Isat) of 10A. The inductor features a shielded construction, which helps reduce electromagnetic interference, and is suitable for switching frequencies ranging from 100 kHz to 2 MHz. The DC resistance is specified at a maximum of 0.025 ohms. This component operates effectively within a temperature range of -55°C to +125°C and is compliant with RoHS standards. It is packaged in tape and reel format, with 2,000 units per reel, making it convenient for automated assembly processes.

Datasheet Summary
Powered by GS/AI

The AMPLA5030S inductor has an inductance value of 1.5 µH with a tolerance of ±20%. It is designed to handle a maximum RMS current (Irms) of 6A and a saturation current (Isat) of 10A. The inductor features a shielded construction, which helps reduce electromagnetic interference, and is suitable for switching frequencies ranging from 100 kHz to 2 MHz. The DC resistance is specified at a maximum of 0.025 ohms. This component operates effectively within a temperature range of -55°C to +125°C and is compliant with RoHS standards. It is packaged in tape and reel format, with 2,000 units per reel, making it convenient for automated assembly processes.

Suppliers

Company
Product
Description
Supplier Links
AMPLA5030S Molded (Round Wire) - AMPLA5030S-1R5MT - Abracon, LLC
Spicewood, TX, United States
AMPLA5030S Molded (Round Wire)
AMPLA5030S-1R5MT
AMPLA5030S Molded (Round Wire) AMPLA5030S-1R5MT
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AMPLA5030S Application: Power Type: Molded (Round Wire) Rating: N/A Inductance: 1.5 μH Temperature Rise Current: 6 A Saturation Current: 10 A DC Resistance Max: 25 mΩ Operating Temperature: -55°C ~ +125°C Tolerance: 20 Shielding: Shielded Mounting: SMD Length/Diameter: 5.7 mm Width: 5.2 mm Height: 3 mm Part Status: NPI Package Drawing: #N/A 3D PDF: #N/A STEP: #N/A

RoHS/RoHS II Compliant

Part LEAD (Pb) FREE

  • Series: AMPLA5030S
  • Application: Power
  • Type: Molded (Round Wire)
  • Rating: N/A
  • Inductance: 1.5 μH
  • Temperature Rise Current: 6 A
  • Saturation Current: 10 A
  • DC Resistance Max: 25 mΩ
  • Operating Temperature: -55°C ~ +125°C
  • Tolerance: 20
  • Shielding: Shielded
  • Mounting: SMD
  • Length/Diameter: 5.7 mm
  • Width: 5.2 mm
  • Height: 3 mm
  • Part Status: NPI
  • Package Drawing: #N/A
  • 3D PDF: #N/A
  • STEP: #N/A
Supplier's Site Datasheet
Fixed Inductors - 535-AMPLA5030S-1R5MTTR-ND - DigiKey
Thief River Falls, MN, United States
1.5µH Shielded Molded Inductor 6A 25mOhm Max Nonstandard

1.5µH Shielded Molded Inductor 6A 25mOhm Max Nonstandard

Buy Now Datasheet
Inductor, 1.5Uh, Shielded, 6A; Inductance Abracon - 73AH9170 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 1.5Uh, Shielded, 6A; Inductance Abracon
73AH9170
Inductor, 1.5Uh, Shielded, 6A; Inductance Abracon 73AH9170
INDUCTOR, 1.5UH, SHIELDED, 6A; Inductance:1.5µH; RMS Current (Irms):6A; Inductor Construction:Shielde d; Saturation Current (Isat):10A; Product Range:AMPLA5030S Series; DC Resistance Max:0.025ohm; Inductance Tolerance:± 20% RoHS Compliant: Yes

INDUCTOR, 1.5UH, SHIELDED, 6A; Inductance:1.5µH; RMS Current (Irms):6A; Inductor Construction:Shielded; Saturation Current (Isat):10A; Product Range:AMPLA5030S Series; DC Resistance Max:0.025ohm; Inductance Tolerance:± 20% RoHS Compliant: Yes

Supplier's Site Datasheet
Inductor, 1.5Uh, Shielded, 6A; Inductance Abracon - 73AH9169 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 1.5Uh, Shielded, 6A; Inductance Abracon
73AH9169
Inductor, 1.5Uh, Shielded, 6A; Inductance Abracon 73AH9169
INDUCTOR, 1.5UH, SHIELDED, 6A; Inductance:1.5µH; RMS Current (Irms):6A; Inductor Construction:Shielde d; Saturation Current (Isat):10A; Product Range:AMPLA5030S Series; DC Resistance Max:0.025ohm; Inductance Tolerance:± 20% RoHS Compliant: Yes

INDUCTOR, 1.5UH, SHIELDED, 6A; Inductance:1.5µH; RMS Current (Irms):6A; Inductor Construction:Shielded; Saturation Current (Isat):10A; Product Range:AMPLA5030S Series; DC Resistance Max:0.025ohm; Inductance Tolerance:± 20% RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Abracon, LLC DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number AMPLA5030S-1R5MT 535-AMPLA5030S-1R5MTTR-ND 73AH9170
Product Name AMPLA5030S Molded (Round Wire) Fixed Inductors Inductor, 1.5Uh, Shielded, 6A; Inductance Abracon
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Technology Surface Mount Technology
Technology Molded (Round Wire)
Application Power Choke
Inductance Range 1.5 microH 1.5 microH
Unlock Full Specs
to access all available technical data

Similar Products

Ferrite Beads and Chips - 2019-CZP2AFTTD600PTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
DCR 0.0400 ohms
Rated DC Current 3000 milliamps
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Fixed Inductors - 1674-CL1008-2184JUL4TTR-ND - DigiKey
Specs
Configuration Fixed
Packing Method Tape Reel
View Details
Fixed Inductors - 0201DS-7N5XJLW - 1116632-0201DS-7N5XJLW - Win Source Electronics
Specs
Technology Standard
Configuration Fixed
Inductance Range 0.0075 microH
View Details