Abracon, LLC AMPLA5030S Molded (Round Wire) AMPLA5030S-1R2MT

Description
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AMPLA5030S Application: Power Type: Molded (Round Wire) Rating: N/A Inductance: 1.2 μH Temperature Rise Current: 6.5 A Saturation Current: 11 A DC Resistance Max: 16 mΩ Operating Temperature: -55°C ~ +125°C Tolerance: 20 Shielding: Shielded Mounting: SMD Length/Diameter: 5.7 mm Width: 5.2 mm Height: 3 mm Part Status: NPI Package Drawing: #N/A 3D PDF: #N/A STEP: #N/A
Request a Quote Datasheet
Description
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AMPLA5030S Application: Power Type: Molded (Round Wire) Rating: N/A Inductance: 1.2 μH Temperature Rise Current: 6.5 A Saturation Current: 11 A DC Resistance Max: 16 mΩ Operating Temperature: -55°C ~ +125°C Tolerance: 20 Shielding: Shielded Mounting: SMD Length/Diameter: 5.7 mm Width: 5.2 mm Height: 3 mm Part Status: NPI Package Drawing: #N/A 3D PDF: #N/A STEP: #N/A
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
AMPLA5030S Molded (Round Wire) - AMPLA5030S-1R2MT - Abracon, LLC
Spicewood, TX, United States
AMPLA5030S Molded (Round Wire)
AMPLA5030S-1R2MT
AMPLA5030S Molded (Round Wire) AMPLA5030S-1R2MT
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AMPLA5030S Application: Power Type: Molded (Round Wire) Rating: N/A Inductance: 1.2 μH Temperature Rise Current: 6.5 A Saturation Current: 11 A DC Resistance Max: 16 mΩ Operating Temperature: -55°C ~ +125°C Tolerance: 20 Shielding: Shielded Mounting: SMD Length/Diameter: 5.7 mm Width: 5.2 mm Height: 3 mm Part Status: NPI Package Drawing: #N/A 3D PDF: #N/A STEP: #N/A

RoHS/RoHS II Compliant

Part LEAD (Pb) FREE

  • Series: AMPLA5030S
  • Application: Power
  • Type: Molded (Round Wire)
  • Rating: N/A
  • Inductance: 1.2 μH
  • Temperature Rise Current: 6.5 A
  • Saturation Current: 11 A
  • DC Resistance Max: 16 mΩ
  • Operating Temperature: -55°C ~ +125°C
  • Tolerance: 20
  • Shielding: Shielded
  • Mounting: SMD
  • Length/Diameter: 5.7 mm
  • Width: 5.2 mm
  • Height: 3 mm
  • Part Status: NPI
  • Package Drawing: #N/A
  • 3D PDF: #N/A
  • STEP: #N/A
Supplier's Site Datasheet
Fixed Inductors - 535-AMPLA5030S-1R2MTTR-ND - DigiKey
Thief River Falls, MN, United States
1.2µH Shielded Molded Inductor 6.5A 16mOhm Max Nonstandard

1.2µH Shielded Molded Inductor 6.5A 16mOhm Max Nonstandard

Buy Now Datasheet
Inductor, 1.2Uh, Shielded, 6.5A; Inductance Abracon - 73AH9168 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 1.2Uh, Shielded, 6.5A; Inductance Abracon
73AH9168
Inductor, 1.2Uh, Shielded, 6.5A; Inductance Abracon 73AH9168
INDUCTOR, 1.2UH, SHIELDED, 6.5A; Inductance:1.2µH; RMS Current (Irms):6.5A; Inductor Construction:Shielde d; Saturation Current (Isat):11A; Product Range:AMPLA5030S Series; DC Resistance Max:0.016ohm; Inductance Tolerance:± 20% RoHS Compliant: Yes

INDUCTOR, 1.2UH, SHIELDED, 6.5A; Inductance:1.2µH; RMS Current (Irms):6.5A; Inductor Construction:Shielded; Saturation Current (Isat):11A; Product Range:AMPLA5030S Series; DC Resistance Max:0.016ohm; Inductance Tolerance:± 20% RoHS Compliant: Yes

Supplier's Site Datasheet
Inductor, 1.2Uh, Shielded, 6.5A; Inductance Abracon - 73AH9167 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 1.2Uh, Shielded, 6.5A; Inductance Abracon
73AH9167
Inductor, 1.2Uh, Shielded, 6.5A; Inductance Abracon 73AH9167
INDUCTOR, 1.2UH, SHIELDED, 6.5A; Inductance:1.2µH; RMS Current (Irms):6.5A; Inductor Construction:Shielde d; Saturation Current (Isat):11A; Product Range:AMPLA5030S Series; DC Resistance Max:0.016ohm; Inductance Tolerance:± 20% RoHS Compliant: Yes

INDUCTOR, 1.2UH, SHIELDED, 6.5A; Inductance:1.2µH; RMS Current (Irms):6.5A; Inductor Construction:Shielded; Saturation Current (Isat):11A; Product Range:AMPLA5030S Series; DC Resistance Max:0.016ohm; Inductance Tolerance:± 20% RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Abracon, LLC DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number AMPLA5030S-1R2MT 535-AMPLA5030S-1R2MTTR-ND 73AH9168
Product Name AMPLA5030S Molded (Round Wire) Fixed Inductors Inductor, 1.2Uh, Shielded, 6.5A; Inductance Abracon
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Technology Surface Mount Technology
Technology Molded (Round Wire)
Application Power Choke
Inductance Range 1.2 microH 1.2 microH
Unlock Full Specs
to access all available technical data

Similar Products

AX104R Series SMD Power Shielded Inductors - AX104R-100 - Triad Magnetics
Specs
Technology Standard
Inductance Range 10 microH
DCR 0.0350 ohms
View Details
2 suppliers
Fixed Inductors - 50-ECS-HCMPI-0402Q-R72M-TTR-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details
SMT RF Choke, 50 MHz - 10 GHz, 50Ω - ADCH-80+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
2 suppliers