Abracon, LLC AMPLA5030S Molded (Round Wire) AMPLA5030S-100MT

Description
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AMPLA5030S Application: Power Type: Molded (Round Wire) Rating: N/A Inductance: 10 μH Temperature Rise Current: 2.75 A Saturation Current: 3.5 A DC Resistance Max: 128 mΩ Operating Temperature: -55°C ~ +125°C Tolerance: 20 Shielding: Shielded Mounting: SMD Length/Diameter: 5.7 mm Width: 5.2 mm Height: 3 mm Part Status: NPI Package Drawing: #N/A 3D PDF: #N/A STEP: #N/A
Request a Quote Datasheet
Description
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AMPLA5030S Application: Power Type: Molded (Round Wire) Rating: N/A Inductance: 10 μH Temperature Rise Current: 2.75 A Saturation Current: 3.5 A DC Resistance Max: 128 mΩ Operating Temperature: -55°C ~ +125°C Tolerance: 20 Shielding: Shielded Mounting: SMD Length/Diameter: 5.7 mm Width: 5.2 mm Height: 3 mm Part Status: NPI Package Drawing: #N/A 3D PDF: #N/A STEP: #N/A
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
AMPLA5030S Molded (Round Wire) - AMPLA5030S-100MT - Abracon, LLC
Spicewood, TX, United States
AMPLA5030S Molded (Round Wire)
AMPLA5030S-100MT
AMPLA5030S Molded (Round Wire) AMPLA5030S-100MT
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AMPLA5030S Application: Power Type: Molded (Round Wire) Rating: N/A Inductance: 10 μH Temperature Rise Current: 2.75 A Saturation Current: 3.5 A DC Resistance Max: 128 mΩ Operating Temperature: -55°C ~ +125°C Tolerance: 20 Shielding: Shielded Mounting: SMD Length/Diameter: 5.7 mm Width: 5.2 mm Height: 3 mm Part Status: NPI Package Drawing: #N/A 3D PDF: #N/A STEP: #N/A

RoHS/RoHS II Compliant

Part LEAD (Pb) FREE

  • Series: AMPLA5030S
  • Application: Power
  • Type: Molded (Round Wire)
  • Rating: N/A
  • Inductance: 10 μH
  • Temperature Rise Current: 2.75 A
  • Saturation Current: 3.5 A
  • DC Resistance Max: 128 mΩ
  • Operating Temperature: -55°C ~ +125°C
  • Tolerance: 20
  • Shielding: Shielded
  • Mounting: SMD
  • Length/Diameter: 5.7 mm
  • Width: 5.2 mm
  • Height: 3 mm
  • Part Status: NPI
  • Package Drawing: #N/A
  • 3D PDF: #N/A
  • STEP: #N/A
Supplier's Site Datasheet
Fixed Inductors - 535-AMPLA5030S-100MTTR-ND - DigiKey
Thief River Falls, MN, United States
10µH Shielded Molded Inductor 2.75A 128mOhm Max Nonstandard

10µH Shielded Molded Inductor 2.75A 128mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 535-AMPLA5030S-100MTCT-ND - DigiKey
Thief River Falls, MN, United States
10µH Shielded Molded Inductor 2.75A 128mOhm Max Nonstandard

10µH Shielded Molded Inductor 2.75A 128mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 535-AMPLA5030S-100MTDKR-ND - DigiKey
Thief River Falls, MN, United States
10µH Shielded Molded Inductor 2.75A 128mOhm Max Nonstandard

10µH Shielded Molded Inductor 2.75A 128mOhm Max Nonstandard

Buy Now Datasheet
Inductor, 10Uh, Shielded, 2.75A; Inductance Abracon - 73AH9171 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 10Uh, Shielded, 2.75A; Inductance Abracon
73AH9171
Inductor, 10Uh, Shielded, 2.75A; Inductance Abracon 73AH9171
INDUCTOR, 10UH, SHIELDED, 2.75A; Inductance:10µH; RMS Current (Irms):2.75A; Inductor Construction:Shielde d; Saturation Current (Isat):3.5A; Product Range:AMPLA5030S Series; DC Resistance Max:0.128ohm; Inductance Tolerance:± 20% RoHS Compliant: Yes

INDUCTOR, 10UH, SHIELDED, 2.75A; Inductance:10µH; RMS Current (Irms):2.75A; Inductor Construction:Shielded; Saturation Current (Isat):3.5A; Product Range:AMPLA5030S Series; DC Resistance Max:0.128ohm; Inductance Tolerance:± 20% RoHS Compliant: Yes

Supplier's Site Datasheet
Inductor, 10Uh, Shielded, 2.75A; Inductance Abracon - 73AH9172 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 10Uh, Shielded, 2.75A; Inductance Abracon
73AH9172
Inductor, 10Uh, Shielded, 2.75A; Inductance Abracon 73AH9172
INDUCTOR, 10UH, SHIELDED, 2.75A; Inductance:10µH; RMS Current (Irms):2.75A; Inductor Construction:Shielde d; Saturation Current (Isat):3.5A; Product Range:AMPLA5030S Series; DC Resistance Max:0.128ohm; Inductance Tolerance:± 20% RoHS Compliant: Yes

INDUCTOR, 10UH, SHIELDED, 2.75A; Inductance:10µH; RMS Current (Irms):2.75A; Inductor Construction:Shielded; Saturation Current (Isat):3.5A; Product Range:AMPLA5030S Series; DC Resistance Max:0.128ohm; Inductance Tolerance:± 20% RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Abracon, LLC DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number AMPLA5030S-100MT 535-AMPLA5030S-100MTTR-ND 73AH9171
Product Name AMPLA5030S Molded (Round Wire) Fixed Inductors Inductor, 10Uh, Shielded, 2.75A; Inductance Abracon
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Technology Surface Mount Technology
Technology Molded (Round Wire)
Application Power Choke
Inductance Range 10 microH 10 microH
Unlock Full Specs
to access all available technical data

Similar Products

Bobbin Wound Coils -  - Arnold Magnetic Technologies
Arnold Magnetic Technologies
Specs
Technology Bobbin
View Details
Fixed Inductors - 486-3166-ND - DigiKey
Specs
Operating Temperature -25 to 100 C (-13 to 212 F)
Mounting Option Through Hole
Configuration Fixed
View Details
AX104R Series SMD Power Shielded Inductors - AX104R-8R2 - Triad Magnetics
Specs
Technology Standard
Inductance Range 8.2 microH
DCR 0.0250 ohms
View Details
2 suppliers
Ferrite Beads and Chips - 2019-CZB1JGTTD102PTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
DCR 0.6000 ohms
Rated DC Current 250 milliamps
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers