Abracon, LLC AMPLA4020S Molded (Round Wire) AMPLA4020S-R68MT

Description
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AMPLA4020S Application: Power Type: Molded (Round Wire) Rating: N/A Inductance: 680 nH Temperature Rise Current: 7 A Saturation Current: 10 A DC Resistance Max: 19 mΩ Operating Temperature: -55°C ~ +125°C Tolerance: 20 Shielding: Shielded Mounting: SMD Length/Diameter: 4.45 mm Width: 4.06 mm Height: 2 mm Part Status: NPI Package Drawing: #N/A 3D PDF: #N/A STEP: #N/A
Request a Quote Datasheet
Description
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AMPLA4020S Application: Power Type: Molded (Round Wire) Rating: N/A Inductance: 680 nH Temperature Rise Current: 7 A Saturation Current: 10 A DC Resistance Max: 19 mΩ Operating Temperature: -55°C ~ +125°C Tolerance: 20 Shielding: Shielded Mounting: SMD Length/Diameter: 4.45 mm Width: 4.06 mm Height: 2 mm Part Status: NPI Package Drawing: #N/A 3D PDF: #N/A STEP: #N/A
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
AMPLA4020S Molded (Round Wire) - AMPLA4020S-R68MT - Abracon, LLC
Spicewood, TX, United States
AMPLA4020S Molded (Round Wire)
AMPLA4020S-R68MT
AMPLA4020S Molded (Round Wire) AMPLA4020S-R68MT
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AMPLA4020S Application: Power Type: Molded (Round Wire) Rating: N/A Inductance: 680 nH Temperature Rise Current: 7 A Saturation Current: 10 A DC Resistance Max: 19 mΩ Operating Temperature: -55°C ~ +125°C Tolerance: 20 Shielding: Shielded Mounting: SMD Length/Diameter: 4.45 mm Width: 4.06 mm Height: 2 mm Part Status: NPI Package Drawing: #N/A 3D PDF: #N/A STEP: #N/A

RoHS/RoHS II Compliant

Part LEAD (Pb) FREE

  • Series: AMPLA4020S
  • Application: Power
  • Type: Molded (Round Wire)
  • Rating: N/A
  • Inductance: 680 nH
  • Temperature Rise Current: 7 A
  • Saturation Current: 10 A
  • DC Resistance Max: 19 mΩ
  • Operating Temperature: -55°C ~ +125°C
  • Tolerance: 20
  • Shielding: Shielded
  • Mounting: SMD
  • Length/Diameter: 4.45 mm
  • Width: 4.06 mm
  • Height: 2 mm
  • Part Status: NPI
  • Package Drawing: #N/A
  • 3D PDF: #N/A
  • STEP: #N/A
Supplier's Site Datasheet
Fixed Inductors - 535-AMPLA4020S-R68MTTR-ND - DigiKey
Thief River Falls, MN, United States
680nH Shielded Molded Inductor 7A 19mOhm Max Nonstandard

680nH Shielded Molded Inductor 7A 19mOhm Max Nonstandard

Buy Now Datasheet
Inductor, 680Nh, Shielded, 7A; Inductance Abracon - 73AH9124 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 680Nh, Shielded, 7A; Inductance Abracon
73AH9124
Inductor, 680Nh, Shielded, 7A; Inductance Abracon 73AH9124
INDUCTOR, 680NH, SHIELDED, 7A; Inductance:680nH; RMS Current (Irms):7A; Inductor Construction:Shielde d; Saturation Current (Isat):10A; Product Range:AMPLA4020S Series; DC Resistance Max:0.019ohm; Inductance Tolerance:± 20% RoHS Compliant: Yes

INDUCTOR, 680NH, SHIELDED, 7A; Inductance:680nH; RMS Current (Irms):7A; Inductor Construction:Shielded; Saturation Current (Isat):10A; Product Range:AMPLA4020S Series; DC Resistance Max:0.019ohm; Inductance Tolerance:± 20% RoHS Compliant: Yes

Supplier's Site Datasheet
Inductor, 680Nh, Shielded, 7A; Inductance Abracon - 73AH9123 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 680Nh, Shielded, 7A; Inductance Abracon
73AH9123
Inductor, 680Nh, Shielded, 7A; Inductance Abracon 73AH9123
INDUCTOR, 680NH, SHIELDED, 7A; Inductance:680nH; RMS Current (Irms):7A; Inductor Construction:Shielde d; Saturation Current (Isat):10A; Product Range:AMPLA4020S Series; DC Resistance Max:0.019ohm; Inductance Tolerance:± 20% RoHS Compliant: Yes

INDUCTOR, 680NH, SHIELDED, 7A; Inductance:680nH; RMS Current (Irms):7A; Inductor Construction:Shielded; Saturation Current (Isat):10A; Product Range:AMPLA4020S Series; DC Resistance Max:0.019ohm; Inductance Tolerance:± 20% RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Abracon, LLC DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number AMPLA4020S-R68MT 535-AMPLA4020S-R68MTTR-ND 73AH9124
Product Name AMPLA4020S Molded (Round Wire) Fixed Inductors Inductor, 680Nh, Shielded, 7A; Inductance Abracon
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Technology Surface Mount Technology
Technology Molded (Round Wire)
Application Power Choke
Inductance Range 0.6800 microH 0.6800 microH
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL1008-J123JQL1T-1CT-ND - DigiKey
Knowles Precision Devices
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ceramic
View Details
SMT RF Choke, 50 MHz - 10 GHz, 50Ω - ADCH-80+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
2 suppliers
Surface Mount Inductors - 2125963 - RS Components, Ltd.
Specs
Core Material Ferrite; Ferrite
Inductance Range 1200 microH
Q Factor 30
View Details
Common Mode Chokes - 486-3-108-439-ND - DigiKey
Specs
Operating Temperature -40 to 100 C (-40 to 212 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details