Abracon, LLC AMPLA4020S Molded (Round Wire) AMPLA4020S-R10NT

Description
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AMPLA4020S Application: Power Type: Molded (Round Wire) Rating: N/A Inductance: 100 nH Temperature Rise Current: 12 A Saturation Current: 35 A DC Resistance Max: 4 mΩ Operating Temperature: -55°C ~ +125°C Tolerance: 30 Shielding: Shielded Mounting: SMD Length/Diameter: 4.45 mm Width: 4.06 mm Height: 2 mm Part Status: NPI Package Drawing: #N/A 3D PDF: #N/A STEP: #N/A
Request a Quote Datasheet
Description
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AMPLA4020S Application: Power Type: Molded (Round Wire) Rating: N/A Inductance: 100 nH Temperature Rise Current: 12 A Saturation Current: 35 A DC Resistance Max: 4 mΩ Operating Temperature: -55°C ~ +125°C Tolerance: 30 Shielding: Shielded Mounting: SMD Length/Diameter: 4.45 mm Width: 4.06 mm Height: 2 mm Part Status: NPI Package Drawing: #N/A 3D PDF: #N/A STEP: #N/A
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
AMPLA4020S Molded (Round Wire) - AMPLA4020S-R10NT - Abracon, LLC
Spicewood, TX, United States
AMPLA4020S Molded (Round Wire)
AMPLA4020S-R10NT
AMPLA4020S Molded (Round Wire) AMPLA4020S-R10NT
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AMPLA4020S Application: Power Type: Molded (Round Wire) Rating: N/A Inductance: 100 nH Temperature Rise Current: 12 A Saturation Current: 35 A DC Resistance Max: 4 mΩ Operating Temperature: -55°C ~ +125°C Tolerance: 30 Shielding: Shielded Mounting: SMD Length/Diameter: 4.45 mm Width: 4.06 mm Height: 2 mm Part Status: NPI Package Drawing: #N/A 3D PDF: #N/A STEP: #N/A

RoHS/RoHS II Compliant

Part LEAD (Pb) FREE

  • Series: AMPLA4020S
  • Application: Power
  • Type: Molded (Round Wire)
  • Rating: N/A
  • Inductance: 100 nH
  • Temperature Rise Current: 12 A
  • Saturation Current: 35 A
  • DC Resistance Max: 4 mΩ
  • Operating Temperature: -55°C ~ +125°C
  • Tolerance: 30
  • Shielding: Shielded
  • Mounting: SMD
  • Length/Diameter: 4.45 mm
  • Width: 4.06 mm
  • Height: 2 mm
  • Part Status: NPI
  • Package Drawing: #N/A
  • 3D PDF: #N/A
  • STEP: #N/A
Supplier's Site Datasheet
Fixed Inductors - 535-AMPLA4020S-R10NTTR-ND - DigiKey
Thief River Falls, MN, United States
100nH Shielded Molded Inductor 12A 4mOhm Max Nonstandard

100nH Shielded Molded Inductor 12A 4mOhm Max Nonstandard

Buy Now Datasheet
Inductor, 100Nh, Shielded, 12A; Inductance Abracon - 73AH9110 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 100Nh, Shielded, 12A; Inductance Abracon
73AH9110
Inductor, 100Nh, Shielded, 12A; Inductance Abracon 73AH9110
INDUCTOR, 100NH, SHIELDED, 12A; Inductance:100nH; RMS Current (Irms):12A; Inductor Construction:Shielde d; Saturation Current (Isat):35A; Product Range:AMPLA4020S Series; DC Resistance Max:4000µohm; Inductance Tolerance:± 30% RoHS Compliant: Yes

INDUCTOR, 100NH, SHIELDED, 12A; Inductance:100nH; RMS Current (Irms):12A; Inductor Construction:Shielded; Saturation Current (Isat):35A; Product Range:AMPLA4020S Series; DC Resistance Max:4000µohm; Inductance Tolerance:± 30% RoHS Compliant: Yes

Supplier's Site Datasheet
Inductor, 100Nh, Shielded, 12A; Inductance Abracon - 73AH9109 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 100Nh, Shielded, 12A; Inductance Abracon
73AH9109
Inductor, 100Nh, Shielded, 12A; Inductance Abracon 73AH9109
INDUCTOR, 100NH, SHIELDED, 12A; Inductance:100nH; RMS Current (Irms):12A; Inductor Construction:Shielde d; Saturation Current (Isat):35A; Product Range:AMPLA4020S Series; DC Resistance Max:4000µohm; Inductance Tolerance:± 30% RoHS Compliant: Yes

INDUCTOR, 100NH, SHIELDED, 12A; Inductance:100nH; RMS Current (Irms):12A; Inductor Construction:Shielded; Saturation Current (Isat):35A; Product Range:AMPLA4020S Series; DC Resistance Max:4000µohm; Inductance Tolerance:± 30% RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Abracon, LLC DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number AMPLA4020S-R10NT 535-AMPLA4020S-R10NTTR-ND 73AH9110
Product Name AMPLA4020S Molded (Round Wire) Fixed Inductors Inductor, 100Nh, Shielded, 12A; Inductance Abracon
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Technology Surface Mount Technology
Technology Molded (Round Wire)
Application Power Choke
Inductance Range 0.1000 microH 0.1000 microH
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL0603-2872SUL4TDKR-ND - DigiKey
Knowles Precision Devices
Specs
Configuration Fixed
Packing Method Tape Reel
View Details
SMT RF Choke, 50 MHz - 10 GHz, 50Ω - ADCH-80A+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
2 suppliers
Leaded Inductors - 1048420 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Power Choke
Inductance Range 150 microH
Lead Style Radial; Radial
View Details
Common Mode Chokes - 486-3159-ND - DigiKey
Specs
Operating Temperature -25 to 100 C (-13 to 212 F)
Mounting Option Chassis
Application Common Mode Choke; RF Choke
View Details
2 suppliers