Abracon, LLC AMPLA4020S Molded (Round Wire) AMPLA4020S-3R3MT

Description
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AMPLA4020S Application: Power Type: Molded (Round Wire) Rating: N/A Inductance: 3.3 μH Temperature Rise Current: 3.5 A Saturation Current: 4 A DC Resistance Max: 76 mΩ Operating Temperature: -55°C ~ +125°C Tolerance: 20 Shielding: Shielded Mounting: SMD Length/Diameter: 4.45 mm Width: 4.06 mm Height: 2 mm Part Status: NPI Package Drawing: #N/A 3D PDF: #N/A STEP: #N/A
Request a Quote Datasheet
Description
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AMPLA4020S Application: Power Type: Molded (Round Wire) Rating: N/A Inductance: 3.3 μH Temperature Rise Current: 3.5 A Saturation Current: 4 A DC Resistance Max: 76 mΩ Operating Temperature: -55°C ~ +125°C Tolerance: 20 Shielding: Shielded Mounting: SMD Length/Diameter: 4.45 mm Width: 4.06 mm Height: 2 mm Part Status: NPI Package Drawing: #N/A 3D PDF: #N/A STEP: #N/A
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
AMPLA4020S Molded (Round Wire) - AMPLA4020S-3R3MT - Abracon, LLC
Spicewood, TX, United States
AMPLA4020S Molded (Round Wire)
AMPLA4020S-3R3MT
AMPLA4020S Molded (Round Wire) AMPLA4020S-3R3MT
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AMPLA4020S Application: Power Type: Molded (Round Wire) Rating: N/A Inductance: 3.3 μH Temperature Rise Current: 3.5 A Saturation Current: 4 A DC Resistance Max: 76 mΩ Operating Temperature: -55°C ~ +125°C Tolerance: 20 Shielding: Shielded Mounting: SMD Length/Diameter: 4.45 mm Width: 4.06 mm Height: 2 mm Part Status: NPI Package Drawing: #N/A 3D PDF: #N/A STEP: #N/A

RoHS/RoHS II Compliant

Part LEAD (Pb) FREE

  • Series: AMPLA4020S
  • Application: Power
  • Type: Molded (Round Wire)
  • Rating: N/A
  • Inductance: 3.3 μH
  • Temperature Rise Current: 3.5 A
  • Saturation Current: 4 A
  • DC Resistance Max: 76 mΩ
  • Operating Temperature: -55°C ~ +125°C
  • Tolerance: 20
  • Shielding: Shielded
  • Mounting: SMD
  • Length/Diameter: 4.45 mm
  • Width: 4.06 mm
  • Height: 2 mm
  • Part Status: NPI
  • Package Drawing: #N/A
  • 3D PDF: #N/A
  • STEP: #N/A
Supplier's Site Datasheet
Fixed Inductors - 535-AMPLA4020S-3R3MTTR-ND - DigiKey
Thief River Falls, MN, United States
3.3µH Shielded Molded Inductor 3.5A 76mOhm Max Nonstandard

3.3µH Shielded Molded Inductor 3.5A 76mOhm Max Nonstandard

Buy Now Datasheet
Inductor, 3.3Uh, Shielded, 3.5A; Inductance Abracon - 73AH9140 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 3.3Uh, Shielded, 3.5A; Inductance Abracon
73AH9140
Inductor, 3.3Uh, Shielded, 3.5A; Inductance Abracon 73AH9140
INDUCTOR, 3.3UH, SHIELDED, 3.5A; Inductance:3.3µH; RMS Current (Irms):3.5A; Inductor Construction:Shielde d; Saturation Current (Isat):4A; Product Range:AMPLA4020S Series; DC Resistance Max:0.076ohm; Inductance Tolerance:± 20% RoHS Compliant: Yes

INDUCTOR, 3.3UH, SHIELDED, 3.5A; Inductance:3.3µH; RMS Current (Irms):3.5A; Inductor Construction:Shielded; Saturation Current (Isat):4A; Product Range:AMPLA4020S Series; DC Resistance Max:0.076ohm; Inductance Tolerance:± 20% RoHS Compliant: Yes

Supplier's Site Datasheet
Inductor, 3.3Uh, Shielded, 3.5A; Inductance Abracon - 73AH9139 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 3.3Uh, Shielded, 3.5A; Inductance Abracon
73AH9139
Inductor, 3.3Uh, Shielded, 3.5A; Inductance Abracon 73AH9139
INDUCTOR, 3.3UH, SHIELDED, 3.5A; Inductance:3.3µH; RMS Current (Irms):3.5A; Inductor Construction:Shielde d; Saturation Current (Isat):4A; Product Range:AMPLA4020S Series; DC Resistance Max:0.076ohm; Inductance Tolerance:± 20% RoHS Compliant: Yes

INDUCTOR, 3.3UH, SHIELDED, 3.5A; Inductance:3.3µH; RMS Current (Irms):3.5A; Inductor Construction:Shielded; Saturation Current (Isat):4A; Product Range:AMPLA4020S Series; DC Resistance Max:0.076ohm; Inductance Tolerance:± 20% RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Abracon, LLC DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number AMPLA4020S-3R3MT 535-AMPLA4020S-3R3MTTR-ND 73AH9140
Product Name AMPLA4020S Molded (Round Wire) Fixed Inductors Inductor, 3.3Uh, Shielded, 3.5A; Inductance Abracon
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Technology Surface Mount Technology
Technology Molded (Round Wire)
Application Power Choke
Inductance Range 3.3 microH 3.3 microH
Unlock Full Specs
to access all available technical data

Similar Products

Ferrite Beads and Chips - 2019-CZP1JFTTD301PDKR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
DCR 0.1000 ohms
Rated DC Current 2000 milliamps
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Fixed Inductors - 50-ECS-HCMPI-0402Q-R40M-TTR-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details