Abracon, LLC AMPLA4020S Molded (Round Wire) AMPLA4020S-1R5MT

Description
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AMPLA4020S Application: Power Type: Molded (Round Wire) Rating: N/A Inductance: 1.5 μH Temperature Rise Current: 4.5 A Saturation Current: 7 A DC Resistance Max: 42 mΩ Operating Temperature: -55°C ~ +125°C Tolerance: 20 Shielding: Shielded Mounting: SMD Length/Diameter: 4.45 mm Width: 4.06 mm Height: 2 mm Part Status: NPI Package Drawing: #N/A 3D PDF: #N/A STEP: #N/A
Request a Quote Datasheet
Description
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AMPLA4020S Application: Power Type: Molded (Round Wire) Rating: N/A Inductance: 1.5 μH Temperature Rise Current: 4.5 A Saturation Current: 7 A DC Resistance Max: 42 mΩ Operating Temperature: -55°C ~ +125°C Tolerance: 20 Shielding: Shielded Mounting: SMD Length/Diameter: 4.45 mm Width: 4.06 mm Height: 2 mm Part Status: NPI Package Drawing: #N/A 3D PDF: #N/A STEP: #N/A
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
AMPLA4020S Molded (Round Wire) - AMPLA4020S-1R5MT - Abracon, LLC
Spicewood, TX, United States
AMPLA4020S Molded (Round Wire)
AMPLA4020S-1R5MT
AMPLA4020S Molded (Round Wire) AMPLA4020S-1R5MT
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AMPLA4020S Application: Power Type: Molded (Round Wire) Rating: N/A Inductance: 1.5 μH Temperature Rise Current: 4.5 A Saturation Current: 7 A DC Resistance Max: 42 mΩ Operating Temperature: -55°C ~ +125°C Tolerance: 20 Shielding: Shielded Mounting: SMD Length/Diameter: 4.45 mm Width: 4.06 mm Height: 2 mm Part Status: NPI Package Drawing: #N/A 3D PDF: #N/A STEP: #N/A

RoHS/RoHS II Compliant

Part LEAD (Pb) FREE

  • Series: AMPLA4020S
  • Application: Power
  • Type: Molded (Round Wire)
  • Rating: N/A
  • Inductance: 1.5 μH
  • Temperature Rise Current: 4.5 A
  • Saturation Current: 7 A
  • DC Resistance Max: 42 mΩ
  • Operating Temperature: -55°C ~ +125°C
  • Tolerance: 20
  • Shielding: Shielded
  • Mounting: SMD
  • Length/Diameter: 4.45 mm
  • Width: 4.06 mm
  • Height: 2 mm
  • Part Status: NPI
  • Package Drawing: #N/A
  • 3D PDF: #N/A
  • STEP: #N/A
Supplier's Site Datasheet
Fixed Inductors - 535-AMPLA4020S-1R5MTTR-ND - DigiKey
Thief River Falls, MN, United States
1.5µH Shielded Molded Inductor 4.5A 42mOhm Max Nonstandard

1.5µH Shielded Molded Inductor 4.5A 42mOhm Max Nonstandard

Buy Now Datasheet
Inductor, 1.5Uh, Shielded, 4.5A; Inductance Abracon - 73AH9129 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 1.5Uh, Shielded, 4.5A; Inductance Abracon
73AH9129
Inductor, 1.5Uh, Shielded, 4.5A; Inductance Abracon 73AH9129
INDUCTOR, 1.5UH, SHIELDED, 4.5A; Inductance:1.5µH; RMS Current (Irms):4.5A; Inductor Construction:Shielde d; Saturation Current (Isat):7A; Product Range:AMPLA4020S Series; DC Resistance Max:0.042ohm; Inductance Tolerance:± 20% RoHS Compliant: Yes

INDUCTOR, 1.5UH, SHIELDED, 4.5A; Inductance:1.5µH; RMS Current (Irms):4.5A; Inductor Construction:Shielded; Saturation Current (Isat):7A; Product Range:AMPLA4020S Series; DC Resistance Max:0.042ohm; Inductance Tolerance:± 20% RoHS Compliant: Yes

Supplier's Site Datasheet
Inductor, 1.5Uh, Shielded, 4.5A; Inductance Abracon - 73AH9130 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 1.5Uh, Shielded, 4.5A; Inductance Abracon
73AH9130
Inductor, 1.5Uh, Shielded, 4.5A; Inductance Abracon 73AH9130
INDUCTOR, 1.5UH, SHIELDED, 4.5A; Inductance:1.5µH; RMS Current (Irms):4.5A; Inductor Construction:Shielde d; Saturation Current (Isat):7A; Product Range:AMPLA4020S Series; DC Resistance Max:0.042ohm; Inductance Tolerance:± 20% RoHS Compliant: Yes

INDUCTOR, 1.5UH, SHIELDED, 4.5A; Inductance:1.5µH; RMS Current (Irms):4.5A; Inductor Construction:Shielded; Saturation Current (Isat):7A; Product Range:AMPLA4020S Series; DC Resistance Max:0.042ohm; Inductance Tolerance:± 20% RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Abracon, LLC DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number AMPLA4020S-1R5MT 535-AMPLA4020S-1R5MTTR-ND 73AH9129
Product Name AMPLA4020S Molded (Round Wire) Fixed Inductors Inductor, 1.5Uh, Shielded, 4.5A; Inductance Abracon
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Technology Surface Mount Technology
Technology Molded (Round Wire)
Application Power Choke
Inductance Range 1.5 microH 1.5 microH
Unlock Full Specs
to access all available technical data

Similar Products

Ferrite Beads and Chips - 2019-CZP2AFTTD221PCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
DCR 0.0500 ohms
Rated DC Current 3000 milliamps
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Power Inductors - ECS-HCMPI-0503Q-R56M-T - ECS Inc. International
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers