Abracon, LLC AMPLA4020S Molded (Round Wire) AMPLA4020S-100MT

Description
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AMPLA4020S Application: Power Type: Molded (Round Wire) Rating: N/A Inductance: 10 μH Temperature Rise Current: 1.8 A Saturation Current: 2.3 A DC Resistance Max: 243 mΩ Operating Temperature: -55°C ~ +125°C Tolerance: 20 Shielding: Shielded Mounting: SMD Length/Diameter: 4.45 mm Width: 4.06 mm Height: 2 mm Part Status: NPI Package Drawing: #N/A 3D PDF: #N/A STEP: #N/A
Request a Quote Datasheet
Description
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AMPLA4020S Application: Power Type: Molded (Round Wire) Rating: N/A Inductance: 10 μH Temperature Rise Current: 1.8 A Saturation Current: 2.3 A DC Resistance Max: 243 mΩ Operating Temperature: -55°C ~ +125°C Tolerance: 20 Shielding: Shielded Mounting: SMD Length/Diameter: 4.45 mm Width: 4.06 mm Height: 2 mm Part Status: NPI Package Drawing: #N/A 3D PDF: #N/A STEP: #N/A
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
AMPLA4020S Molded (Round Wire) - AMPLA4020S-100MT - Abracon, LLC
Spicewood, TX, United States
AMPLA4020S Molded (Round Wire)
AMPLA4020S-100MT
AMPLA4020S Molded (Round Wire) AMPLA4020S-100MT
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AMPLA4020S Application: Power Type: Molded (Round Wire) Rating: N/A Inductance: 10 μH Temperature Rise Current: 1.8 A Saturation Current: 2.3 A DC Resistance Max: 243 mΩ Operating Temperature: -55°C ~ +125°C Tolerance: 20 Shielding: Shielded Mounting: SMD Length/Diameter: 4.45 mm Width: 4.06 mm Height: 2 mm Part Status: NPI Package Drawing: #N/A 3D PDF: #N/A STEP: #N/A

RoHS/RoHS II Compliant

Part LEAD (Pb) FREE

  • Series: AMPLA4020S
  • Application: Power
  • Type: Molded (Round Wire)
  • Rating: N/A
  • Inductance: 10 μH
  • Temperature Rise Current: 1.8 A
  • Saturation Current: 2.3 A
  • DC Resistance Max: 243 mΩ
  • Operating Temperature: -55°C ~ +125°C
  • Tolerance: 20
  • Shielding: Shielded
  • Mounting: SMD
  • Length/Diameter: 4.45 mm
  • Width: 4.06 mm
  • Height: 2 mm
  • Part Status: NPI
  • Package Drawing: #N/A
  • 3D PDF: #N/A
  • STEP: #N/A
Supplier's Site Datasheet
Fixed Inductors - 535-AMPLA4020S-100MTTR-ND - DigiKey
Thief River Falls, MN, United States
10µH Shielded Molded Inductor 1.8A 243mOhm Max Nonstandard

10µH Shielded Molded Inductor 1.8A 243mOhm Max Nonstandard

Buy Now Datasheet
Inductor, 10Uh, Shielded, 1.8A; Inductance Abracon - 73AH9131 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 10Uh, Shielded, 1.8A; Inductance Abracon
73AH9131
Inductor, 10Uh, Shielded, 1.8A; Inductance Abracon 73AH9131
INDUCTOR, 10UH, SHIELDED, 1.8A; Inductance:10µH; RMS Current (Irms):1.8A; Inductor Construction:Shielde d; Saturation Current (Isat):2.3A; Product Range:AMPLA4020S Series; DC Resistance Max:0.243ohm; Inductance Tolerance:± 20% RoHS Compliant: Yes

INDUCTOR, 10UH, SHIELDED, 1.8A; Inductance:10µH; RMS Current (Irms):1.8A; Inductor Construction:Shielded; Saturation Current (Isat):2.3A; Product Range:AMPLA4020S Series; DC Resistance Max:0.243ohm; Inductance Tolerance:± 20% RoHS Compliant: Yes

Supplier's Site Datasheet
Inductor, 10Uh, Shielded, 1.8A; Inductance Abracon - 73AH9132 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 10Uh, Shielded, 1.8A; Inductance Abracon
73AH9132
Inductor, 10Uh, Shielded, 1.8A; Inductance Abracon 73AH9132
INDUCTOR, 10UH, SHIELDED, 1.8A; Inductance:10µH; RMS Current (Irms):1.8A; Inductor Construction:Shielde d; Saturation Current (Isat):2.3A; Product Range:AMPLA4020S Series; DC Resistance Max:0.243ohm; Inductance Tolerance:± 20% RoHS Compliant: Yes

INDUCTOR, 10UH, SHIELDED, 1.8A; Inductance:10µH; RMS Current (Irms):1.8A; Inductor Construction:Shielded; Saturation Current (Isat):2.3A; Product Range:AMPLA4020S Series; DC Resistance Max:0.243ohm; Inductance Tolerance:± 20% RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Abracon, LLC DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number AMPLA4020S-100MT 535-AMPLA4020S-100MTTR-ND 73AH9131
Product Name AMPLA4020S Molded (Round Wire) Fixed Inductors Inductor, 10Uh, Shielded, 1.8A; Inductance Abracon
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Technology Surface Mount Technology
Technology Molded (Round Wire)
Application Power Choke
Inductance Range 10 microH 10 microH
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - FIT50-3-B-ND - DigiKey
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Through Hole
Technology Toroid
View Details
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
RF CHOKE 75 OHM/PINS MOUNTRoHS - TACH-182-75+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Bobbin Wound Coils -  - Arnold Magnetic Technologies
Arnold Magnetic Technologies
Specs
Technology Bobbin
View Details