Abracon, LLC AMPLA4012S Molded (Round Wire) AMPLA4012S-R68MT

Description
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AMPLA4012S Application: Power Type: Molded (Round Wire) Rating: N/A Inductance: 680 nH Temperature Rise Current: 5 A Saturation Current: 6 A DC Resistance Max: 37 mΩ Operating Temperature: -55°C ~ +125°C Tolerance: 20 Shielding: Shielded Mounting: SMD Length/Diameter: 4.45 mm Width: 4.06 mm Height: 1.2 mm Part Status: NPI Package Drawing: #N/A 3D PDF: #N/A STEP: #N/A
Request a Quote
Description
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AMPLA4012S Application: Power Type: Molded (Round Wire) Rating: N/A Inductance: 680 nH Temperature Rise Current: 5 A Saturation Current: 6 A DC Resistance Max: 37 mΩ Operating Temperature: -55°C ~ +125°C Tolerance: 20 Shielding: Shielded Mounting: SMD Length/Diameter: 4.45 mm Width: 4.06 mm Height: 1.2 mm Part Status: NPI Package Drawing: #N/A 3D PDF: #N/A STEP: #N/A
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The AMPLA4012S inductor features a shielded construction and is designed for high current applications, with an inductance of 680 nH and a maximum RMS current rating of 5 A. It has a saturation current of 6 A and a DC resistance of 0.037 ohms. This inductor is suitable for switching frequencies between 100 kHz and 2 MHz, making it ideal for various electronic applications. The operating temperature range is from -55°C to +125°C, ensuring reliability in diverse environments. The product is RoHS compliant and available in tape and reel packaging, with 4,000 units per reel.

Datasheet Summary
Powered by GS/AI

The AMPLA4012S inductor features a shielded construction and is designed for high current applications, with an inductance of 680 nH and a maximum RMS current rating of 5 A. It has a saturation current of 6 A and a DC resistance of 0.037 ohms. This inductor is suitable for switching frequencies between 100 kHz and 2 MHz, making it ideal for various electronic applications. The operating temperature range is from -55°C to +125°C, ensuring reliability in diverse environments. The product is RoHS compliant and available in tape and reel packaging, with 4,000 units per reel.

Suppliers

Company
Product
Description
Supplier Links
AMPLA4012S Molded (Round Wire) - AMPLA4012S-R68MT - Abracon, LLC
Spicewood, TX, United States
AMPLA4012S Molded (Round Wire)
AMPLA4012S-R68MT
AMPLA4012S Molded (Round Wire) AMPLA4012S-R68MT
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AMPLA4012S Application: Power Type: Molded (Round Wire) Rating: N/A Inductance: 680 nH Temperature Rise Current: 5 A Saturation Current: 6 A DC Resistance Max: 37 mΩ Operating Temperature: -55°C ~ +125°C Tolerance: 20 Shielding: Shielded Mounting: SMD Length/Diameter: 4.45 mm Width: 4.06 mm Height: 1.2 mm Part Status: NPI Package Drawing: #N/A 3D PDF: #N/A STEP: #N/A

RoHS/RoHS II Compliant

Part LEAD (Pb) FREE

  • Series: AMPLA4012S
  • Application: Power
  • Type: Molded (Round Wire)
  • Rating: N/A
  • Inductance: 680 nH
  • Temperature Rise Current: 5 A
  • Saturation Current: 6 A
  • DC Resistance Max: 37 mΩ
  • Operating Temperature: -55°C ~ +125°C
  • Tolerance: 20
  • Shielding: Shielded
  • Mounting: SMD
  • Length/Diameter: 4.45 mm
  • Width: 4.06 mm
  • Height: 1.2 mm
  • Part Status: NPI
  • Package Drawing: #N/A
  • 3D PDF: #N/A
  • STEP: #N/A
Supplier's Site Datasheet
Fixed Inductors - 535-AMPLA4012S-R68MTTR-ND - DigiKey
Thief River Falls, MN, United States
680nH Shielded Molded Inductor 5A 37mOhm Max Nonstandard

680nH Shielded Molded Inductor 5A 37mOhm Max Nonstandard

Buy Now Datasheet
Inductor, 680Nh, Shielded, 5A; Inductance Abracon - 73AH9087 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 680Nh, Shielded, 5A; Inductance Abracon
73AH9087
Inductor, 680Nh, Shielded, 5A; Inductance Abracon 73AH9087
INDUCTOR, 680NH, SHIELDED, 5A; Inductance:680nH; RMS Current (Irms):5A; Inductor Construction:Shielde d; Saturation Current (Isat):6A; Product Range:AMPLA4012S Series; DC Resistance Max:0.037ohm; Inductance Tolerance:± 20% RoHS Compliant: Yes

INDUCTOR, 680NH, SHIELDED, 5A; Inductance:680nH; RMS Current (Irms):5A; Inductor Construction:Shielded; Saturation Current (Isat):6A; Product Range:AMPLA4012S Series; DC Resistance Max:0.037ohm; Inductance Tolerance:± 20% RoHS Compliant: Yes

Supplier's Site Datasheet
Inductor, 680Nh, Shielded, 5A; Inductance Abracon - 73AH9086 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 680Nh, Shielded, 5A; Inductance Abracon
73AH9086
Inductor, 680Nh, Shielded, 5A; Inductance Abracon 73AH9086
INDUCTOR, 680NH, SHIELDED, 5A; Inductance:680nH; RMS Current (Irms):5A; Inductor Construction:Shielde d; Saturation Current (Isat):6A; Product Range:AMPLA4012S Series; DC Resistance Max:0.037ohm; Inductance Tolerance:± 20% RoHS Compliant: Yes

INDUCTOR, 680NH, SHIELDED, 5A; Inductance:680nH; RMS Current (Irms):5A; Inductor Construction:Shielded; Saturation Current (Isat):6A; Product Range:AMPLA4012S Series; DC Resistance Max:0.037ohm; Inductance Tolerance:± 20% RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Abracon, LLC DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number AMPLA4012S-R68MT 535-AMPLA4012S-R68MTTR-ND 73AH9087
Product Name AMPLA4012S Molded (Round Wire) Fixed Inductors Inductor, 680Nh, Shielded, 5A; Inductance Abracon
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Technology Surface Mount Technology
Technology Molded (Round Wire)
Application Power Choke
Inductance Range 0.6800 microH 0.6800 microH
Unlock Full Specs
to access all available technical data

Similar Products

Bobbin Wound Coils -  - Arnold Magnetic Technologies
Arnold Magnetic Technologies
Specs
Technology Bobbin
View Details
Fixed Inductors - 486-3135-ND - DigiKey
Specs
Operating Temperature -25 to 100 C (-13 to 212 F)
Mounting Option Through Hole
Configuration Fixed
View Details
2 suppliers
AX104R Series SMD Power Shielded Inductors - AX104R-1R5 - Triad Magnetics
Specs
Technology Standard
Inductance Range 1.5 microH
DCR 0.0081 ohms
View Details
2 suppliers
Ferrite Beads and Chips - 2019-CZP2AFTTD601PDKR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
DCR 0.2000 ohms
Rated DC Current 2000 milliamps
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers