Abracon, LLC AMPLA4012S Molded (Round Wire) AMPLA4012S-R47MT

Description
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AMPLA4012S Application: Power Type: Molded (Round Wire) Rating: N/A Inductance: 470 nH Temperature Rise Current: 6 A Saturation Current: 6.5 A DC Resistance Max: 20 mΩ Operating Temperature: -55°C ~ +125°C Tolerance: 20 Shielding: Shielded Mounting: SMD Length/Diameter: 4.45 mm Width: 4.06 mm Height: 1.2 mm Part Status: NPI Package Drawing: #N/A 3D PDF: #N/A STEP: #N/A
Request a Quote Datasheet
Description
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AMPLA4012S Application: Power Type: Molded (Round Wire) Rating: N/A Inductance: 470 nH Temperature Rise Current: 6 A Saturation Current: 6.5 A DC Resistance Max: 20 mΩ Operating Temperature: -55°C ~ +125°C Tolerance: 20 Shielding: Shielded Mounting: SMD Length/Diameter: 4.45 mm Width: 4.06 mm Height: 1.2 mm Part Status: NPI Package Drawing: #N/A 3D PDF: #N/A STEP: #N/A
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
AMPLA4012S Molded (Round Wire) - AMPLA4012S-R47MT - Abracon, LLC
Spicewood, TX, United States
AMPLA4012S Molded (Round Wire)
AMPLA4012S-R47MT
AMPLA4012S Molded (Round Wire) AMPLA4012S-R47MT
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AMPLA4012S Application: Power Type: Molded (Round Wire) Rating: N/A Inductance: 470 nH Temperature Rise Current: 6 A Saturation Current: 6.5 A DC Resistance Max: 20 mΩ Operating Temperature: -55°C ~ +125°C Tolerance: 20 Shielding: Shielded Mounting: SMD Length/Diameter: 4.45 mm Width: 4.06 mm Height: 1.2 mm Part Status: NPI Package Drawing: #N/A 3D PDF: #N/A STEP: #N/A

RoHS/RoHS II Compliant

Part LEAD (Pb) FREE

  • Series: AMPLA4012S
  • Application: Power
  • Type: Molded (Round Wire)
  • Rating: N/A
  • Inductance: 470 nH
  • Temperature Rise Current: 6 A
  • Saturation Current: 6.5 A
  • DC Resistance Max: 20 mΩ
  • Operating Temperature: -55°C ~ +125°C
  • Tolerance: 20
  • Shielding: Shielded
  • Mounting: SMD
  • Length/Diameter: 4.45 mm
  • Width: 4.06 mm
  • Height: 1.2 mm
  • Part Status: NPI
  • Package Drawing: #N/A
  • 3D PDF: #N/A
  • STEP: #N/A
Supplier's Site Datasheet
Fixed Inductors - 535-AMPLA4012S-R47MTTR-ND - DigiKey
Thief River Falls, MN, United States
470nH Shielded Molded Inductor 6A 12mOhm Max Nonstandard

470nH Shielded Molded Inductor 6A 12mOhm Max Nonstandard

Buy Now Datasheet
Inductor, 470Nh, Shielded, 6A; Inductance Abracon - 73AH9082 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 470Nh, Shielded, 6A; Inductance Abracon
73AH9082
Inductor, 470Nh, Shielded, 6A; Inductance Abracon 73AH9082
INDUCTOR, 470NH, SHIELDED, 6A; Inductance:470nH; RMS Current (Irms):6A; Inductor Construction:Shielde d; Saturation Current (Isat):6.5A; Product Range:AMPLA4012S Series; DC Resistance Max:0.012ohm; Inductance Tolerance:± 20% RoHS Compliant: Yes

INDUCTOR, 470NH, SHIELDED, 6A; Inductance:470nH; RMS Current (Irms):6A; Inductor Construction:Shielded; Saturation Current (Isat):6.5A; Product Range:AMPLA4012S Series; DC Resistance Max:0.012ohm; Inductance Tolerance:± 20% RoHS Compliant: Yes

Supplier's Site Datasheet
Inductor, 470Nh, Shielded, 6A; Inductance Abracon - 73AH9083 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 470Nh, Shielded, 6A; Inductance Abracon
73AH9083
Inductor, 470Nh, Shielded, 6A; Inductance Abracon 73AH9083
INDUCTOR, 470NH, SHIELDED, 6A; Inductance:470nH; RMS Current (Irms):6A; Inductor Construction:Shielde d; Saturation Current (Isat):6.5A; Product Range:AMPLA4012S Series; DC Resistance Max:0.012ohm; Inductance Tolerance:± 20% RoHS Compliant: Yes

INDUCTOR, 470NH, SHIELDED, 6A; Inductance:470nH; RMS Current (Irms):6A; Inductor Construction:Shielded; Saturation Current (Isat):6.5A; Product Range:AMPLA4012S Series; DC Resistance Max:0.012ohm; Inductance Tolerance:± 20% RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Abracon, LLC DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number AMPLA4012S-R47MT 535-AMPLA4012S-R47MTTR-ND 73AH9082
Product Name AMPLA4012S Molded (Round Wire) Fixed Inductors Inductor, 470Nh, Shielded, 6A; Inductance Abracon
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Technology Surface Mount Technology
Technology Molded (Round Wire)
Application Power Choke
Inductance Range 0.4700 microH 0.4700 microH
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - ECS-MPI4040R1-4R7-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
SMT RF Choke 50 MHz - 8.2 GHz, 50Ω - TCCH-80+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
5 suppliers
Switch Mode/High Frequency Differential Mode Toroidal Inductors - FIT68-4 - Triad Magnetics
Specs
Technology Standard; Toroid
Inductance Range 43.3 to ? microH
Rated DC Current 4800 milliamps
View Details
3 suppliers
Fixed Inductors - 1674-CL0603-J183JAL4TTR-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details