Abracon, LLC AMPLA4012S Molded (Round Wire) AMPLA4012S-R36MT

Description
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AMPLA4012S Application: Power Type: Molded (Round Wire) Rating: N/A Inductance: 360 nH Temperature Rise Current: 6.5 A Saturation Current: 8.5 A DC Resistance Max: 18 mΩ Operating Temperature: -55°C ~ +125°C Tolerance: 20 Shielding: Shielded Mounting: SMD Length/Diameter: 4.45 mm Width: 4.06 mm Height: 1.2 mm Part Status: NPI Package Drawing: #N/A 3D PDF: #N/A STEP: #N/A
Request a Quote Datasheet
Description
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AMPLA4012S Application: Power Type: Molded (Round Wire) Rating: N/A Inductance: 360 nH Temperature Rise Current: 6.5 A Saturation Current: 8.5 A DC Resistance Max: 18 mΩ Operating Temperature: -55°C ~ +125°C Tolerance: 20 Shielding: Shielded Mounting: SMD Length/Diameter: 4.45 mm Width: 4.06 mm Height: 1.2 mm Part Status: NPI Package Drawing: #N/A 3D PDF: #N/A STEP: #N/A
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
AMPLA4012S Molded (Round Wire) - AMPLA4012S-R36MT - Abracon, LLC
Spicewood, TX, United States
AMPLA4012S Molded (Round Wire)
AMPLA4012S-R36MT
AMPLA4012S Molded (Round Wire) AMPLA4012S-R36MT
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AMPLA4012S Application: Power Type: Molded (Round Wire) Rating: N/A Inductance: 360 nH Temperature Rise Current: 6.5 A Saturation Current: 8.5 A DC Resistance Max: 18 mΩ Operating Temperature: -55°C ~ +125°C Tolerance: 20 Shielding: Shielded Mounting: SMD Length/Diameter: 4.45 mm Width: 4.06 mm Height: 1.2 mm Part Status: NPI Package Drawing: #N/A 3D PDF: #N/A STEP: #N/A

RoHS/RoHS II Compliant

Part LEAD (Pb) FREE

  • Series: AMPLA4012S
  • Application: Power
  • Type: Molded (Round Wire)
  • Rating: N/A
  • Inductance: 360 nH
  • Temperature Rise Current: 6.5 A
  • Saturation Current: 8.5 A
  • DC Resistance Max: 18 mΩ
  • Operating Temperature: -55°C ~ +125°C
  • Tolerance: 20
  • Shielding: Shielded
  • Mounting: SMD
  • Length/Diameter: 4.45 mm
  • Width: 4.06 mm
  • Height: 1.2 mm
  • Part Status: NPI
  • Package Drawing: #N/A
  • 3D PDF: #N/A
  • STEP: #N/A
Supplier's Site Datasheet
Fixed Inductors - 535-AMPLA4012S-R36MTTR-ND - DigiKey
Thief River Falls, MN, United States
360nH Shielded Molded Inductor 6.5A 18mOhm Max Nonstandard

360nH Shielded Molded Inductor 6.5A 18mOhm Max Nonstandard

Buy Now Datasheet
Inductor, 360Nh, Shielded, 6.5A; Inductance Abracon - 73AH9081 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 360Nh, Shielded, 6.5A; Inductance Abracon
73AH9081
Inductor, 360Nh, Shielded, 6.5A; Inductance Abracon 73AH9081
INDUCTOR, 360NH, SHIELDED, 6.5A; Inductance:360nH; RMS Current (Irms):6.5A; Inductor Construction:Shielde d; Saturation Current (Isat):8.5A; Product Range:AMPLA4012S Series; DC Resistance Max:0.018ohm; Inductance Tolerance:± 20% RoHS Compliant: Yes

INDUCTOR, 360NH, SHIELDED, 6.5A; Inductance:360nH; RMS Current (Irms):6.5A; Inductor Construction:Shielded; Saturation Current (Isat):8.5A; Product Range:AMPLA4012S Series; DC Resistance Max:0.018ohm; Inductance Tolerance:± 20% RoHS Compliant: Yes

Supplier's Site Datasheet
Inductor, 360Nh, Shielded, 6.5A; Inductance Abracon - 73AH9080 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 360Nh, Shielded, 6.5A; Inductance Abracon
73AH9080
Inductor, 360Nh, Shielded, 6.5A; Inductance Abracon 73AH9080
INDUCTOR, 360NH, SHIELDED, 6.5A; Inductance:360nH; RMS Current (Irms):6.5A; Inductor Construction:Shielde d; Saturation Current (Isat):8.5A; Product Range:AMPLA4012S Series; DC Resistance Max:0.018ohm; Inductance Tolerance:± 20% RoHS Compliant: Yes

INDUCTOR, 360NH, SHIELDED, 6.5A; Inductance:360nH; RMS Current (Irms):6.5A; Inductor Construction:Shielded; Saturation Current (Isat):8.5A; Product Range:AMPLA4012S Series; DC Resistance Max:0.018ohm; Inductance Tolerance:± 20% RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Abracon, LLC DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number AMPLA4012S-R36MT 535-AMPLA4012S-R36MTTR-ND 73AH9081
Product Name AMPLA4012S Molded (Round Wire) Fixed Inductors Inductor, 360Nh, Shielded, 6.5A; Inductance Abracon
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Technology Surface Mount Technology
Technology Molded (Round Wire)
Application Power Choke
Inductance Range 0.3600 microH 0.3600 microH
Unlock Full Specs
to access all available technical data

Similar Products

0201DS (0603) Miniature Ceramic Chip Inductors - 0201DS-9N6 0201DS-9N6XJEW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
High Frequency & RF Inductors - 2-2176075-7 - TE Connectivity
Specs
Inductance Range 0.0027 microH
Inductance Tolerance 2 (+/- %)
DCR 0.8000 ohms
View Details
2 suppliers
Specs
Application RF Choke
View Details
Fixed Inductors - 486-3169-ND - DigiKey
Specs
Operating Temperature -25 to 100 C (-13 to 212 F)
Mounting Option Through Hole
Configuration Fixed
View Details