Abracon, LLC AMPLA4012S Molded (Round Wire) AMPLA4012S-R22MT

Description
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AMPLA4012S Application: Power Type: Molded (Round Wire) Rating: N/A Inductance: 220 nH Temperature Rise Current: 8.5 A Saturation Current: 20 A DC Resistance Max: 8 mΩ Operating Temperature: -55°C ~ +125°C Tolerance: 20 Shielding: Shielded Mounting: SMD Length/Diameter: 4.45 mm Width: 4.06 mm Height: 1.2 mm Part Status: NPI Package Drawing: #N/A 3D PDF: #N/A STEP: #N/A
Request a Quote Datasheet
Description
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AMPLA4012S Application: Power Type: Molded (Round Wire) Rating: N/A Inductance: 220 nH Temperature Rise Current: 8.5 A Saturation Current: 20 A DC Resistance Max: 8 mΩ Operating Temperature: -55°C ~ +125°C Tolerance: 20 Shielding: Shielded Mounting: SMD Length/Diameter: 4.45 mm Width: 4.06 mm Height: 1.2 mm Part Status: NPI Package Drawing: #N/A 3D PDF: #N/A STEP: #N/A
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
AMPLA4012S Molded (Round Wire) - AMPLA4012S-R22MT - Abracon, LLC
Spicewood, TX, United States
AMPLA4012S Molded (Round Wire)
AMPLA4012S-R22MT
AMPLA4012S Molded (Round Wire) AMPLA4012S-R22MT
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AMPLA4012S Application: Power Type: Molded (Round Wire) Rating: N/A Inductance: 220 nH Temperature Rise Current: 8.5 A Saturation Current: 20 A DC Resistance Max: 8 mΩ Operating Temperature: -55°C ~ +125°C Tolerance: 20 Shielding: Shielded Mounting: SMD Length/Diameter: 4.45 mm Width: 4.06 mm Height: 1.2 mm Part Status: NPI Package Drawing: #N/A 3D PDF: #N/A STEP: #N/A

RoHS/RoHS II Compliant

Part LEAD (Pb) FREE

  • Series: AMPLA4012S
  • Application: Power
  • Type: Molded (Round Wire)
  • Rating: N/A
  • Inductance: 220 nH
  • Temperature Rise Current: 8.5 A
  • Saturation Current: 20 A
  • DC Resistance Max: 8 mΩ
  • Operating Temperature: -55°C ~ +125°C
  • Tolerance: 20
  • Shielding: Shielded
  • Mounting: SMD
  • Length/Diameter: 4.45 mm
  • Width: 4.06 mm
  • Height: 1.2 mm
  • Part Status: NPI
  • Package Drawing: #N/A
  • 3D PDF: #N/A
  • STEP: #N/A
Supplier's Site Datasheet
Fixed Inductors - 535-AMPLA4012S-R22MTTR-ND - DigiKey
Thief River Falls, MN, United States
220nH Shielded Molded Inductor 8.5A 8mOhm Max Nonstandard

220nH Shielded Molded Inductor 8.5A 8mOhm Max Nonstandard

Buy Now Datasheet
Inductor, 220Nh, Shielded, 8.5A; Inductance Abracon - 73AH9077 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 220Nh, Shielded, 8.5A; Inductance Abracon
73AH9077
Inductor, 220Nh, Shielded, 8.5A; Inductance Abracon 73AH9077
INDUCTOR, 220NH, SHIELDED, 8.5A; Inductance:220nH; RMS Current (Irms):8.5A; Inductor Construction:Shielde d; Saturation Current (Isat):20A; Product Range:AMPLA4012S Series; DC Resistance Max:8000µohm; Inductance Tolerance:± 20% RoHS Compliant: Yes

INDUCTOR, 220NH, SHIELDED, 8.5A; Inductance:220nH; RMS Current (Irms):8.5A; Inductor Construction:Shielded; Saturation Current (Isat):20A; Product Range:AMPLA4012S Series; DC Resistance Max:8000µohm; Inductance Tolerance:± 20% RoHS Compliant: Yes

Supplier's Site Datasheet
Inductor, 220Nh, Shielded, 8.5A; Inductance Abracon - 73AH9076 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 220Nh, Shielded, 8.5A; Inductance Abracon
73AH9076
Inductor, 220Nh, Shielded, 8.5A; Inductance Abracon 73AH9076
INDUCTOR, 220NH, SHIELDED, 8.5A; Inductance:220nH; RMS Current (Irms):8.5A; Inductor Construction:Shielde d; Saturation Current (Isat):20A; Product Range:AMPLA4012S Series; DC Resistance Max:8000µohm; Inductance Tolerance:± 20% RoHS Compliant: Yes

INDUCTOR, 220NH, SHIELDED, 8.5A; Inductance:220nH; RMS Current (Irms):8.5A; Inductor Construction:Shielded; Saturation Current (Isat):20A; Product Range:AMPLA4012S Series; DC Resistance Max:8000µohm; Inductance Tolerance:± 20% RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Abracon, LLC DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number AMPLA4012S-R22MT 535-AMPLA4012S-R22MTTR-ND 73AH9077
Product Name AMPLA4012S Molded (Round Wire) Fixed Inductors Inductor, 220Nh, Shielded, 8.5A; Inductance Abracon
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Technology Surface Mount Technology
Technology Molded (Round Wire)
Application Power Choke
Inductance Range 0.2200 microH 0.2200 microH
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - KQ1008TE10NK - 1067834-KQ1008TE10NK - Win Source Electronics
Specs
Configuration Fixed
Inductance Range 0.0100 microH
Inductance Tolerance 10 (+/- %)
View Details
Adjustable Inductors - 1956-1086-ND - DigiKey
Specs
Mounting Option Surface Mount Technology
Configuration Variable
Q Factor 120
View Details
2 suppliers
0402DC (1005) Highest Q Ceramic Chip Inductors - 0402DC-3N2 0402DC-3N2XJRW , 0402DC-3N2XGRW - Coilcraft, Inc.
Specs
Operating Temperature 40 to 125 C (104 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details