Abracon, LLC AMPLA4012S Molded (Round Wire) AMPLA4012S-2R2MT

Description
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AMPLA4012S Application: Power Type: Molded (Round Wire) Rating: N/A Inductance: 2.2 μH Temperature Rise Current: 2.8 A Saturation Current: 3.5 A DC Resistance Max: 80 mΩ Operating Temperature: -55°C ~ +125°C Tolerance: 20 Shielding: Shielded Mounting: SMD Length/Diameter: 4.45 mm Width: 4.06 mm Height: 1.2 mm Part Status: NPI Package Drawing: #N/A 3D PDF: #N/A STEP: #N/A
Request a Quote Datasheet
Description
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AMPLA4012S Application: Power Type: Molded (Round Wire) Rating: N/A Inductance: 2.2 μH Temperature Rise Current: 2.8 A Saturation Current: 3.5 A DC Resistance Max: 80 mΩ Operating Temperature: -55°C ~ +125°C Tolerance: 20 Shielding: Shielded Mounting: SMD Length/Diameter: 4.45 mm Width: 4.06 mm Height: 1.2 mm Part Status: NPI Package Drawing: #N/A 3D PDF: #N/A STEP: #N/A
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
AMPLA4012S Molded (Round Wire) - AMPLA4012S-2R2MT - Abracon, LLC
Spicewood, TX, United States
AMPLA4012S Molded (Round Wire)
AMPLA4012S-2R2MT
AMPLA4012S Molded (Round Wire) AMPLA4012S-2R2MT
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AMPLA4012S Application: Power Type: Molded (Round Wire) Rating: N/A Inductance: 2.2 μH Temperature Rise Current: 2.8 A Saturation Current: 3.5 A DC Resistance Max: 80 mΩ Operating Temperature: -55°C ~ +125°C Tolerance: 20 Shielding: Shielded Mounting: SMD Length/Diameter: 4.45 mm Width: 4.06 mm Height: 1.2 mm Part Status: NPI Package Drawing: #N/A 3D PDF: #N/A STEP: #N/A

RoHS/RoHS II Compliant

Part LEAD (Pb) FREE

  • Series: AMPLA4012S
  • Application: Power
  • Type: Molded (Round Wire)
  • Rating: N/A
  • Inductance: 2.2 μH
  • Temperature Rise Current: 2.8 A
  • Saturation Current: 3.5 A
  • DC Resistance Max: 80 mΩ
  • Operating Temperature: -55°C ~ +125°C
  • Tolerance: 20
  • Shielding: Shielded
  • Mounting: SMD
  • Length/Diameter: 4.45 mm
  • Width: 4.06 mm
  • Height: 1.2 mm
  • Part Status: NPI
  • Package Drawing: #N/A
  • 3D PDF: #N/A
  • STEP: #N/A
Supplier's Site Datasheet
Fixed Inductors - 535-AMPLA4012S-2R2MTTR-ND - DigiKey
Thief River Falls, MN, United States
2.2µH Shielded Molded Inductor 2.8A 80mOhm Max Nonstandard

2.2µH Shielded Molded Inductor 2.8A 80mOhm Max Nonstandard

Buy Now Datasheet
Inductor, 2.2Uh, Shielded, 2.8A; Inductance Abracon - 73AH9095 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 2.2Uh, Shielded, 2.8A; Inductance Abracon
73AH9095
Inductor, 2.2Uh, Shielded, 2.8A; Inductance Abracon 73AH9095
INDUCTOR, 2.2UH, SHIELDED, 2.8A; Inductance:2.2µH; RMS Current (Irms):2.8A; Inductor Construction:Shielde d; Saturation Current (Isat):3.5A; Product Range:AMPLA4012S Series; DC Resistance Max:0.08ohm; Inductance Tolerance:± 20% RoHS Compliant: Yes

INDUCTOR, 2.2UH, SHIELDED, 2.8A; Inductance:2.2µH; RMS Current (Irms):2.8A; Inductor Construction:Shielded; Saturation Current (Isat):3.5A; Product Range:AMPLA4012S Series; DC Resistance Max:0.08ohm; Inductance Tolerance:± 20% RoHS Compliant: Yes

Supplier's Site Datasheet
Inductor, 2.2Uh, Shielded, 2.8A; Inductance Abracon - 73AH9096 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 2.2Uh, Shielded, 2.8A; Inductance Abracon
73AH9096
Inductor, 2.2Uh, Shielded, 2.8A; Inductance Abracon 73AH9096
INDUCTOR, 2.2UH, SHIELDED, 2.8A; Inductance:2.2µH; RMS Current (Irms):2.8A; Inductor Construction:Shielde d; Saturation Current (Isat):3.5A; Product Range:AMPLA4012S Series; DC Resistance Max:0.08ohm; Inductance Tolerance:± 20% RoHS Compliant: Yes

INDUCTOR, 2.2UH, SHIELDED, 2.8A; Inductance:2.2µH; RMS Current (Irms):2.8A; Inductor Construction:Shielded; Saturation Current (Isat):3.5A; Product Range:AMPLA4012S Series; DC Resistance Max:0.08ohm; Inductance Tolerance:± 20% RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Abracon, LLC DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number AMPLA4012S-2R2MT 535-AMPLA4012S-2R2MTTR-ND 73AH9095
Product Name AMPLA4012S Molded (Round Wire) Fixed Inductors Inductor, 2.2Uh, Shielded, 2.8A; Inductance Abracon
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Technology Surface Mount Technology
Technology Molded (Round Wire)
Application Power Choke
Inductance Range 2.2 microH 2.2 microH
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
SMD 0.018uH 500MHz Inductor and Choke - 71-36401E18NGTDF - ERSAELECTRONICS PTE. LTD.
Specs
Inductance Range 0.0180 microH
Inductance Tolerance 2 (+/- %)
Lead Style SMD/SMT
View Details
2 suppliers
Power Inductors - ECS-HCMPI-0503Q-1R2M-T - ECS Inc. International
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
DC Link Chokes -  - MTE Corporation
MTE Corporation
Specs
Operating Temperature 40 C (104 F)
Mounting Option Chassis
Technology Standard
View Details