Abracon, LLC AMPLA4012S Molded (Round Wire) AMPLA4012S-100MT

Description
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AMPLA4012S Application: Power Type: Molded (Round Wire) Rating: N/A Inductance: 10 μH Temperature Rise Current: 1.3 A Saturation Current: 1.4 A DC Resistance Max: 463 mΩ Operating Temperature: -55°C ~ +125°C Tolerance: 20 Shielding: Shielded Mounting: SMD Length/Diameter: 4.45 mm Width: 4.06 mm Height: 1.2 mm Part Status: NPI Package Drawing: #N/A 3D PDF: #N/A STEP: #N/A
Request a Quote Datasheet
Description
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AMPLA4012S Application: Power Type: Molded (Round Wire) Rating: N/A Inductance: 10 μH Temperature Rise Current: 1.3 A Saturation Current: 1.4 A DC Resistance Max: 463 mΩ Operating Temperature: -55°C ~ +125°C Tolerance: 20 Shielding: Shielded Mounting: SMD Length/Diameter: 4.45 mm Width: 4.06 mm Height: 1.2 mm Part Status: NPI Package Drawing: #N/A 3D PDF: #N/A STEP: #N/A
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
AMPLA4012S Molded (Round Wire) - AMPLA4012S-100MT - Abracon, LLC
Spicewood, TX, United States
AMPLA4012S Molded (Round Wire)
AMPLA4012S-100MT
AMPLA4012S Molded (Round Wire) AMPLA4012S-100MT
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AMPLA4012S Application: Power Type: Molded (Round Wire) Rating: N/A Inductance: 10 μH Temperature Rise Current: 1.3 A Saturation Current: 1.4 A DC Resistance Max: 463 mΩ Operating Temperature: -55°C ~ +125°C Tolerance: 20 Shielding: Shielded Mounting: SMD Length/Diameter: 4.45 mm Width: 4.06 mm Height: 1.2 mm Part Status: NPI Package Drawing: #N/A 3D PDF: #N/A STEP: #N/A

RoHS/RoHS II Compliant

Part LEAD (Pb) FREE

  • Series: AMPLA4012S
  • Application: Power
  • Type: Molded (Round Wire)
  • Rating: N/A
  • Inductance: 10 μH
  • Temperature Rise Current: 1.3 A
  • Saturation Current: 1.4 A
  • DC Resistance Max: 463 mΩ
  • Operating Temperature: -55°C ~ +125°C
  • Tolerance: 20
  • Shielding: Shielded
  • Mounting: SMD
  • Length/Diameter: 4.45 mm
  • Width: 4.06 mm
  • Height: 1.2 mm
  • Part Status: NPI
  • Package Drawing: #N/A
  • 3D PDF: #N/A
  • STEP: #N/A
Supplier's Site Datasheet
Fixed Inductors - 535-AMPLA4012S-100MTTR-ND - DigiKey
Thief River Falls, MN, United States
10µH Shielded Molded Inductor 1.3A 463mOhm Max Nonstandard

10µH Shielded Molded Inductor 1.3A 463mOhm Max Nonstandard

Buy Now Datasheet
Inductor, 10Uh, Shielded, 1.3A; Inductance Abracon - 73AH9094 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 10Uh, Shielded, 1.3A; Inductance Abracon
73AH9094
Inductor, 10Uh, Shielded, 1.3A; Inductance Abracon 73AH9094
INDUCTOR, 10UH, SHIELDED, 1.3A; Inductance:10µH; RMS Current (Irms):1.3A; Inductor Construction:Shielde d; Saturation Current (Isat):1.4A; Product Range:AMPLA4012S Series; DC Resistance Max:0.463ohm; Inductance Tolerance:± 20% RoHS Compliant: Yes

INDUCTOR, 10UH, SHIELDED, 1.3A; Inductance:10µH; RMS Current (Irms):1.3A; Inductor Construction:Shielded; Saturation Current (Isat):1.4A; Product Range:AMPLA4012S Series; DC Resistance Max:0.463ohm; Inductance Tolerance:± 20% RoHS Compliant: Yes

Supplier's Site Datasheet
Inductor, 10Uh, Shielded, 1.3A; Inductance Abracon - 73AH9093 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 10Uh, Shielded, 1.3A; Inductance Abracon
73AH9093
Inductor, 10Uh, Shielded, 1.3A; Inductance Abracon 73AH9093
INDUCTOR, 10UH, SHIELDED, 1.3A; Inductance:10µH; RMS Current (Irms):1.3A; Inductor Construction:Shielde d; Saturation Current (Isat):1.4A; Product Range:AMPLA4012S Series; DC Resistance Max:0.463ohm; Inductance Tolerance:± 20% RoHS Compliant: Yes

INDUCTOR, 10UH, SHIELDED, 1.3A; Inductance:10µH; RMS Current (Irms):1.3A; Inductor Construction:Shielded; Saturation Current (Isat):1.4A; Product Range:AMPLA4012S Series; DC Resistance Max:0.463ohm; Inductance Tolerance:± 20% RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Abracon, LLC DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number AMPLA4012S-100MT 535-AMPLA4012S-100MTTR-ND 73AH9094
Product Name AMPLA4012S Molded (Round Wire) Fixed Inductors Inductor, 10Uh, Shielded, 1.3A; Inductance Abracon
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Technology Surface Mount Technology
Technology Molded (Round Wire)
Application Power Choke
Inductance Range 10 microH 10 microH
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - 3-2176797-5 - TE Connectivity
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Application Power Choke
Inductance Range 1.5 microH
View Details
2 suppliers
Automotive 200MHz 500mA 380mOhm Inductor and Choke - 71-KQ0805TTE68NJ - ERSAELECTRONICS PTE. LTD.
Specs
Inductance Range 0.0680 microH
Inductance Tolerance 5 (+/- %)
Standards and Certifications RoHS
View Details
2 suppliers
Common Mode Chokes - DSO1-48-0002-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
AX97 Series SMD Power Shielded Inductors - AX97-40681 - Triad Magnetics
Specs
Technology Standard
Inductance Range 680 microH
DCR 1 ohms
View Details
2 suppliers