Abracon, LLC AMPLA1707S Molded (Round Wire) AMPLA1707S-6R8MT

Description
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AMPLA1707S Application: Power Type: Molded (Round Wire) Rating: N/A Inductance: 6.8 μH Temperature Rise Current: 19 A Saturation Current: 39 A DC Resistance Max: 9.2 mΩ Operating Temperature: -55°C ~ +125°C Tolerance: 20 Shielding: Shielded Mounting: SMD Length/Diameter: 17.6 mm Width: 16.9 mm Height: 7 mm Part Status: NPI Package Drawing: #N/A 3D PDF: #N/A STEP: #N/A
Request a Quote Datasheet
Description
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AMPLA1707S Application: Power Type: Molded (Round Wire) Rating: N/A Inductance: 6.8 μH Temperature Rise Current: 19 A Saturation Current: 39 A DC Resistance Max: 9.2 mΩ Operating Temperature: -55°C ~ +125°C Tolerance: 20 Shielding: Shielded Mounting: SMD Length/Diameter: 17.6 mm Width: 16.9 mm Height: 7 mm Part Status: NPI Package Drawing: #N/A 3D PDF: #N/A STEP: #N/A
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
AMPLA1707S Molded (Round Wire) - AMPLA1707S-6R8MT - Abracon, LLC
Spicewood, TX, United States
AMPLA1707S Molded (Round Wire)
AMPLA1707S-6R8MT
AMPLA1707S Molded (Round Wire) AMPLA1707S-6R8MT
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AMPLA1707S Application: Power Type: Molded (Round Wire) Rating: N/A Inductance: 6.8 μH Temperature Rise Current: 19 A Saturation Current: 39 A DC Resistance Max: 9.2 mΩ Operating Temperature: -55°C ~ +125°C Tolerance: 20 Shielding: Shielded Mounting: SMD Length/Diameter: 17.6 mm Width: 16.9 mm Height: 7 mm Part Status: NPI Package Drawing: #N/A 3D PDF: #N/A STEP: #N/A

RoHS/RoHS II Compliant

Part LEAD (Pb) FREE

  • Series: AMPLA1707S
  • Application: Power
  • Type: Molded (Round Wire)
  • Rating: N/A
  • Inductance: 6.8 μH
  • Temperature Rise Current: 19 A
  • Saturation Current: 39 A
  • DC Resistance Max: 9.2 mΩ
  • Operating Temperature: -55°C ~ +125°C
  • Tolerance: 20
  • Shielding: Shielded
  • Mounting: SMD
  • Length/Diameter: 17.6 mm
  • Width: 16.9 mm
  • Height: 7 mm
  • Part Status: NPI
  • Package Drawing: #N/A
  • 3D PDF: #N/A
  • STEP: #N/A
Supplier's Site Datasheet
Fixed Inductors - 535-AMPLA1707S-6R8MTTR-ND - DigiKey
Thief River Falls, MN, United States
6.8µH Shielded Molded Inductor 19A 9.2mOhm Max Nonstandard

6.8µH Shielded Molded Inductor 19A 9.2mOhm Max Nonstandard

Buy Now Datasheet
Inductor, 6.8Uh, Shielded, 19A; Inductance Abracon - 73AH9065 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 6.8Uh, Shielded, 19A; Inductance Abracon
73AH9065
Inductor, 6.8Uh, Shielded, 19A; Inductance Abracon 73AH9065
INDUCTOR, 6.8UH, SHIELDED, 19A; Inductance:6.8µH; RMS Current (Irms):19A; Inductor Construction:Shielde d; Saturation Current (Isat):39A; Product Range:AMPLA1707S Series; DC Resistance Max:9200µohm; Inductance Tolerance:± 20% RoHS Compliant: Yes

INDUCTOR, 6.8UH, SHIELDED, 19A; Inductance:6.8µH; RMS Current (Irms):19A; Inductor Construction:Shielded; Saturation Current (Isat):39A; Product Range:AMPLA1707S Series; DC Resistance Max:9200µohm; Inductance Tolerance:± 20% RoHS Compliant: Yes

Supplier's Site Datasheet
Inductor, 6.8Uh, Shielded, 19A; Inductance Abracon - 73AH9064 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 6.8Uh, Shielded, 19A; Inductance Abracon
73AH9064
Inductor, 6.8Uh, Shielded, 19A; Inductance Abracon 73AH9064
INDUCTOR, 6.8UH, SHIELDED, 19A; Inductance:6.8µH; RMS Current (Irms):19A; Inductor Construction:Shielde d; Saturation Current (Isat):39A; Product Range:AMPLA1707S Series; DC Resistance Max:9200µohm; Inductance Tolerance:± 20% RoHS Compliant: Yes

INDUCTOR, 6.8UH, SHIELDED, 19A; Inductance:6.8µH; RMS Current (Irms):19A; Inductor Construction:Shielded; Saturation Current (Isat):39A; Product Range:AMPLA1707S Series; DC Resistance Max:9200µohm; Inductance Tolerance:± 20% RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Abracon, LLC DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number AMPLA1707S-6R8MT 535-AMPLA1707S-6R8MTTR-ND 73AH9065
Product Name AMPLA1707S Molded (Round Wire) Fixed Inductors Inductor, 6.8Uh, Shielded, 19A; Inductance Abracon
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Technology Surface Mount Technology
Technology Molded (Round Wire)
Application Power Choke
Inductance Range 6.8 microH 6.8 microH
Unlock Full Specs
to access all available technical data

Similar Products

Common Mode Chokes - CMT-8107-B-ND - DigiKey
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
Fixed Inductors - KQ0805TTE22NJ - 1141707-KQ0805TTE22NJ - Win Source Electronics
Specs
Technology Standard
Configuration Fixed
Inductance Range 0.0220 microH
View Details
300uH 16A 25mOhm Inductor and Choke - 839-DLFL-0147-16D3 - ERSAELECTRONICS PTE. LTD.
Specs
Core Material Ferrite
Inductance Range 300 microH
Lead Style Radial; Radial
View Details
2 suppliers
0.012uH 250MHz 0.33A Inductor and Choke - 71-0201CS-12NXJLW - ERSAELECTRONICS PTE. LTD.
Specs
Inductance Tolerance 5 (+/- %)
Standards and Certifications RoHS
View Details