Abracon, LLC AMPLA1707S Molded (Round Wire) AMPLA1707S-680MT

Description
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AMPLA1707S Application: Power Type: Molded (Round Wire) Rating: N/A Inductance: 68 μH Temperature Rise Current: 7 A Saturation Current: 13 A DC Resistance Max: 80 mΩ Operating Temperature: -55°C ~ +125°C Tolerance: 20 Shielding: Shielded Mounting: SMD Length/Diameter: 17.6 mm Width: 16.9 mm Height: 7 mm Part Status: NPI Package Drawing: #N/A 3D PDF: #N/A STEP: #N/A
Request a Quote
Description
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AMPLA1707S Application: Power Type: Molded (Round Wire) Rating: N/A Inductance: 68 μH Temperature Rise Current: 7 A Saturation Current: 13 A DC Resistance Max: 80 mΩ Operating Temperature: -55°C ~ +125°C Tolerance: 20 Shielding: Shielded Mounting: SMD Length/Diameter: 17.6 mm Width: 16.9 mm Height: 7 mm Part Status: NPI Package Drawing: #N/A 3D PDF: #N/A STEP: #N/A
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Abracon AMPLA1707S inductor has an inductance of 68 µH with a tolerance of ±20%. It is designed to handle a maximum RMS current (Irms) of 7A and a saturation current (Isat) of 13A. The inductor features a shielded construction, which helps reduce electromagnetic interference. Its DC resistance is rated at a maximum of 80 m,Ѷ. The operating temperature range is from -55°C to +125°C, making it suitable for various applications. This component is RoHS compliant and is packaged in tape and reel format, with 200 units per reel. The inductor is intended for use in switching applications with frequencies between 100 kHz and 2 MHz.

Datasheet Summary
Powered by GS/AI

The Abracon AMPLA1707S inductor has an inductance of 68 µH with a tolerance of ±20%. It is designed to handle a maximum RMS current (Irms) of 7A and a saturation current (Isat) of 13A. The inductor features a shielded construction, which helps reduce electromagnetic interference. Its DC resistance is rated at a maximum of 80 m,Ѷ. The operating temperature range is from -55°C to +125°C, making it suitable for various applications. This component is RoHS compliant and is packaged in tape and reel format, with 200 units per reel. The inductor is intended for use in switching applications with frequencies between 100 kHz and 2 MHz.

Suppliers

Company
Product
Description
Supplier Links
AMPLA1707S Molded (Round Wire) - AMPLA1707S-680MT - Abracon, LLC
Spicewood, TX, United States
AMPLA1707S Molded (Round Wire)
AMPLA1707S-680MT
AMPLA1707S Molded (Round Wire) AMPLA1707S-680MT
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AMPLA1707S Application: Power Type: Molded (Round Wire) Rating: N/A Inductance: 68 μH Temperature Rise Current: 7 A Saturation Current: 13 A DC Resistance Max: 80 mΩ Operating Temperature: -55°C ~ +125°C Tolerance: 20 Shielding: Shielded Mounting: SMD Length/Diameter: 17.6 mm Width: 16.9 mm Height: 7 mm Part Status: NPI Package Drawing: #N/A 3D PDF: #N/A STEP: #N/A

RoHS/RoHS II Compliant

Part LEAD (Pb) FREE

  • Series: AMPLA1707S
  • Application: Power
  • Type: Molded (Round Wire)
  • Rating: N/A
  • Inductance: 68 μH
  • Temperature Rise Current: 7 A
  • Saturation Current: 13 A
  • DC Resistance Max: 80 mΩ
  • Operating Temperature: -55°C ~ +125°C
  • Tolerance: 20
  • Shielding: Shielded
  • Mounting: SMD
  • Length/Diameter: 17.6 mm
  • Width: 16.9 mm
  • Height: 7 mm
  • Part Status: NPI
  • Package Drawing: #N/A
  • 3D PDF: #N/A
  • STEP: #N/A
Supplier's Site Datasheet
Fixed Inductors - 535-AMPLA1707S-680MTTR-ND - DigiKey
Thief River Falls, MN, United States
68µH Shielded Molded Inductor 7A 80mOhm Max Nonstandard

68µH Shielded Molded Inductor 7A 80mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 535-AMPLA1707S-680MTDKR-ND - DigiKey
Thief River Falls, MN, United States
FIXED IND 68UH 7A 80 MOHM SMD

FIXED IND 68UH 7A 80 MOHM SMD

Buy Now Datasheet
Fixed Inductors - 535-AMPLA1707S-680MTCT-ND - DigiKey
Thief River Falls, MN, United States
FIXED IND 68UH 7A 80 MOHM SMD

FIXED IND 68UH 7A 80 MOHM SMD

Buy Now Datasheet
Inductor, 68Uh, Shielded, 7A; Inductance Abracon - 73AH9066 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 68Uh, Shielded, 7A; Inductance Abracon
73AH9066
Inductor, 68Uh, Shielded, 7A; Inductance Abracon 73AH9066
INDUCTOR, 68UH, SHIELDED, 7A; Inductance:68µH; RMS Current (Irms):7A; Inductor Construction:Shielde d; Saturation Current (Isat):13A; Product Range:AMPLA1707S Series; DC Resistance Max:0.08ohm; Inductance Tolerance:± 20% RoHS Compliant: Yes

INDUCTOR, 68UH, SHIELDED, 7A; Inductance:68µH; RMS Current (Irms):7A; Inductor Construction:Shielded; Saturation Current (Isat):13A; Product Range:AMPLA1707S Series; DC Resistance Max:0.08ohm; Inductance Tolerance:± 20% RoHS Compliant: Yes

Supplier's Site Datasheet
Inductor, 68Uh, Shielded, 7A; Inductance Abracon - 73AH9067 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 68Uh, Shielded, 7A; Inductance Abracon
73AH9067
Inductor, 68Uh, Shielded, 7A; Inductance Abracon 73AH9067
INDUCTOR, 68UH, SHIELDED, 7A; Inductance:68µH; RMS Current (Irms):7A; Inductor Construction:Shielde d; Saturation Current (Isat):13A; Product Range:AMPLA1707S Series; DC Resistance Max:0.08ohm; Inductance Tolerance:± 20% RoHS Compliant: Yes

INDUCTOR, 68UH, SHIELDED, 7A; Inductance:68µH; RMS Current (Irms):7A; Inductor Construction:Shielded; Saturation Current (Isat):13A; Product Range:AMPLA1707S Series; DC Resistance Max:0.08ohm; Inductance Tolerance:± 20% RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Abracon, LLC DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number AMPLA1707S-680MT 535-AMPLA1707S-680MTTR-ND 73AH9066
Product Name AMPLA1707S Molded (Round Wire) Fixed Inductors Inductor, 68Uh, Shielded, 7A; Inductance Abracon
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Technology Surface Mount Technology
Technology Molded (Round Wire)
Application Power Choke
Inductance Range 68 microH 68 microH
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductor; Product Range Triad Magnetics - 98B6684 - Newark, An Avnet Company
Specs
Inductance Range 1.00E7 microH
Inductance Tolerance -20 to 50 (+/- %)
DCR 270 ohms
View Details
Fixed Inductors - KQ0805TE18NJ - 1108431-KQ0805TE18NJ - Win Source Electronics
Specs
Configuration Fixed
View Details
2 suppliers
Common Mode Chokes - 486-DKFP-B21B-D439-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
0201DS (0603) Miniature Ceramic Chip Inductors - 0201DS-0N6 0201DS-0N6XKEW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details