Abracon, LLC AMPLA1707S Molded (Round Wire) AMPLA1707S-330MT

Description
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AMPLA1707S Application: Power Type: Molded (Round Wire) Rating: N/A Inductance: 33 μH Temperature Rise Current: 10.7 A Saturation Current: 20 A DC Resistance Max: 44 mΩ Operating Temperature: -55°C ~ +125°C Tolerance: 20 Shielding: Shielded Mounting: SMD Length/Diameter: 17.6 mm Width: 16.9 mm Height: 7 mm Part Status: NPI Package Drawing: #N/A 3D PDF: #N/A STEP: #N/A
Request a Quote Datasheet
Description
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AMPLA1707S Application: Power Type: Molded (Round Wire) Rating: N/A Inductance: 33 μH Temperature Rise Current: 10.7 A Saturation Current: 20 A DC Resistance Max: 44 mΩ Operating Temperature: -55°C ~ +125°C Tolerance: 20 Shielding: Shielded Mounting: SMD Length/Diameter: 17.6 mm Width: 16.9 mm Height: 7 mm Part Status: NPI Package Drawing: #N/A 3D PDF: #N/A STEP: #N/A
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
AMPLA1707S Molded (Round Wire) - AMPLA1707S-330MT - Abracon, LLC
Spicewood, TX, United States
AMPLA1707S Molded (Round Wire)
AMPLA1707S-330MT
AMPLA1707S Molded (Round Wire) AMPLA1707S-330MT
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AMPLA1707S Application: Power Type: Molded (Round Wire) Rating: N/A Inductance: 33 μH Temperature Rise Current: 10.7 A Saturation Current: 20 A DC Resistance Max: 44 mΩ Operating Temperature: -55°C ~ +125°C Tolerance: 20 Shielding: Shielded Mounting: SMD Length/Diameter: 17.6 mm Width: 16.9 mm Height: 7 mm Part Status: NPI Package Drawing: #N/A 3D PDF: #N/A STEP: #N/A

RoHS/RoHS II Compliant

Part LEAD (Pb) FREE

  • Series: AMPLA1707S
  • Application: Power
  • Type: Molded (Round Wire)
  • Rating: N/A
  • Inductance: 33 μH
  • Temperature Rise Current: 10.7 A
  • Saturation Current: 20 A
  • DC Resistance Max: 44 mΩ
  • Operating Temperature: -55°C ~ +125°C
  • Tolerance: 20
  • Shielding: Shielded
  • Mounting: SMD
  • Length/Diameter: 17.6 mm
  • Width: 16.9 mm
  • Height: 7 mm
  • Part Status: NPI
  • Package Drawing: #N/A
  • 3D PDF: #N/A
  • STEP: #N/A
Supplier's Site Datasheet
Fixed Inductors - 535-AMPLA1707S-330MTTR-ND - DigiKey
Thief River Falls, MN, United States
33µH Shielded Molded Inductor 10.7A 44mOhm Max Nonstandard

33µH Shielded Molded Inductor 10.7A 44mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 535-AMPLA1707S-330MTCT-ND - DigiKey
Thief River Falls, MN, United States
FIXED IND 33UH 10.7A 44 MOHM SMD

FIXED IND 33UH 10.7A 44 MOHM SMD

Buy Now Datasheet
Fixed Inductors - 535-AMPLA1707S-330MTDKR-ND - DigiKey
Thief River Falls, MN, United States
FIXED IND 33UH 10.7A 44 MOHM SMD

FIXED IND 33UH 10.7A 44 MOHM SMD

Buy Now Datasheet
Inductor, 33Uh, Shielded, 10.7A; Inductance Abracon - 73AH9052 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 33Uh, Shielded, 10.7A; Inductance Abracon
73AH9052
Inductor, 33Uh, Shielded, 10.7A; Inductance Abracon 73AH9052
INDUCTOR, 33UH, SHIELDED, 10.7A; Inductance:33µH; RMS Current (Irms):10.7A; Inductor Construction:Shielde d; Saturation Current (Isat):20A; Product Range:AMPLA1707S Series; DC Resistance Max:0.044ohm; Inductance Tolerance:± 20% RoHS Compliant: Yes

INDUCTOR, 33UH, SHIELDED, 10.7A; Inductance:33µH; RMS Current (Irms):10.7A; Inductor Construction:Shielded; Saturation Current (Isat):20A; Product Range:AMPLA1707S Series; DC Resistance Max:0.044ohm; Inductance Tolerance:± 20% RoHS Compliant: Yes

Supplier's Site Datasheet
Inductor, 33Uh, Shielded, 10.7A; Inductance Abracon - 73AH9053 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 33Uh, Shielded, 10.7A; Inductance Abracon
73AH9053
Inductor, 33Uh, Shielded, 10.7A; Inductance Abracon 73AH9053
INDUCTOR, 33UH, SHIELDED, 10.7A; Inductance:33µH; RMS Current (Irms):10.7A; Inductor Construction:Shielde d; Saturation Current (Isat):20A; Product Range:AMPLA1707S Series; DC Resistance Max:0.044ohm; Inductance Tolerance:± 20% RoHS Compliant: Yes

INDUCTOR, 33UH, SHIELDED, 10.7A; Inductance:33µH; RMS Current (Irms):10.7A; Inductor Construction:Shielded; Saturation Current (Isat):20A; Product Range:AMPLA1707S Series; DC Resistance Max:0.044ohm; Inductance Tolerance:± 20% RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Abracon, LLC DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number AMPLA1707S-330MT 535-AMPLA1707S-330MTTR-ND 73AH9052
Product Name AMPLA1707S Molded (Round Wire) Fixed Inductors Inductor, 33Uh, Shielded, 10.7A; Inductance Abracon
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Technology Surface Mount Technology
Technology Molded (Round Wire)
Application Power Choke
Inductance Range 33 microH 33 microH
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - ECS-MPI2520R1-3R3-R - ECS Inc. International
Specs
Operating Temperature -40 to 105 C (-40 to 221 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
Fixed Inductors - 1674-CL1008-J473JAL4TDKR-ND - DigiKey
Knowles Precision Devices
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details
0.015uH 250MHz 1.2A Inductor and Choke - 71-0402DC-15NXGRW - ERSAELECTRONICS PTE. LTD.
Specs
Inductance Tolerance 2 (+/- %)
Standards and Certifications RoHS
View Details
Surface Mount Inductors - 1910122P - RS Components, Ltd.
Specs
Inductance Range 10 microH
DCR 1.6 ohms
Rated DC Current 180 milliamps
View Details