Abracon, LLC AMPLA1707S Molded (Round Wire) AMPLA1707S-1R5MT

Description
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AMPLA1707S Application: Power Type: Molded (Round Wire) Rating: N/A Inductance: 1.5 μH Temperature Rise Current: 47 A Saturation Current: 65 A DC Resistance Max: 2.5 mΩ Operating Temperature: -55°C ~ +125°C Tolerance: 20 Shielding: Shielded Mounting: SMD Length/Diameter: 17.6 mm Width: 16.9 mm Height: 7 mm Part Status: NPI Package Drawing: #N/A 3D PDF: #N/A STEP: #N/A
Request a Quote Datasheet
Description
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AMPLA1707S Application: Power Type: Molded (Round Wire) Rating: N/A Inductance: 1.5 μH Temperature Rise Current: 47 A Saturation Current: 65 A DC Resistance Max: 2.5 mΩ Operating Temperature: -55°C ~ +125°C Tolerance: 20 Shielding: Shielded Mounting: SMD Length/Diameter: 17.6 mm Width: 16.9 mm Height: 7 mm Part Status: NPI Package Drawing: #N/A 3D PDF: #N/A STEP: #N/A
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
AMPLA1707S Molded (Round Wire) - AMPLA1707S-1R5MT - Abracon, LLC
Spicewood, TX, United States
AMPLA1707S Molded (Round Wire)
AMPLA1707S-1R5MT
AMPLA1707S Molded (Round Wire) AMPLA1707S-1R5MT
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AMPLA1707S Application: Power Type: Molded (Round Wire) Rating: N/A Inductance: 1.5 μH Temperature Rise Current: 47 A Saturation Current: 65 A DC Resistance Max: 2.5 mΩ Operating Temperature: -55°C ~ +125°C Tolerance: 20 Shielding: Shielded Mounting: SMD Length/Diameter: 17.6 mm Width: 16.9 mm Height: 7 mm Part Status: NPI Package Drawing: #N/A 3D PDF: #N/A STEP: #N/A

RoHS/RoHS II Compliant

Part LEAD (Pb) FREE

  • Series: AMPLA1707S
  • Application: Power
  • Type: Molded (Round Wire)
  • Rating: N/A
  • Inductance: 1.5 μH
  • Temperature Rise Current: 47 A
  • Saturation Current: 65 A
  • DC Resistance Max: 2.5 mΩ
  • Operating Temperature: -55°C ~ +125°C
  • Tolerance: 20
  • Shielding: Shielded
  • Mounting: SMD
  • Length/Diameter: 17.6 mm
  • Width: 16.9 mm
  • Height: 7 mm
  • Part Status: NPI
  • Package Drawing: #N/A
  • 3D PDF: #N/A
  • STEP: #N/A
Supplier's Site Datasheet
Fixed Inductors - 535-AMPLA1707S-1R5MTTR-ND - DigiKey
Thief River Falls, MN, United States
1.5µH Shielded Molded Inductor 47A 2.5mOhm Max Nonstandard

1.5µH Shielded Molded Inductor 47A 2.5mOhm Max Nonstandard

Buy Now Datasheet
Inductor, 1.5Uh, Shielded, 47A; Inductance Abracon - 73AH9036 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 1.5Uh, Shielded, 47A; Inductance Abracon
73AH9036
Inductor, 1.5Uh, Shielded, 47A; Inductance Abracon 73AH9036
INDUCTOR, 1.5UH, SHIELDED, 47A; Inductance:1.5µH; RMS Current (Irms):47A; Inductor Construction:Shielde d; Saturation Current (Isat):65A; Product Range:AMPLA1707S Series; DC Resistance Max:2500µohm; Inductance Tolerance:± 20% RoHS Compliant: Yes

INDUCTOR, 1.5UH, SHIELDED, 47A; Inductance:1.5µH; RMS Current (Irms):47A; Inductor Construction:Shielded; Saturation Current (Isat):65A; Product Range:AMPLA1707S Series; DC Resistance Max:2500µohm; Inductance Tolerance:± 20% RoHS Compliant: Yes

Supplier's Site Datasheet
Inductor, 1.5Uh, Shielded, 47A; Inductance Abracon - 73AH9037 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 1.5Uh, Shielded, 47A; Inductance Abracon
73AH9037
Inductor, 1.5Uh, Shielded, 47A; Inductance Abracon 73AH9037
INDUCTOR, 1.5UH, SHIELDED, 47A; Inductance:1.5µH; RMS Current (Irms):47A; Inductor Construction:Shielde d; Saturation Current (Isat):65A; Product Range:AMPLA1707S Series; DC Resistance Max:2500µohm; Inductance Tolerance:± 20% RoHS Compliant: Yes

INDUCTOR, 1.5UH, SHIELDED, 47A; Inductance:1.5µH; RMS Current (Irms):47A; Inductor Construction:Shielded; Saturation Current (Isat):65A; Product Range:AMPLA1707S Series; DC Resistance Max:2500µohm; Inductance Tolerance:± 20% RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Abracon, LLC DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number AMPLA1707S-1R5MT 535-AMPLA1707S-1R5MTTR-ND 73AH9036
Product Name AMPLA1707S Molded (Round Wire) Fixed Inductors Inductor, 1.5Uh, Shielded, 47A; Inductance Abracon
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Technology Surface Mount Technology
Technology Molded (Round Wire)
Application Power Choke
Inductance Range 1.5 microH 1.5 microH
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL1008-2123JQL1T-1TR-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ceramic
View Details
Power Inductors - 1-2176782-4 - TE Connectivity
Specs
Operating Temperature -55 to 155 C (-67 to 311 F)
Application Power Choke
Inductance Range 8.2 microH
View Details
0402DC (1005) Highest Q Ceramic Chip Inductors - 0402DC-7N7 0402DC-7N7XJRW , 0402DC-7N7XGRW - Coilcraft, Inc.
Specs
Operating Temperature 40 to 125 C (104 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
DC Link Chokes -  - MTE Corporation
MTE Corporation
Specs
Operating Temperature 40 C (104 F)
Mounting Option Chassis
Technology Standard
View Details