Abracon, LLC Fixed Inductors AMPLA1707Q-5R6MT

Description
5.6µH Shielded Molded Inductor 21A 7.05mOhm Max Nonstandard
Request a Quote Datasheet
Description
5.6µH Shielded Molded Inductor 21A 7.05mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 535-AMPLA1707Q-5R6MTTR-ND - DigiKey
Thief River Falls, MN, United States
5.6µH Shielded Molded Inductor 21A 7.05mOhm Max Nonstandard

5.6µH Shielded Molded Inductor 21A 7.05mOhm Max Nonstandard

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 535-AMPLA1707Q-5R6MTTR-ND
Product Name Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Carbonyl Powder
Configuration Fixed
Inductance Tolerance 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

4000uH 25A 0.012Ohm Inductor and Choke - 839-DKIP-0333-2504 - ERSAELECTRONICS PTE. LTD.
Specs
Inductance Range 4000 microH
Inductance Tolerance 50 (+/- %)
Lead Style Lead Wire
View Details
2 suppliers
Specs
Application RF Choke
View Details
High Frequency & RF Inductors - 1624112-3 - TE Connectivity
Specs
Standards and Certifications RoHS
Mounting Option Surface Mount Technology
Inductance Range 0.0220 microH
View Details
2 suppliers
Bobbin Wound Coils -  - Arnold Magnetic Technologies
Arnold Magnetic Technologies
Specs
Technology Bobbin
View Details