Abracon, LLC Fixed Inductors AMPLA1707Q-220MT

Description
22µH Shielded Molded Inductor 12A 26.5mOhm Max Nonstandard
Request a Quote Datasheet
Description
22µH Shielded Molded Inductor 12A 26.5mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 535-AMPLA1707Q-220MTTR-ND - DigiKey
Thief River Falls, MN, United States
22µH Shielded Molded Inductor 12A 26.5mOhm Max Nonstandard

22µH Shielded Molded Inductor 12A 26.5mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 535-AMPLA1707Q-220MTDKR-ND - DigiKey
Thief River Falls, MN, United States
FIXED IND 22UH 12A 26.5 MOHM SMD

FIXED IND 22UH 12A 26.5 MOHM SMD

Buy Now Datasheet
Fixed Inductors - 535-AMPLA1707Q-220MTCT-ND - DigiKey
Thief River Falls, MN, United States
FIXED IND 22UH 12A 26.5 MOHM SMD

FIXED IND 22UH 12A 26.5 MOHM SMD

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 535-AMPLA1707Q-220MTTR-ND
Product Name Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Carbonyl Powder
Configuration Fixed
Inductance Tolerance 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - 2176636-1 - TE Connectivity
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Application Power Choke
Inductance Range 1 microH
View Details
Leaded Inductors - 1911298 - RS Components, Ltd.
RS Components, Ltd.
Specs
Core Material Ferrite; Ferrite
Application Common Mode Choke
Inductance Range 3300 microH
View Details
SMD 250MHz 1.04A Inductor and Choke - 71-0402CS-1N9XGLU - ERSAELECTRONICS PTE. LTD.
Specs
Core Material Ceramic
Inductance Range 0.0019 microH
Inductance Tolerance 2 (+/- %)
View Details