Abracon, LLC Fixed Inductors AMPLA1707Q-1R8MT

Description
1.8µH Shielded Molded Inductor 45A 2.5mOhm Max Nonstandard
Request a Quote Datasheet
Description
1.8µH Shielded Molded Inductor 45A 2.5mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 535-AMPLA1707Q-1R8MTTR-ND - DigiKey
Thief River Falls, MN, United States
1.8µH Shielded Molded Inductor 45A 2.5mOhm Max Nonstandard

1.8µH Shielded Molded Inductor 45A 2.5mOhm Max Nonstandard

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 535-AMPLA1707Q-1R8MTTR-ND
Product Name Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Carbonyl Powder
Configuration Fixed
Inductance Tolerance 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Leaded Inductors - 1910481P - RS Components, Ltd.
RS Components, Ltd.
Specs
Inductance Range 10 microH
DCR 0.4900 ohms
Rated DC Current 680 milliamps
View Details
Fixed Inductors - 0402CS-3N3XJRW - ODG (Origin Data Global)
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology; Surface Mount
Technology Wirewound; Wirewound
View Details
DC Link Chokes -  - MTE Corporation
MTE Corporation
Specs
Operating Temperature 40 C (104 F)
Mounting Option Chassis
Technology Standard
View Details
Common Mode Chokes - 486-DKFP-E21E-0133-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details