Abracon, LLC AMPLA1306S Molded (Round Wire) AMPLA1306S-R56MT

Description
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AMPLA1306S Application: Power Type: Molded (Round Wire) Rating: N/A Inductance: 560 nH Temperature Rise Current: 37 A Saturation Current: 58 A DC Resistance Max: 1.2 mΩ Operating Temperature: -55°C ~ +125°C Tolerance: 20 Shielding: Shielded Mounting: SMD Length/Diameter: 13.5 mm Width: 12.5 mm Height: 6.5 mm Part Status: NPI Package Drawing: #N/A 3D PDF: #N/A STEP: #N/A
Request a Quote
Description
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AMPLA1306S Application: Power Type: Molded (Round Wire) Rating: N/A Inductance: 560 nH Temperature Rise Current: 37 A Saturation Current: 58 A DC Resistance Max: 1.2 mΩ Operating Temperature: -55°C ~ +125°C Tolerance: 20 Shielding: Shielded Mounting: SMD Length/Diameter: 13.5 mm Width: 12.5 mm Height: 6.5 mm Part Status: NPI Package Drawing: #N/A 3D PDF: #N/A STEP: #N/A
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The AMPLA1306S inductor has an inductance of 560 nH and is designed for high current applications with a rated RMS current of 37 A and a saturation current of 58 A. It features a shielded construction that minimizes electromagnetic interference, making it suitable for use in sensitive electronic circuits. The inductor operates effectively at switching frequencies ranging from 100 kHz to 2 MHz. It has a maximum DC resistance of 1200 OºOc, ensuring efficient performance. The operating temperature range is from -55°C to +125°C, accommodating various environmental conditions. This component is RoHS compliant and is packaged in tape and reel format for easy integration into automated assembly processes.

Datasheet Summary
Powered by GS/AI

The AMPLA1306S inductor has an inductance of 560 nH and is designed for high current applications with a rated RMS current of 37 A and a saturation current of 58 A. It features a shielded construction that minimizes electromagnetic interference, making it suitable for use in sensitive electronic circuits. The inductor operates effectively at switching frequencies ranging from 100 kHz to 2 MHz. It has a maximum DC resistance of 1200 OºOc, ensuring efficient performance. The operating temperature range is from -55°C to +125°C, accommodating various environmental conditions. This component is RoHS compliant and is packaged in tape and reel format for easy integration into automated assembly processes.

Suppliers

Company
Product
Description
Supplier Links
AMPLA1306S Molded (Round Wire) - AMPLA1306S-R56MT - Abracon, LLC
Spicewood, TX, United States
AMPLA1306S Molded (Round Wire)
AMPLA1306S-R56MT
AMPLA1306S Molded (Round Wire) AMPLA1306S-R56MT
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AMPLA1306S Application: Power Type: Molded (Round Wire) Rating: N/A Inductance: 560 nH Temperature Rise Current: 37 A Saturation Current: 58 A DC Resistance Max: 1.2 mΩ Operating Temperature: -55°C ~ +125°C Tolerance: 20 Shielding: Shielded Mounting: SMD Length/Diameter: 13.5 mm Width: 12.5 mm Height: 6.5 mm Part Status: NPI Package Drawing: #N/A 3D PDF: #N/A STEP: #N/A

RoHS/RoHS II Compliant

Part LEAD (Pb) FREE

  • Series: AMPLA1306S
  • Application: Power
  • Type: Molded (Round Wire)
  • Rating: N/A
  • Inductance: 560 nH
  • Temperature Rise Current: 37 A
  • Saturation Current: 58 A
  • DC Resistance Max: 1.2 mΩ
  • Operating Temperature: -55°C ~ +125°C
  • Tolerance: 20
  • Shielding: Shielded
  • Mounting: SMD
  • Length/Diameter: 13.5 mm
  • Width: 12.5 mm
  • Height: 6.5 mm
  • Part Status: NPI
  • Package Drawing: #N/A
  • 3D PDF: #N/A
  • STEP: #N/A
Supplier's Site Datasheet
Fixed Inductors - 535-AMPLA1306S-R56MTTR-ND - DigiKey
Thief River Falls, MN, United States
560nH Shielded Molded Inductor 37A 1.2mOhm Max Nonstandard

560nH Shielded Molded Inductor 37A 1.2mOhm Max Nonstandard

Buy Now Datasheet
Inductor, 560Nh, Shielded, 37A; Inductance Abracon - 73AH8985 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 560Nh, Shielded, 37A; Inductance Abracon
73AH8985
Inductor, 560Nh, Shielded, 37A; Inductance Abracon 73AH8985
INDUCTOR, 560NH, SHIELDED, 37A; Inductance:560nH; RMS Current (Irms):37A; Inductor Construction:Shielde d; Saturation Current (Isat):58A; Product Range:AMPLA1306S Series; DC Resistance Max:1200µohm; Inductance Tolerance:± 20% RoHS Compliant: Yes

INDUCTOR, 560NH, SHIELDED, 37A; Inductance:560nH; RMS Current (Irms):37A; Inductor Construction:Shielded; Saturation Current (Isat):58A; Product Range:AMPLA1306S Series; DC Resistance Max:1200µohm; Inductance Tolerance:± 20% RoHS Compliant: Yes

Supplier's Site Datasheet
Inductor, 560Nh, Shielded, 37A; Inductance Abracon - 73AH8984 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 560Nh, Shielded, 37A; Inductance Abracon
73AH8984
Inductor, 560Nh, Shielded, 37A; Inductance Abracon 73AH8984
INDUCTOR, 560NH, SHIELDED, 37A; Inductance:560nH; RMS Current (Irms):37A; Inductor Construction:Shielde d; Saturation Current (Isat):58A; Product Range:AMPLA1306S Series; DC Resistance Max:1200µohm; Inductance Tolerance:± 20% RoHS Compliant: Yes

INDUCTOR, 560NH, SHIELDED, 37A; Inductance:560nH; RMS Current (Irms):37A; Inductor Construction:Shielded; Saturation Current (Isat):58A; Product Range:AMPLA1306S Series; DC Resistance Max:1200µohm; Inductance Tolerance:± 20% RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Abracon, LLC DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number AMPLA1306S-R56MT 535-AMPLA1306S-R56MTTR-ND 73AH8985
Product Name AMPLA1306S Molded (Round Wire) Fixed Inductors Inductor, 560Nh, Shielded, 37A; Inductance Abracon
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Technology Surface Mount Technology
Technology Molded (Round Wire)
Application Power Choke
Inductance Range 0.5600 microH 0.5600 microH
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL0402-J153JAL4TDKR-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details
Power Inductors - 2176635-3 - TE Connectivity
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Application Power Choke
Inductance Range 2.2 microH
View Details
0402CS (1005) High Temperature Ceramic Chip Inductors - 0402CS-68N 0402CS-68NXJRW , 0402CS-68NXGRW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details