Abracon, LLC AMPLA1306S Molded (Round Wire) AMPLA1306S-R40MT

Description
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AMPLA1306S Application: Power Type: Molded (Round Wire) Rating: N/A Inductance: 400 nH Temperature Rise Current: 44 A Saturation Current: 64 A DC Resistance Max: 1 mΩ Operating Temperature: -55°C ~ +125°C Tolerance: 20 Shielding: Shielded Mounting: SMD Length/Diameter: 13.5 mm Width: 12.5 mm Height: 6.5 mm Part Status: NPI Package Drawing: #N/A 3D PDF: #N/A STEP: #N/A
Request a Quote Datasheet
Description
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AMPLA1306S Application: Power Type: Molded (Round Wire) Rating: N/A Inductance: 400 nH Temperature Rise Current: 44 A Saturation Current: 64 A DC Resistance Max: 1 mΩ Operating Temperature: -55°C ~ +125°C Tolerance: 20 Shielding: Shielded Mounting: SMD Length/Diameter: 13.5 mm Width: 12.5 mm Height: 6.5 mm Part Status: NPI Package Drawing: #N/A 3D PDF: #N/A STEP: #N/A
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
AMPLA1306S Molded (Round Wire) - AMPLA1306S-R40MT - Abracon, LLC
Spicewood, TX, United States
AMPLA1306S Molded (Round Wire)
AMPLA1306S-R40MT
AMPLA1306S Molded (Round Wire) AMPLA1306S-R40MT
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AMPLA1306S Application: Power Type: Molded (Round Wire) Rating: N/A Inductance: 400 nH Temperature Rise Current: 44 A Saturation Current: 64 A DC Resistance Max: 1 mΩ Operating Temperature: -55°C ~ +125°C Tolerance: 20 Shielding: Shielded Mounting: SMD Length/Diameter: 13.5 mm Width: 12.5 mm Height: 6.5 mm Part Status: NPI Package Drawing: #N/A 3D PDF: #N/A STEP: #N/A

RoHS/RoHS II Compliant

Part LEAD (Pb) FREE

  • Series: AMPLA1306S
  • Application: Power
  • Type: Molded (Round Wire)
  • Rating: N/A
  • Inductance: 400 nH
  • Temperature Rise Current: 44 A
  • Saturation Current: 64 A
  • DC Resistance Max: 1 mΩ
  • Operating Temperature: -55°C ~ +125°C
  • Tolerance: 20
  • Shielding: Shielded
  • Mounting: SMD
  • Length/Diameter: 13.5 mm
  • Width: 12.5 mm
  • Height: 6.5 mm
  • Part Status: NPI
  • Package Drawing: #N/A
  • 3D PDF: #N/A
  • STEP: #N/A
Supplier's Site Datasheet
Fixed Inductors - 535-AMPLA1306S-R40MTTR-ND - DigiKey
Thief River Falls, MN, United States
400nH Shielded Molded Inductor 44A 1mOhm Max Nonstandard

400nH Shielded Molded Inductor 44A 1mOhm Max Nonstandard

Buy Now Datasheet
Inductor, 400Nh, Shielded, 44A; Inductance Abracon - 73AH8976 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 400Nh, Shielded, 44A; Inductance Abracon
73AH8976
Inductor, 400Nh, Shielded, 44A; Inductance Abracon 73AH8976
INDUCTOR, 400NH, SHIELDED, 44A; Inductance:400nH; RMS Current (Irms):44A; Inductor Construction:Shielde d; Saturation Current (Isat):64A; Product Range:AMPLA1306S Series; DC Resistance Max:1000µohm; Inductance Tolerance:± 20% RoHS Compliant: Yes

INDUCTOR, 400NH, SHIELDED, 44A; Inductance:400nH; RMS Current (Irms):44A; Inductor Construction:Shielded; Saturation Current (Isat):64A; Product Range:AMPLA1306S Series; DC Resistance Max:1000µohm; Inductance Tolerance:± 20% RoHS Compliant: Yes

Supplier's Site Datasheet
Inductor, 400Nh, Shielded, 44A; Inductance Abracon - 73AH8977 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 400Nh, Shielded, 44A; Inductance Abracon
73AH8977
Inductor, 400Nh, Shielded, 44A; Inductance Abracon 73AH8977
INDUCTOR, 400NH, SHIELDED, 44A; Inductance:400nH; RMS Current (Irms):44A; Inductor Construction:Shielde d; Saturation Current (Isat):64A; Product Range:AMPLA1306S Series; DC Resistance Max:1000µohm; Inductance Tolerance:± 20% RoHS Compliant: Yes

INDUCTOR, 400NH, SHIELDED, 44A; Inductance:400nH; RMS Current (Irms):44A; Inductor Construction:Shielded; Saturation Current (Isat):64A; Product Range:AMPLA1306S Series; DC Resistance Max:1000µohm; Inductance Tolerance:± 20% RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Abracon, LLC DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number AMPLA1306S-R40MT 535-AMPLA1306S-R40MTTR-ND 73AH8976
Product Name AMPLA1306S Molded (Round Wire) Fixed Inductors Inductor, 400Nh, Shielded, 44A; Inductance Abracon
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Technology Surface Mount Technology
Technology Molded (Round Wire)
Application Power Choke
Inductance Range 0.4000 microH 0.4000 microH
Unlock Full Specs
to access all available technical data

Similar Products

Filters - Common Mode Chokes - 1349793-DFKF-28-0004 - Win Source Electronics
Specs
Operating Temperature -25 to 100 C (-13 to 212 F)
Application RF Choke
DCR 0.1000 ohms
View Details
2 suppliers
Fixed Inductors - AX02-302R2-T-ND - DigiKey
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Core Material Ferrite; Drum Core, Wirewound
View Details
Power Inductors - ECS-MPIL0530-5R6MC - ECS Inc. International
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers